☰
L6474PD
L6474PD
Active
Description:  IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L6474PD Datasheet
History Price: $7.32000
In Stock: 32400
L6474PD Specification
Specification
Part No
L6474PD
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L64
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1 ~ 1/16
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3.3V, 5V
Voltage - Load
8V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6474PD PDF Datasheet
L6474PD Related Parts
L6460
L6460
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6460TR
L6460TR
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6470H
L6470H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470HTR
L6470HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470PD
L6470PD
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSSO
L6470PDTR
L6470PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472H
L6472H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472HTR
L6472HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472PD
L6472PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472PDTR
L6472PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6474H
L6474H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474HTR
L6474HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474PD Description
The STMicroelectronics L6474PD is a highly integrated stepper motor driver designed for a wide range of applications, including industrial automation, robotics, and consumer electronics. This device is part of the L6474 family, which is known for its advanced features, high performance, and ease of use in driving stepper motors. Below is a detailed overview of the L6474PD, including its specifications and features.

## Overview

The L6474PD is a microstepping driver that can control bipolar stepper motors with high precision and efficiency. It incorporates advanced control algorithms and features that allow for smooth operation, reduced noise, and improved torque performance. The device is designed to operate with a wide supply voltage range and can handle high current loads, making it suitable for various motor control applications.

## Key Features

1. Microstepping Control:
- The L6474PD supports microstepping operation, allowing for fine control of motor movement. It can achieve up to 1/128 microstepping, which results in smoother motion and higher resolution.

2. High Current Capability:
- The driver can handle continuous output currents of up to 4 A, making it suitable for driving larger stepper motors.

3. Wide Supply Voltage Range:
- The device operates with a supply voltage range of 8 V to 45 V, providing flexibility for different motor and application requirements.

4. Integrated Protection Features:
- The L6474PD includes several protection features, such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation and safeguarding the device and motor.

5. Configurable Control Modes:
- The driver supports various control modes, including full-step, half-step, and microstepping, allowing users to select the most suitable mode for their application.

6. PWM Current Control:
- The integrated PWM (Pulse Width Modulation) current control allows for precise control of motor current, improving efficiency and reducing heat generation.

7. Easy Interface:
- The L6474PD features a simple interface for controlling the motor, including step and direction inputs, making it easy to integrate into existing systems.

8. Compact Package:
- The device is available in a compact HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package) package, which helps save space in design layouts.

9. Low Noise Operation:
- The advanced control algorithms and microstepping capabilities contribute to low noise operation, making it suitable for applications where quiet operation is essential.

## Specifications

- Part Number: L6474PD
- Package Type: HTSSOP
- Number of Pins: 28
- Supply Voltage (VCC): 8 V to 45 V
- Continuous Output Current: Up to 4 A
- Microstepping Resolution: Up to 1/128
- PWM Frequency: Adjustable, typically around 20 kHz
- Operating Temperature Range: -40°C to +125°C
- Protection Features:
- Overcurrent protection
- Thermal shutdown
- Undervoltage lockout
- Control Interface: Step and direction inputs
- Current Control: PWM current control with adjustable settings

## Applications

The L6474PD is suitable for a variety of applications, including:

- Industrial automation and control systems
- Robotics and CNC machines
- 3D printers
- Medical devices
- Consumer electronics with motor control requirements
- Automated guided vehicles (AGVs)

## Conclusion

The STMicroelectronics L6474PD is a versatile and high-performance stepper motor driver that offers advanced features for precise motor control. With its wide supply voltage range, high current capability, and microstepping support, it is an excellent choice for engineers looking to implement reliable and efficient motor control solutions in various applications. For more detailed information, including application notes and design resources, refer to the STMicroelectronics website or the product datasheet.
L6474PD Compare Parts
  • L6474PD vs L6482H
  • L6474PD vs L6480HTR
  • L6474PD vs L6480H
  • L6474PD vs L6474PDTR
  • L6474PD vs L6474HTR
  • L6474PD vs L6474H
  • L6474PD vs L6472PDTR
  • L6474PD vs L6472PD
  • L6474PD vs L6472HTR
  • L6474PD vs L6472H
  • L6474PD vs L6470PDTR
  • L6474PD vs L6470PD
  • L6474PD vs L6470HTR
  • L6474PD vs L6470H
  • L6474PD vs L6460TR
  • L6474PD vs L6460
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase