☰
L6470PDTR
L6470PDTR
Active
Description:  IC MTR DRV BIPLR 3.3V/5V 36PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L6470PDTR Datasheet
History Price: $10.09000
In Stock: 920
L6470PDTR Specification
Specification
Part No
L6470PDTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L64
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
SPI
Technology
DMOS
Step Resolution
1 ~ 1/128
Applications
General Purpose
Current - Output
3A
Voltage - Supply
3.3V, 5V
Voltage - Load
8V ~ 45V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-36
L6470PDTR PDF Datasheet
L6470PDTR Related Parts
L6460
L6460
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6460TR
L6460TR
STMicroelectronics
IC MTR DRV BIPOLAR 13-38V 64TQFP
L6470H
L6470H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470HTR
L6470HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6470PD
L6470PD
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSSO
L6472H
L6472H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472HTR
L6472HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6472PD
L6472PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6472PDTR
L6472PDTR
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6474H
L6474H
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474HTR
L6474HTR
STMicroelectronics
IC MTR DRV BIPLR 3.3/5V 28HTSSOP
L6474PD
L6474PD
STMicroelectronics
IC MTR DRV BIPLR 3.3V/5V 36PWRSO
L6470PDTR Description
Introduction to STMicroelectronics L6470PDTR

The STMicroelectronics L6470PDTR is a highly integrated stepper motor driver designed for driving bipolar stepper motors in a wide range of applications. This device is particularly suitable for industrial automation, robotics, 3D printers, and other precision motion control systems. The L6470PDTR offers advanced features that simplify the design process while enhancing performance and efficiency.

Key Specifications

- Device Type: Stepper Motor Driver
- Supply Voltage (VCC): 8 V to 45 V
- Output Current (IOUT): Up to 3 A (with adequate thermal management)
- Microstepping Resolution: Up to 1/256 microstepping
- Control Interface: SPI (Serial Peripheral Interface)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: HTSSOP28

Electrical Characteristics

The L6470PDTR operates over a supply voltage range from 8 V to 45 V, making it versatile for various applications requiring different voltage levels. With an output current capability of up to 3 A, this driver can handle significant loads while providing precise control over the stepper motor's operation.

One of the standout features of the L6470 is its ability to achieve microstepping resolutions of up to 1/256. This high level of resolution allows for smoother motion and improved positioning accuracy, which is essential in applications such as CNC machines and robotic arms.

Advanced Features

The L6470PDTR incorporates several advanced features that enhance its functionality:

1. Integrated Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and undervoltage lockout. These features help ensure reliable operation and protect both the driver and the motor from damage under adverse conditions.

2. Flexible Control Modes: The L6470 supports various control modes including full-step, half-step, quarter-step, eighth-step, sixteenth-step, and up to one/256 microstepping. This flexibility allows users to select the appropriate mode based on their application requirements.

3. SPI Communication: The use of SPI for communication enables easy integration with microcontrollers and other digital systems. This interface allows for configuration changes on-the-fly and real-time monitoring of motor status.

4. Current Control Techniques: The L6470 employs advanced current control techniques such as constant current mode and mixed decay mode, which optimize performance by minimizing power losses while maintaining smooth motor operation.

Thermal Performance

Thermal management is crucial in power electronics, especially in motor drivers where heat generation can impact reliability and performance. The L6470PDTR is designed with thermal considerations in mind, supporting a wide operating temperature range from -40 °C to +125 °C. To maximize performance under high load conditions, proper heat sinking or PCB layout practices should be employed.

Applications

Due to its robust specifications and advanced features, the L6470PDTR is well-suited for a variety of applications:

1. Industrial Automation: Ideal for controlling stepper motors in automated machinery where precision movement is required.
2. Robotics: Used in robotic arms and mobile robots for accurate positioning and movement.
3. 3D Printing: Provides precise control over stepper motors used in additive manufacturing processes.
4. Medical Devices: Suitable for medical equipment requiring accurate motion control.
5. Consumer Electronics: Can be used in devices like printers or camera gimbals that require smooth motor operation.

Conclusion

The STMicroelectronics L6470PDTR stepper motor driver stands out as a powerful solution for applications requiring precise motion control with high efficiency. Its combination of flexible microstepping capabilities, robust protection features, and easy integration via SPI makes it an excellent choice for engineers looking to implement effective stepper motor solutions in their designs. With its wide operating voltage range and extensive feature set, the L6470PDTR continues to be a preferred component in various industries focused on automation and precision engineering.
L6470PDTR Compare Parts
  • L6470PDTR vs L6482H
  • L6470PDTR vs L6480HTR
  • L6470PDTR vs L6480H
  • L6470PDTR vs L6474PDTR
  • L6470PDTR vs L6474PD
  • L6470PDTR vs L6474HTR
  • L6470PDTR vs L6474H
  • L6470PDTR vs L6472PDTR
  • L6470PDTR vs L6472PD
  • L6470PDTR vs L6472HTR
  • L6470PDTR vs L6472H
  • L6470PDTR vs L6470PD
  • L6470PDTR vs L6470HTR
  • L6470PDTR vs L6470H
  • L6470PDTR vs L6460TR
  • L6470PDTR vs L6460
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase