☰
L6491DTR
L6491DTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   L6491DTR Datasheet
History Price: $2.71000
In Stock: 25240
L6491DTR Specification
Specification
Part No
L6491DTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
-
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
Logic Voltage - VIL, VIH
1.45V, 2V
Current - Peak Output (Source, Sink)
4A, 4A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
15ns, 15ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
L6491DTR PDF Datasheet
L6491DTR Related Parts
L6491D
L6491D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494L
L6494L
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LD
L6494LD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LDTR
L6494LDTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LTR
L6494LTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6498D
L6498D
STMicroelectronics
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
L6498DTR
L6498DTR
STMicroelectronics
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
L6498L
L6498L
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LD
L6498LD
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LDTR
L6498LDTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LTR
L6498LTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6491DTR Description
Overview of STMicroelectronics L6491DTR

The STMicroelectronics L6491DTR is a high-performance, dual-channel gate driver designed for driving power MOSFETs and IGBTs in various applications, including power supplies, motor drives, and industrial automation. This device is particularly well-suited for half-bridge and full-bridge configurations, providing efficient control of power devices while ensuring reliable operation in demanding environments.

Key Specifications

- Input Voltage Range: 10 V to 20 V
- Output Voltage Range: Up to 20 V
- Output Current: 1.5 A (source), 2 A (sink)
- Propagation Delay: 30 ns (typical)
- Rise Time: 20 ns (typical)
- Fall Time: 20 ns (typical)
- Dead Time Control: Adjustable
- Thermal Shutdown: Yes
- Package Type: SO-16
- Operating Temperature Range: -40°C to +125°C

Performance Features

The L6491DTR is designed to provide high-speed switching capabilities, making it ideal for applications that require rapid turn-on and turn-off of power devices. With a typical propagation delay of 30 ns, the driver ensures minimal latency in switching operations, which is crucial for maintaining efficiency in power conversion applications. The rise and fall times of 20 ns each contribute to the overall performance, allowing for fast transitions that reduce switching losses.

Output Current Capability

The L6491DTR features robust output current capabilities, with a sourcing current of 1.5 A and a sinking current of 2 A. This allows the driver to effectively control high-power MOSFETs and IGBTs, ensuring that they operate efficiently under varying load conditions. The high output current capability is particularly beneficial in applications where rapid switching is required, such as in motor control and power supply circuits.

Dead Time Control

One of the key features of the L6491DTR is its adjustable dead time control. This feature allows designers to optimize the timing between the switching of the high-side and low-side devices in a half-bridge configuration, preventing shoot-through conditions that can lead to device failure. By adjusting the dead time, engineers can enhance the reliability and efficiency of their designs.

Thermal Management

The L6491DTR includes built-in thermal shutdown protection, which safeguards the device from overheating during operation. This feature is essential for maintaining reliability in high-temperature environments, ensuring that the driver can operate safely without risking damage to itself or the connected power devices.

Package and Mounting

The device is housed in a SO-16 package, which provides a compact footprint suitable for space-constrained applications. The SO-16 package also facilitates easy mounting on PCBs, making it a convenient choice for designers looking to integrate the driver into their systems.

Applications

The STMicroelectronics L6491DTR is suitable for a wide range of applications, including:
- Power supply circuits (e.g., switch-mode power supplies)
- Motor drives (e.g., brushless DC motors, stepper motors)
- Industrial automation systems
- Renewable energy systems (e.g., solar inverters)
- Uninterruptible power supplies (UPS)

Conclusion

The STMicroelectronics L6491DTR dual-channel gate driver is a versatile and efficient solution for driving power MOSFETs and IGBTs in various applications. With its high-speed switching capabilities, robust output current, and adjustable dead time control, it is well-suited for demanding environments where reliability and performance are critical. The combination of these features makes the L6491DTR an excellent choice for engineers looking to implement efficient power control solutions in their designs.
L6491DTR Compare Parts
  • L6491DTR vs L6498LDTR
  • L6491DTR vs L6498LD
  • L6491DTR vs L6498L
  • L6491DTR vs L6498DTR
  • L6491DTR vs L6498D
  • L6491DTR vs L6494LTR
  • L6491DTR vs L6494LDTR
  • L6491DTR vs L6494LD
  • L6491DTR vs L6494L
  • L6491DTR vs L6491D
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.