☰
L6498DTR
L6498DTR
Active
Description:  IC GATE DRVR HI-SIDE/LO-SIDE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6498DTR Datasheet
History Price: $2.67000
In Stock: 36040
L6498DTR Specification
Specification
Part No
L6498DTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
Logic Voltage - VIL, VIH
1.45V, 2V
Current - Peak Output (Source, Sink)
2A, 2.5A
Input Type
CMOS/TTL
High Side Voltage - Max (Bootstrap)
500 V
Rise / Fall Time (Typ)
25ns, 25ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
L6498DTR PDF Datasheet
L6498DTR Related Parts
L6491D
L6491D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6491DTR
L6491DTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494L
L6494L
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LD
L6494LD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LDTR
L6494LDTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LTR
L6494LTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6498D
L6498D
STMicroelectronics
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
L6498L
L6498L
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LD
L6498LD
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LDTR
L6498LDTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LTR
L6498LTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498DTR Description
The STMicroelectronics L6498DTR is a high-performance, high-voltage gate driver designed for driving N-channel MOSFETs and IGBTs in various applications, including power converters, motor drives, and industrial systems. This device is particularly well-suited for half-bridge and full-bridge configurations, making it a versatile choice for engineers looking to optimize their power management solutions.

## Key Features

1. High Voltage Capability: The L6498DTR can operate with a supply voltage of up to 600V, making it suitable for high-voltage applications such as industrial power supplies, motor control systems, and renewable energy systems.

2. High-Speed Operation: The driver is capable of delivering fast rise and fall times, which are essential for minimizing switching losses and improving overall efficiency in power conversion applications.

3. Bootstrap Operation: The L6498DTR supports bootstrap operation, allowing it to effectively drive high-side MOSFETs. This feature is crucial for half-bridge configurations where the high-side switch needs to be driven above the source voltage.

4. Integrated Level Shifter: The device includes an integrated level shifter, simplifying the design and reducing the number of external components required.

5. Under-Voltage Lockout (UVLO): The L6498DTR features an under-voltage lockout function that prevents the driver from operating when the supply voltage is below a certain threshold, protecting the MOSFETs from potentially damaging conditions.

6. Thermal Protection: The driver includes thermal shutdown features to protect against overheating, ensuring reliable operation in demanding environments.

7. Output Current Capability: The L6498DTR can provide a peak output current of up to 2A, allowing it to drive large gate capacitances effectively.

8. Dead Time Control: The device features adjustable dead time control, which is essential for preventing shoot-through conditions in half-bridge configurations.

9. Low Supply Current: The L6498DTR is designed to operate with low supply current, which is beneficial for energy-efficient designs.

10. Integrated Bootstrap Diode: The L6498DTR includes an integrated bootstrap diode, which simplifies the circuit design and reduces the number of external components needed.

## Specifications

- Supply Voltage (VCC): 10V to 20V
- High-Side Supply Voltage (VB): Up to 600V
- Output Current (IO): ±2A (peak)
- Rise Time (tr): Typically 20 ns
- Fall Time (tf): Typically 20 ns
- Propagation Delay (td): Typically 50 ns
- Under-Voltage Lockout (UVLO): 8V (typical turn-on threshold)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a variety of packages, including SOIC-8, facilitating easy integration into different designs.

## Applications

The L6498DTR is widely used in various applications, including:

- DC-DC Converters: For efficient power conversion in renewable energy systems, such as solar inverters and battery management systems.
- Motor Drives: In industrial automation, robotics, and electric vehicles, where precise control of motor speed and torque is required.
- Power Supplies: In switch-mode power supplies (SMPS) for consumer electronics, telecommunications, and industrial equipment.
- Lighting Control: For driving LED drivers and other lighting applications, ensuring efficient and reliable operation.

## Conclusion

The STMicroelectronics L6498DTR is a robust and versatile gate driver that meets the demands of modern power electronics applications. With its high voltage capability, fast switching performance, and integrated protection features, it provides engineers with a reliable solution for driving power devices in a variety of configurations. Its wide range of applications and specifications make it an excellent choice for both new designs and upgrades to existing systems. The L6498DTR stands out as a key component in the development of efficient and reliable power management solutions across various industries.
L6498DTR Compare Parts
  • L6498DTR vs L6498LDTR
  • L6498DTR vs L6498LD
  • L6498DTR vs L6498L
  • L6498DTR vs L6498D
  • L6498DTR vs L6494LTR
  • L6498DTR vs L6494LDTR
  • L6498DTR vs L6494LD
  • L6498DTR vs L6494L
  • L6498DTR vs L6491DTR
  • L6498DTR vs L6491D
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.