☰
L6494LDTR
L6494LDTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   L6494LDTR Datasheet
History Price: $2.78000
In Stock: 32080
L6494LDTR Specification
Specification
Part No
L6494LDTR
Category
PMIC - Gate Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Synchronous
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
10V ~ 20V
Logic Voltage - VIL, VIH
1.45V, 2V
Current - Peak Output (Source, Sink)
2A, 2.5A
Input Type
CMOS/TTL
High Side Voltage - Max (Bootstrap)
500 V
Rise / Fall Time (Typ)
25ns, 25ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
L6494LDTR PDF Datasheet
L6494LDTR Related Parts
L6491D
L6491D
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6491DTR
L6491DTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494L
L6494L
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LD
L6494LD
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6494LTR
L6494LTR
STMicroelectronics
IC GATE DRVR HALF-BRIDGE 14SO
L6498D
L6498D
STMicroelectronics
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
L6498DTR
L6498DTR
STMicroelectronics
IC GATE DRVR HI-SIDE/LO-SIDE 8SO
L6498L
L6498L
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LD
L6498LD
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LDTR
L6498LDTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6498LTR
L6498LTR
STMicroelectronics
IC GATE DRV HI-SIDE/LO-SIDE 14SO
L6494LDTR Compare Parts
  • L6494LDTR vs L6498LDTR
  • L6494LDTR vs L6498LD
  • L6494LDTR vs L6498L
  • L6494LDTR vs L6498DTR
  • L6494LDTR vs L6498D
  • L6494LDTR vs L6494LTR
  • L6494LDTR vs L6494LD
  • L6494LDTR vs L6494L
  • L6494LDTR vs L6491DTR
  • L6494LDTR vs L6491D
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.