☰
L6565D
L6565D
Active
Description:  IC OFFLINE SWITCH FLYBACK 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6565D Datasheet
History Price: $1.24000
In Stock: 47680
L6565D Specification
Specification
Part No
L6565D
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
10.3V ~ 18V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
L6565D PDF Datasheet
L6565D Related Parts
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6565D Description
Introduction to STMicroelectronics L6565D

The L6565D is a highly integrated primary-side controller designed for offline switch-mode power supplies (SMPS). This device is primarily used in low to medium power applications, such as adapters, chargers, and LED drivers. The L6565D incorporates several advanced features that enhance efficiency, reduce component count, and improve overall system reliability.

Key Specifications

- Input Voltage Range (VIN): The L6565D operates with an input voltage range from 85V to 265V AC, making it suitable for universal input applications.

- Output Voltage Regulation: The device provides a regulated output voltage through primary-side sensing techniques, eliminating the need for an opto-coupler in many designs.

- Switching Frequency: The L6565D operates at a fixed frequency of 65 kHz, which helps maintain consistent performance and simplifies the design of external components such as transformers and filters.

- Maximum Output Power: The controller can deliver up to 20W of output power in typical applications, making it ideal for compact power supplies.

- Standby Power Consumption: With a low standby power consumption of less than 75 mW at 230V AC input, the L6565D is well-suited for energy-efficient designs compliant with modern energy standards.

- Temperature Range: The operating temperature range for the L6565D is from -40°C to +125°C, ensuring reliable performance under various environmental conditions.

Functional Description

The L6565D employs a primary-side control method that allows for accurate regulation of output voltage without requiring feedback from the secondary side. This feature significantly simplifies the design and reduces costs by eliminating components like opto-isolators and secondary feedback circuits.

The device includes several key functionalities:

- Built-in Soft Start: This feature helps limit inrush current during startup, improving reliability and reducing stress on components.

- Overvoltage Protection (OVP): In case of abnormal conditions leading to excessive output voltage, the L6565D automatically reduces the switching frequency or turns off the switching transistor to protect against damage.

- Overcurrent Protection (OCP): The controller includes mechanisms to detect overcurrent conditions and limit output current to prevent overheating and damage.

- Thermal Shutdown (TSD): If the internal temperature exceeds safe operating limits, the device will shut down to prevent thermal runaway and potential failure.

Applications

The L6565D is suitable for a wide range of applications including:

- AC/DC Adapters: Ideal for powering consumer electronics such as laptops, smartphones, and tablets.

- LED Drivers: Can be used in LED lighting solutions where efficient power conversion is critical.

- Telecommunication Equipment: Suitable for powering devices that require stable voltage regulation with minimal component count.

- Home Appliances: Used in various home appliances that require reliable power supply solutions.

Package Information

The L6565D is available in a compact SO8 package. This small footprint allows for easy integration into space-constrained designs while providing sufficient thermal dissipation characteristics necessary for reliable operation in high-temperature environments.

Conclusion

The STMicroelectronics L6565D stands out as an efficient and versatile primary-side controller for offline switch-mode power supplies. Its combination of advanced features such as primary-side regulation, low standby consumption, and robust protection mechanisms makes it an excellent choice for various applications requiring reliable power delivery. With its compact design and ease of integration, the L6565D meets the demands of modern electronic systems while adhering to energy efficiency standards.
L6565D Compare Parts
  • L6565D vs L6598D
  • L6565D vs L6598BDTR
  • L6565D vs L6598
  • L6565D vs L6591TR
  • L6565D vs L6591
  • L6565D vs L6590N
  • L6565D vs L6590ED013TR
  • L6565D vs L6590ED
  • L6565D vs L6590D013TR
  • L6565D vs L6590D
  • L6565D vs L6590AN
  • L6565D vs L6566BTR
  • L6565D vs L6566BHTR
  • L6565D vs L6566BH
  • L6565D vs L6566B
  • L6565D vs L6566ATR
  • L6565D vs L6566A
  • L6565D vs L6565N
  • L6565D vs L6565DTR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered