☰
L6565N
L6565N
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   L6565N Datasheet
History Price: $1.25000
In Stock: 7360
L6565N Specification
Specification
Part No
L6565N
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
No
Voltage - Breakdown
-
Topology
Flyback
Voltage - Start Up
13.5 V
Voltage - Supply (Vcc/Vdd)
10.3V ~ 18V
Duty Cycle
-
Frequency - Switching
-
Power (Watts)
-
Fault Protection
Current Limiting
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
L6565N PDF Datasheet
L6565N Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590D013TR
L6590D013TR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6565N Compare Parts
  • L6565N vs L6598D
  • L6565N vs L6598BDTR
  • L6565N vs L6598
  • L6565N vs L6591TR
  • L6565N vs L6591
  • L6565N vs L6590N
  • L6565N vs L6590ED013TR
  • L6565N vs L6590ED
  • L6565N vs L6590D013TR
  • L6565N vs L6590D
  • L6565N vs L6590AN
  • L6565N vs L6566BTR
  • L6565N vs L6566BHTR
  • L6565N vs L6566BH
  • L6565N vs L6566B
  • L6565N vs L6566ATR
  • L6565N vs L6566A
  • L6565N vs L6565DTR
  • L6565N vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!