☰
L6590D013TR
L6590D013TR
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   L6590D013TR Datasheet
History Price: Obsolete
In Stock: 1480
L6590D013TR Specification
Specification
Part No
L6590D013TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
14.5 V
Voltage - Supply (Vcc/Vdd)
6.5V ~ 18V
Duty Cycle
70%
Frequency - Switching
65kHz
Power (Watts)
15 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
L6590D013TR PDF Datasheet
L6590D013TR Related Parts
L6565D
L6565D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565DTR
L6565DTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8SO
L6565N
L6565N
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6566A
L6566A
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566ATR
L6566ATR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566B
L6566B
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BH
L6566BH
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BHTR
L6566BHTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6566BTR
L6566BTR
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590AN
L6590AN
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 8DIP
L6590D
L6590D
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
L6590ED
L6590ED
STMicroelectronics
IC OFFLINE SW FLYBACK 8MINIDIP
L6590D013TR Compare Parts
  • L6590D013TR vs L6598D
  • L6590D013TR vs L6598BDTR
  • L6590D013TR vs L6598
  • L6590D013TR vs L6591TR
  • L6590D013TR vs L6591
  • L6590D013TR vs L6590N
  • L6590D013TR vs L6590ED013TR
  • L6590D013TR vs L6590ED
  • L6590D013TR vs L6590D
  • L6590D013TR vs L6590AN
  • L6590D013TR vs L6566BTR
  • L6590D013TR vs L6566BHTR
  • L6590D013TR vs L6566BH
  • L6590D013TR vs L6566B
  • L6590D013TR vs L6566ATR
  • L6590D013TR vs L6566A
  • L6590D013TR vs L6565N
  • L6590D013TR vs L6565DTR
  • L6590D013TR vs L6565D
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!