☰
L78M12CV
L78M12CV
Active
Description:  IC REG LINEAR 12V 500MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L78M12CV Datasheet
History Price: $0.84000
In Stock: 17220
L78M12CV Specification
Specification
Part No
L78M12CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
500mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
55dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L78M12CV PDF Datasheet
L78M12CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78M12CV Description
Overview of STMicroelectronics L78M12CV

The L78M12CV is a versatile, linear voltage regulator designed to provide a stable output voltage of 12V with a current output capability up to 500mA. This device falls under the L78 series of voltage regulators, known for their reliability and simplicity in various applications. The L78M12CV is particularly suitable for use in consumer electronics, automotive applications, and any system requiring a consistent power source.

Key Specifications

Below are the essential specifications of the L78M12CV:

| Specification | Value |
|-----------------------------|--------------------------|
| Output Voltage | 12V |
| Maximum Output Current | 500mA |
| Input Voltage Range | 14V to 35V |
| Dropout Voltage | 2V at 500mA |
| Total Dissipation Power (TDP)| 1.0W |
| Line Regulation | 0.1% (typical) |
| Load Regulation | 1.0% (typical) |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | TO-220, DPAK, and others |
| Thermal Resistance (junction to case) | 50°C/W |

Input Voltage Range

The L78M12CV accepts a wide input voltage range from 14V to 35V. This allows it to function adequately even when subjected to significant fluctuations in input voltage, making it ideal for automotive and battery-powered applications. The dropout voltage is notable, sitting at around 2V when sourcing the maximum current of 500mA. This means that for the regulator to maintain a proper output voltage, the input must remain at least 2V above the output voltage under load conditions.

Thermal Performance

Heat dissipation is a crucial element in voltage regulator performance. The L78M12CV has a maximum power dissipation of 1.0W under typical conditions. Given its thermal resistance of 50°C/W from junction to case, careful consideration of the thermal management is necessary. Adequate heat sinking may be required in applications approaching maximum output to avoid overheating, especially in compact designs.

Output Characteristics

The output of the L78M12CV is designed to deliver a stable 12V with minimal ripple. The load regulation is 1.0% typical, ensuring that voltage output remains stable even with varying load conditions. The line regulation at 0.1% typical indicates excellent performance in maintaining a steady output voltage with fluctuations in the input voltage.

Applications

The versatility of the L78M12CV allows it to be used in a wide array of applications, including:

1. Power Supply Circuits: Serves as a primary regulator in power supply boards, especially where a steady 12V is required.
2. Automotive Electronics: Ideal for powering various automotive electronic devices due to its ability to handle variations in input voltage.
3. Consumer Electronics: Utilized in devices requiring regulated output, such as audio equipment, TVs, and other household appliances.
4. Microcontroller Power Supplies: Suitable for powering microcontrollers and sensor networks within 12V regulated environments.

Design Considerations

When designing circuits with the L78M12CV, some important considerations include:

- Input and Output Capacitors: To enhance stability and transient response, it is recommended to include input and output capacitors. Typically, a 0.33µF capacitor is recommended at the input, and a 0.1µF capacitor at the output.
- Thermal Management: Adequate power dissipation measures, such as heat sinks or thermal pads, should be considered, particularly in high-load applications.
- Protection Features: The L78M12CV includes built-in thermal overload protection, which contributes to the reliability of the device during adverse operating conditions.

Conclusion

The L78M12CV by STMicroelectronics is a robust and efficient linear voltage regulator. With its user-friendly design and comprehensive specifications, it proves to be an essential component in numerous electrical and electronic systems. Its application range is extensive, making it a valuable asset for professionals and hobbyists alike.
L78M12CV Compare Parts
  • L78M12CV vs L78S75CV
  • L78M12CV vs L78S24CV
  • L78M12CV vs L78S18CV
  • L78M12CV vs L78S15CV-DG
  • L78M12CV vs L78S15CV
  • L78M12CV vs L78S12CV-DG
  • L78M12CV vs L78S12CV
  • L78M12CV vs L78S12CT
  • L78M12CV vs L78S10CV-DG
  • L78M12CV vs L78S10CV
  • L78M12CV vs L78S09CV-DG
  • L78M12CV vs L78S09CV
  • L78M12CV vs L78S05CV-DG
  • L78M12CV vs L78S05CV
  • L78M12CV vs L78MS05JSMP-AN-DLM-E
  • L78M12CV vs L78MR05R-E
  • L78M12CV vs L78MR05-FA-E
  • L78M12CV vs L78MR05-E
  • L78M12CV vs L78M24CV-DG
  • L78M12CV vs L78M24CV
  • L78M12CV vs L78M24CDT-TR
  • L78M12CV vs L78M24CDT
  • L78M12CV vs L78M24ACDT-TR
  • L78M12CV vs L78M24ABV
  • L78M12CV vs L78M24ABDT-TR
  • L78M12CV vs L78M18ABDT
  • L78M12CV vs L78M15CV-DG
  • L78M12CV vs L78M15CV
  • L78M12CV vs L78M15CDT-TR
  • L78M12CV vs L78M15ACDT
  • L78M12CV vs L78M15ABV-DG
  • L78M12CV vs L78M15ABV
  • L78M12CV vs L78M15ABDT-TR
  • L78M12CV vs L78M12CV-DG
  • L78M12CV vs L78M12CDT-TR
  • L78M12CV vs L78M12CDT-1
  • L78M12CV vs L78M12ACDT-TR
  • L78M12CV vs L78M12ABV
  • L78M12CV vs L78M12ABDT-TR
  • L78M12CV vs L78M10CV
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.