☰
L78S05CV
L78S05CV
Active
Description:  IC REG LINEAR 5V 2A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L78S05CV Datasheet
History Price: $1.13000
In Stock: 29860
L78S05CV Specification
Specification
Part No
L78S05CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
2A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
54dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L78S05CV PDF Datasheet
L78S05CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78S05CV Description
The STMicroelectronics L78S05CV is a linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 2A. This device is part of the L78xx series of voltage regulators, which are widely used in various electronic applications due to their reliability and ease of use. The L78S05CV is particularly suitable for powering microcontrollers, sensors, and other electronic components that require a consistent and regulated voltage supply. Below is a detailed introduction to the L78S05CV, including its specifications, features, and typical applications.

## Overview

The L78S05CV is a fixed linear voltage regulator that operates with a wide input voltage range and provides a stable output voltage of 5V. It is designed to deliver high performance in terms of voltage regulation, load stability, and thermal protection. The device is ideal for applications where a reliable power supply is essential, and it can be used in both consumer and industrial electronics.

## Key Specifications

1. Output Voltage: The L78S05CV provides a fixed output voltage of 5V, making it suitable for a variety of digital circuits and devices.

2. Output Current: The regulator can supply a maximum output current of 2A, which is sufficient for many applications requiring moderate power levels.

3. Input Voltage Range: The device operates with an input voltage range of 7V to 35V. This wide range allows it to be used with various power supply configurations.

4. Dropout Voltage: The typical dropout voltage for the L78S05CV is around 2V at full load (2A). This means that the input voltage must be at least 7V to maintain a stable 5V output under load conditions.

5. Line Regulation: The line regulation is typically 0.01%/V, indicating that the output voltage remains stable with variations in the input voltage.

6. Load Regulation: The load regulation is typically 0.1% for a load current change from 0 to 2A, ensuring that the output voltage remains stable even with varying load conditions.

7. Thermal Protection: The L78S05CV includes thermal shutdown protection, which disables the output if the junction temperature exceeds a certain threshold, preventing damage to the device.

8. Short-Circuit Protection: The device features short-circuit protection, which limits the output current to prevent damage in case of a short circuit at the output.

9. Package Type: The L78S05CV is available in a TO-220 package, which is suitable for through-hole mounting and provides good thermal dissipation characteristics.

## Features

- Easy to Use: The L78S05CV requires only a few external components (input and output capacitors) for stable operation, making it easy to integrate into various designs.

- High Efficiency: While linear regulators are not as efficient as switching regulators, the L78S05CV provides a good balance of efficiency and simplicity for applications where the input-output voltage difference is not excessively high.

- Wide Application Range: The device is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

- Robust Performance: With built-in protection features and a wide input voltage range, the L78S05CV is designed to operate reliably in various conditions.

## Applications

The L78S05CV is commonly used in a variety of applications, including:

- Power Supplies: It is widely used in linear power supply circuits to provide a stable 5V output for various electronic devices.

- Embedded Systems: The regulator is ideal for powering microcontrollers and other embedded systems that require a stable voltage supply.

- Consumer Electronics: The L78S05CV can be found in consumer electronics such as audio equipment, gaming consoles, and home appliances.

- Industrial Equipment: The device is suitable for use in industrial control systems, sensors, and other equipment requiring reliable voltage regulation.

- Battery-Powered Devices: The L78S05CV can be used in battery-powered applications where a stable 5V output is needed, provided that the input voltage is within the specified range.

## Conclusion

The STMicroelectronics L78S05CV is a versatile and reliable linear voltage regulator that provides a stable 5V output with a maximum current of 2A. Its wide input voltage range, built-in protection features, and ease of use make it an excellent choice for a variety of applications, from consumer electronics to industrial systems. Whether used in power supplies, embedded systems, or battery-powered devices, the L78S05CV continues to be a trusted component in the electronics industry, providing essential voltage regulation for modern electronic designs.
L78S05CV Compare Parts
  • L78S05CV vs L78S75CV
  • L78S05CV vs L78S24CV
  • L78S05CV vs L78S18CV
  • L78S05CV vs L78S15CV-DG
  • L78S05CV vs L78S15CV
  • L78S05CV vs L78S12CV-DG
  • L78S05CV vs L78S12CV
  • L78S05CV vs L78S12CT
  • L78S05CV vs L78S10CV-DG
  • L78S05CV vs L78S10CV
  • L78S05CV vs L78S09CV-DG
  • L78S05CV vs L78S09CV
  • L78S05CV vs L78S05CV-DG
  • L78S05CV vs L78MS05JSMP-AN-DLM-E
  • L78S05CV vs L78MR05R-E
  • L78S05CV vs L78MR05-FA-E
  • L78S05CV vs L78MR05-E
  • L78S05CV vs L78M24CV-DG
  • L78S05CV vs L78M24CV
  • L78S05CV vs L78M24CDT-TR
  • L78S05CV vs L78M24CDT
  • L78S05CV vs L78M24ACDT-TR
  • L78S05CV vs L78M24ABV
  • L78S05CV vs L78M24ABDT-TR
  • L78S05CV vs L78M18ABDT
  • L78S05CV vs L78M15CV-DG
  • L78S05CV vs L78M15CV
  • L78S05CV vs L78M15CDT-TR
  • L78S05CV vs L78M15ACDT
  • L78S05CV vs L78M15ABV-DG
  • L78S05CV vs L78M15ABV
  • L78S05CV vs L78M15ABDT-TR
  • L78S05CV vs L78M12CV-DG
  • L78S05CV vs L78M12CV
  • L78S05CV vs L78M12CDT-TR
  • L78S05CV vs L78M12CDT-1
  • L78S05CV vs L78M12ACDT-TR
  • L78S05CV vs L78M12ABV
  • L78S05CV vs L78M12ABDT-TR
  • L78S05CV vs L78M10CV
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.