☰
L78S09CV
L78S09CV
Active
Description:  IC REG LINEAR 9V 2A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L78S09CV Datasheet
History Price: $1.12000
In Stock: 38920
L78S09CV Specification
Specification
Part No
L78S09CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
2A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
47dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L78S09CV PDF Datasheet
L78S09CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78S09CV Description
Introduction to STMicroelectronics L78S09CV

The STMicroelectronics L78S09CV is a linear voltage regulator designed to provide a stable output voltage of 9V with a maximum output current of 1.5A. This device is part of the L78 series of voltage regulators, which are widely used in various electronic applications due to their reliability, ease of use, and robust performance. The L78S09CV is particularly suitable for powering microcontrollers, sensors, and other electronic components that require a consistent voltage supply.

Key Specifications

- Output Voltage: 9V ± 5% (typical)
- Input Voltage Range: 14V to 30V
- Maximum Output Current: 1.5A
- Dropout Voltage: 2V (typical at 1.5A)
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.5% (typical)
- Temperature Range: -40°C to +125°C
- Thermal Protection: Yes
- Short-Circuit Protection: Yes
- Package Type: TO-220

Functional Overview

The L78S09CV is designed to deliver a stable output voltage while providing several protective features that enhance its reliability in various applications:

1. Linear Regulation: The L78S09CV operates as a linear voltage regulator, which means it provides a smooth and stable output voltage with minimal ripple. This is essential for sensitive electronic components that require a clean power supply.

2. Thermal and Short-Circuit Protection: The device includes built-in thermal protection, which prevents overheating by shutting down the regulator if the junction temperature exceeds safe limits. Additionally, short-circuit protection ensures that the device can withstand overload conditions without damage.

3. Ease of Use: The L78S09CV is designed for straightforward implementation in circuit designs. It requires only a few external components, such as input and output capacitors, to function effectively, making it user-friendly for engineers and designers.

4. High Efficiency: While linear regulators are generally less efficient than switching regulators, the L78S09CV is optimized for low power dissipation, especially when the input voltage is close to the output voltage.

Applications

The L78S09CV is versatile and can be used in a variety of applications, including:

- Power Supply for Microcontrollers: It provides a stable 9V supply for microcontrollers and other digital devices, ensuring reliable operation.
- Sensor Power Supply: The regulator can be used to power sensors that require a consistent voltage for accurate readings.
- Consumer Electronics: It is suitable for various consumer electronic devices, including audio equipment, home appliances, and more.
- Industrial Applications: The L78S09CV can be employed in industrial control systems where stable voltage is critical for performance.

Advantages

- Robust Performance: With a maximum output current of 1.5A, the L78S09CV can handle a wide range of load conditions, making it suitable for various applications.
- Wide Input Voltage Range: The ability to accept input voltages from 14V to 30V provides flexibility in design, accommodating different power supply configurations.
- High Reliability: The built-in protection features enhance the reliability of the device, ensuring long-term performance in demanding environments.

Conclusion

The STMicroelectronics L78S09CV is a reliable and efficient linear voltage regulator that provides a stable 9V output with a maximum current of 1.5A. Its combination of ease of use, robust performance, and protective features makes it an excellent choice for a wide range of applications, from consumer electronics to industrial systems. Whether powering microcontrollers, sensors, or other electronic devices, the L78S09CV delivers consistent and dependable performance in a compact package.
L78S09CV Compare Parts
  • L78S09CV vs L78S75CV
  • L78S09CV vs L78S24CV
  • L78S09CV vs L78S18CV
  • L78S09CV vs L78S15CV-DG
  • L78S09CV vs L78S15CV
  • L78S09CV vs L78S12CV-DG
  • L78S09CV vs L78S12CV
  • L78S09CV vs L78S12CT
  • L78S09CV vs L78S10CV-DG
  • L78S09CV vs L78S10CV
  • L78S09CV vs L78S09CV-DG
  • L78S09CV vs L78S05CV-DG
  • L78S09CV vs L78S05CV
  • L78S09CV vs L78MS05JSMP-AN-DLM-E
  • L78S09CV vs L78MR05R-E
  • L78S09CV vs L78MR05-FA-E
  • L78S09CV vs L78MR05-E
  • L78S09CV vs L78M24CV-DG
  • L78S09CV vs L78M24CV
  • L78S09CV vs L78M24CDT-TR
  • L78S09CV vs L78M24CDT
  • L78S09CV vs L78M24ACDT-TR
  • L78S09CV vs L78M24ABV
  • L78S09CV vs L78M24ABDT-TR
  • L78S09CV vs L78M18ABDT
  • L78S09CV vs L78M15CV-DG
  • L78S09CV vs L78M15CV
  • L78S09CV vs L78M15CDT-TR
  • L78S09CV vs L78M15ACDT
  • L78S09CV vs L78M15ABV-DG
  • L78S09CV vs L78M15ABV
  • L78S09CV vs L78M15ABDT-TR
  • L78S09CV vs L78M12CV-DG
  • L78S09CV vs L78M12CV
  • L78S09CV vs L78M12CDT-TR
  • L78S09CV vs L78M12CDT-1
  • L78S09CV vs L78M12ACDT-TR
  • L78S09CV vs L78M12ABV
  • L78S09CV vs L78M12ABDT-TR
  • L78S09CV vs L78M10CV
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.