☰
L78S75CV
L78S75CV
Active
Description:  IC REG LINEAR 7.5V 2A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L78S75CV Datasheet
History Price: $1.26000
In Stock: 35680
L78S75CV Specification
Specification
Part No
L78S75CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
35V
Voltage - Output (Min/Fixed)
7.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
2A
Current - Quiescent (Iq)
8 mA
Current - Supply (Max)
-
PSRR
48dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L78S75CV PDF Datasheet
L78S75CV Related Parts
L7805ABD2T
L7805ABD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABD2T-TR
L7805ABD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ABP
L7805ABP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ABV
L7805ABV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ABV-DG
L7805ABV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805AC-D2TR
L7805AC-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T
L7805ACD2T
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACD2T-TR
L7805ACD2T-TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L7805ACP
L7805ACP
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220FP
L7805ACV
L7805ACV
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220AB
L7805ACV-DG
L7805ACV-DG
STMicroelectronics
IC REG LINEAR 5V 1.5A TO220
L7805C-D2TR
L7805C-D2TR
STMicroelectronics
IC REG LINEAR 5V 1.5A D2PAK
L78S75CV Description
Overview of STMicroelectronics L78S75CV

The L78S75CV is a voltage regulator from STMicroelectronics, designed to provide a stable output voltage for various electronic applications. It is part of the L78 series of linear voltage regulators, which are known for their reliability and efficiency in power management. The L78S75CV specifically outputs a fixed voltage of 75V, making it suitable for high-voltage applications.

Key Specifications

- Output Voltage: 75V
- Input Voltage Range: 80V to 100V
- Output Current: Up to 1.5A
- Dropout Voltage: Typically 2V at full load
- Temperature Range: -40°C to +125°C
- Package Type: TO-220
- Protection Features: Short-circuit protection, thermal overload protection, and safe operating area protection.

Electrical Characteristics

The L78S75CV is characterized by several important electrical parameters:

- Line Regulation: Typically 0.1%/V, ensuring minimal variation in output voltage with changes in input voltage.
- Load Regulation: Typically 0.5% for a load change from 0 to 1.5A, which indicates good performance under varying load conditions.
- Ripple Rejection: Greater than 60dB, providing a clean output voltage with minimal noise.
- Efficiency: The efficiency of the L78S75CV can vary based on load conditions but is generally high for linear regulators.

Thermal Performance

The thermal performance of the L78S75CV is crucial for its operation in high-voltage environments. The device features:

- Thermal Resistance: Junction-to-case thermal resistance is typically around 5°C/W, allowing for effective heat dissipation.
- Maximum Junction Temperature: The maximum junction temperature is rated at 150°C, which provides a safe operating limit for the device.

Applications

The L78S75CV is suitable for a wide range of applications, including:

- Industrial Equipment: Used in control systems and automation equipment where stable high voltage is required.
- Telecommunications: Ideal for powering communication devices that require a reliable voltage source.
- Consumer Electronics: Can be used in high-voltage consumer products that need regulated power supply.

Conclusion

The STMicroelectronics L78S75CV is a robust and reliable voltage regulator that meets the demands of high-voltage applications. With its impressive specifications, including a fixed output voltage of 75V and a maximum output current of 1.5A, it is well-suited for various industrial and consumer applications. Its built-in protection features and excellent thermal performance further enhance its usability in challenging environments.
L78S75CV Compare Parts
  • L78S75CV vs L78S24CV
  • L78S75CV vs L78S18CV
  • L78S75CV vs L78S15CV-DG
  • L78S75CV vs L78S15CV
  • L78S75CV vs L78S12CV-DG
  • L78S75CV vs L78S12CV
  • L78S75CV vs L78S12CT
  • L78S75CV vs L78S10CV-DG
  • L78S75CV vs L78S10CV
  • L78S75CV vs L78S09CV-DG
  • L78S75CV vs L78S09CV
  • L78S75CV vs L78S05CV-DG
  • L78S75CV vs L78S05CV
  • L78S75CV vs L78MS05JSMP-AN-DLM-E
  • L78S75CV vs L78MR05R-E
  • L78S75CV vs L78MR05-FA-E
  • L78S75CV vs L78MR05-E
  • L78S75CV vs L78M24CV-DG
  • L78S75CV vs L78M24CV
  • L78S75CV vs L78M24CDT-TR
  • L78S75CV vs L78M24CDT
  • L78S75CV vs L78M24ACDT-TR
  • L78S75CV vs L78M24ABV
  • L78S75CV vs L78M24ABDT-TR
  • L78S75CV vs L78M18ABDT
  • L78S75CV vs L78M15CV-DG
  • L78S75CV vs L78M15CV
  • L78S75CV vs L78M15CDT-TR
  • L78S75CV vs L78M15ACDT
  • L78S75CV vs L78M15ABV-DG
  • L78S75CV vs L78M15ABV
  • L78S75CV vs L78M15ABDT-TR
  • L78S75CV vs L78M12CV-DG
  • L78S75CV vs L78M12CV
  • L78S75CV vs L78M12CDT-TR
  • L78S75CV vs L78M12CDT-1
  • L78S75CV vs L78M12ACDT-TR
  • L78S75CV vs L78M12ABV
  • L78S75CV vs L78M12ABDT-TR
  • L78S75CV vs L78M10CV
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.