☰
L7912CD2T-TR
L7912CD2T-TR
Active
Description:  IC REG LINEAR -12V 1.5A D2PAK
Manufacturer:  STMicroelectronics
History Price: $1.21000
In Stock: 41200
L7912CD2T-TR Specification
Specification
Part No
L7912CD2T-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7912CD2T-TR PDF Datasheet
L7912CD2T-TR Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7912CD2T-TR Description
The STMicroelectronics L7912CD2T-TR is a linear voltage regulator designed to provide a stable output voltage of -12V. It is part of the L79 series of voltage regulators, which are known for their reliability and efficiency in various electronic applications. The L7912CD2T-TR is particularly useful in circuits that require a negative voltage supply, making it suitable for a wide range of applications, including audio equipment, operational amplifiers, and other analog circuits.

## Overview

The L7912CD2T-TR is a three-terminal voltage regulator capable of delivering a maximum output current of 1.5A. It is designed to maintain a constant output voltage with minimal dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. The device is available in a DPAK package, which provides a compact footprint and good thermal performance, making it suitable for various circuit designs.

## Key Features

1. Output Voltage: The L7912CD2T-TR provides a fixed output voltage of -12V.
2. Output Current: It can supply up to 1.5A of output current, making it suitable for medium to high-power applications.
3. Low Dropout Voltage: The dropout voltage is typically low, allowing for efficient operation in various conditions.
4. Thermal Protection: The device includes thermal shutdown protection, which prevents damage due to overheating.
5. Short-Circuit Protection: It features short-circuit protection to safeguard the device and the connected load in case of a fault condition.
6. Wide Input Voltage Range: The L7912CD2T-TR can operate with input voltages ranging from -14V to -35V, providing flexibility in various applications.
7. Low Quiescent Current: The quiescent current is low, which is beneficial for power-sensitive applications.
8. Temperature Range: The operating temperature range is from -40°C to +125°C, making it suitable for industrial and automotive applications.

## Electrical Specifications

Here are the detailed electrical specifications for the L7912CD2T-TR:

- Output Voltage: -12V ± 5% (at 25°C)
- Input Voltage Range: -14V to -35V
- Maximum Output Current: 1.5A
- Dropout Voltage:
- Typically 0.5V at 1.5A
- Maximum 1.0V at 1.5A
- Quiescent Current: Typically 5 mA
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.5% (typical)
- Ripple Rejection: 70 dB (typical at 1 kHz)
- Thermal Resistance (junction to ambient): 50°C/W (for DPAK package)

## Applications

The L7912CD2T-TR is suitable for a variety of applications, including:

- Negative voltage power supplies for operational amplifiers
- Audio equipment requiring negative voltage rails
- Analog signal processing circuits
- Industrial control systems
- Communication equipment
- Consumer electronics

## Conclusion

The STMicroelectronics L7912CD2T-TR is a robust and efficient linear voltage regulator that provides a stable -12V output with a maximum current of 1.5A. Its low dropout voltage, thermal protection features, and wide input voltage range make it an excellent choice for various electronic applications requiring negative voltage supplies. Whether used in consumer electronics, industrial systems, or audio equipment, the L7912CD2T-TR is designed to meet the demands of modern electronic designs, ensuring reliable performance and stability.
L7912CD2T-TR Compare Parts
  • L7912CD2T-TR vs L79M05T-TL-E
  • L7912CD2T-TR vs L79M05T-E
  • L7912CD2T-TR vs L79L15ACZ-TR
  • L7912CD2T-TR vs L79L15ACZ-AP
  • L7912CD2T-TR vs L79L15ACZ
  • L7912CD2T-TR vs L79L15ACD13TR
  • L7912CD2T-TR vs L79L15ACD
  • L7912CD2T-TR vs L79L15ABD13TR
  • L7912CD2T-TR vs L79L12ACZ-TR
  • L7912CD2T-TR vs L79L12ACZ-AP
  • L7912CD2T-TR vs L79L12ACZ
  • L7912CD2T-TR vs L79L12ACD13TR
  • L7912CD2T-TR vs L79L12ACD
  • L7912CD2T-TR vs L79L12ABD-R
  • L7912CD2T-TR vs L79L08ACZ-AP
  • L7912CD2T-TR vs L79L08ACZ
  • L7912CD2T-TR vs L79L08ACD13TR
  • L7912CD2T-TR vs L79L08ACD
  • L7912CD2T-TR vs L79L06ACZ
  • L7912CD2T-TR vs L79L06ACD
  • L7912CD2T-TR vs L79L06ABZ
  • L7912CD2T-TR vs L79L05ACZ-TR
  • L7912CD2T-TR vs L79L05ACZ-AP
  • L7912CD2T-TR vs L79L05ACZ
  • L7912CD2T-TR vs L79L05ACD13TR
  • L7912CD2T-TR vs L79L05ACD
  • L7912CD2T-TR vs L79L05ABZ-AP
  • L7912CD2T-TR vs L79L05ABZ
  • L7912CD2T-TR vs L79L05ABD13TR
  • L7912CD2T-TR vs L79L05ABD
  • L7912CD2T-TR vs L7924CV
  • L7912CD2T-TR vs L7924ACV
  • L7912CD2T-TR vs L7920CV
  • L7912CD2T-TR vs L7918CV
  • L7912CD2T-TR vs L7915CV-DG
  • L7912CD2T-TR vs L7915CV
  • L7912CD2T-TR vs L7915CT
  • L7912CD2T-TR vs L7915CP
  • L7912CD2T-TR vs L7915CD2T-TR
  • L7912CD2T-TR vs L7915CD2T
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object