☰
L7915CD2T
L7915CD2T
Obsolete
Description:  IC REG LINEAR -15V 1.5A D2PAK
Manufacturer:  STMicroelectronics
Datasheet:   L7915CD2T Datasheet
History Price: Obsolete
In Stock: 43040
L7915CD2T Specification
Specification
Part No
L7915CD2T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
L7915CD2T PDF Datasheet
L7915CD2T Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7915CD2T Description

The L7915CD2T is a popular adjustable linear voltage regulator from STMicroelectronics, specifically designed for providing stable output voltages in various electronic applications. As part of the L7900 series of voltage regulators, it is commonly used in power supply circuits where a consistent and reliable output voltage is required. This device is especially useful in applications that demand low noise and high stability across different load conditions, making it suitable for both industrial and consumer electronics.

## Key Features

1. Output Voltage:
- The L7915CD2T provides an output voltage of -15V (negative voltage), which is essential for powering components that require negative voltage rails.

2. Input Voltage Range:
- It can accept input voltages up to -30V, allowing for significant headroom between the input and output, which is critical for maintaining regulation under varying load conditions.

3. Current Capability:
- The device provides a maximum output current of 1.5A, making it suitable for a wide range of applications requiring sufficient current without compromising performance.

4. Low Dropout Voltage:
- The L7915CD2T features a low dropout voltage (typically around 0.5V). This is beneficial in scenarios where the input voltage is close to the output voltage, ensuring efficient operation.

5. Thermal Protection:
- The built-in thermal overload protection helps prevent damage by shutting down the regulator if the junction temperature exceeds safe limits, thus enhancing reliability.

6. Short-Circuit Protection:
- The device includes short-circuit protection, which safeguards the circuit from excessive current draw, thereby preventing potential damage to both the regulator and the connected load.

7. Package Type:
- The L7915CD2T is available in a DPAK package, which is suitable for surface mount applications, providing ease of integration into printed circuit boards (PCBs).

8. Operating Temperature Range:
- It operates effectively over a wide temperature range of -40°C to +125°C, making it suitable for harsh environments.

## Specifications

Below are the detailed specifications of the STMicroelectronics L7915CD2T:

| Parameter | Specification |
|-------------------------------------|----------------------------------------|
| Type | Linear Voltage Regulator |
| Output Voltage | -15V |
| Input Voltage Range | -30V (maximum) |
| Output Current | 1.5A |
| Dropout Voltage | 0.5V (typical at 1.5A) |
| Quiescent Current | 5 mA (typical) |
| Line Regulation | 0.01%/V (typical) |
| Load Regulation | 0.05% (typical) |
| Ripple Rejection | 70 dB (typical at 100Hz) |
| Thermal Shutdown | Yes |
| Short-Circuit Protection | Yes |
| Package Type | DPAK |
| Pin Count | 5 |
| Weight | Approximately 0.5 grams |
| Operating Temperature Range | -40°C to +125°C |

## Application Areas

The L7915CD2T is widely utilized in various applications, including:

1. Power Supply Circuits:
- Ideal for creating stable -15V rails in dual power supply systems, often used for operational amplifiers or other analog devices.

2. Instrumentation:
- Commonly found in measurement and instrumentation equipment requiring precise negative voltage levels.

3. Telecommunications:
- Used in telecom equipment for signal processing circuits where a stable negative voltage is necessary.

4. Audio Equipment:
- Employed in audio systems that require negative voltage supplies for driving certain components like op-amps.

5. Industrial Control Systems:
- Suitable for use in control systems where regulated negative voltage is needed for sensor and actuator operations.

## Advantages

- Simplicity of Use: The L7915CD2T requires minimal external components, simplifying the design of power supply circuits.

- Reliability: With built-in thermal and short-circuit protection, it enhances the reliability of the overall system.

- Low Noise: The low ripple and noise characteristics make it suitable for sensitive applications, ensuring high-quality output.

- Wide Compatibility: Its wide input voltage range and robust thermal performance make it compatible with various electronic designs.

## Conclusion

The STMicroelectronics L7915CD2T is a versatile and reliable linear voltage regulator that meets the diverse needs of electronic applications requiring a stable -15V output. With its robust feature set, including thermal and short-circuit protection, low dropout voltage, and wide operating temperature range, it stands out as an excellent choice for designers looking to implement efficient power supply solutions. Its compact DPAK package further facilitates integration into modern electronic devices, making it a valuable component in both consumer and industrial applications.
L7915CD2T Compare Parts
  • L7915CD2T vs L79M05T-TL-E
  • L7915CD2T vs L79M05T-E
  • L7915CD2T vs L79L15ACZ-TR
  • L7915CD2T vs L79L15ACZ-AP
  • L7915CD2T vs L79L15ACZ
  • L7915CD2T vs L79L15ACD13TR
  • L7915CD2T vs L79L15ACD
  • L7915CD2T vs L79L15ABD13TR
  • L7915CD2T vs L79L12ACZ-TR
  • L7915CD2T vs L79L12ACZ-AP
  • L7915CD2T vs L79L12ACZ
  • L7915CD2T vs L79L12ACD13TR
  • L7915CD2T vs L79L12ACD
  • L7915CD2T vs L79L12ABD-R
  • L7915CD2T vs L79L08ACZ-AP
  • L7915CD2T vs L79L08ACZ
  • L7915CD2T vs L79L08ACD13TR
  • L7915CD2T vs L79L08ACD
  • L7915CD2T vs L79L06ACZ
  • L7915CD2T vs L79L06ACD
  • L7915CD2T vs L79L06ABZ
  • L7915CD2T vs L79L05ACZ-TR
  • L7915CD2T vs L79L05ACZ-AP
  • L7915CD2T vs L79L05ACZ
  • L7915CD2T vs L79L05ACD13TR
  • L7915CD2T vs L79L05ACD
  • L7915CD2T vs L79L05ABZ-AP
  • L7915CD2T vs L79L05ABZ
  • L7915CD2T vs L79L05ABD13TR
  • L7915CD2T vs L79L05ABD
  • L7915CD2T vs L7924CV
  • L7915CD2T vs L7924ACV
  • L7915CD2T vs L7920CV
  • L7915CD2T vs L7918CV
  • L7915CD2T vs L7915CV-DG
  • L7915CD2T vs L7915CV
  • L7915CD2T vs L7915CT
  • L7915CD2T vs L7915CP
  • L7915CD2T vs L7915CD2T-TR
  • L7915CD2T vs L7915ACV-DG
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.