☰
L7915CV
L7915CV
Active
Description:  IC REG LINEAR -15V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7915CV Datasheet
History Price: $0.84000
In Stock: 39440
L7915CV Specification
Specification
Part No
L7915CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-15V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7915CV PDF Datasheet
L7915CV Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7915CV Description
Certainly! Here’s a detailed overview of the L7915CV voltage regulator:

## Overview

The L7915CV is a member of the L79xx series of linear voltage regulators designed by STMicroelectronics. This series provides a range of fixed negative voltage outputs, with the L7915CV specifically designed to deliver a fixed -15V output. These regulators are widely used in electronic circuits where a stable and precise negative voltage is required. The L7915CV is known for its reliability and robustness in various applications including power supplies, analog circuits, and signal processing.

## Key Features

1. Fixed Negative Voltage Output:
- Output Voltage: The L7915CV provides a fixed output of -15V. This is particularly useful in circuits that require a stable negative voltage for proper operation.

2. Current Capability:
- Output Current: The device can supply up to 1.5A of output current, which is adequate for many moderate-power applications. This makes it suitable for powering analog circuits, op-amps, and other components requiring negative voltage.

3. Thermal Protection:
- Thermal Shutdown: The L7915CV includes built-in thermal protection that prevents the device from overheating. If the junction temperature exceeds a certain threshold, the regulator will shut down to protect itself and the circuit.

4. Short-Circuit Protection:
- Current Limiting: The regulator features internal current limiting to protect the circuit in case of a short circuit. This ensures that the device does not suffer damage from excessive current flow.

5. Low Dropout Voltage:
- Dropout Voltage: The L7915CV has a relatively low dropout voltage, which is the minimum difference required between the input and output voltages for proper regulation. This allows for more efficient operation, especially when the input voltage is close to the desired output voltage.

6. Stable Operation:
- Ripple Rejection: The L7915CV offers good ripple rejection, minimizing the effect of input voltage fluctuations and providing a clean, stable output voltage. This is critical for maintaining signal integrity in sensitive applications.

7. Ease of Use:
- Simple Design: The L7915CV is easy to use with minimal external components required. Typically, only a few capacitors are needed for stable operation and improved transient response.

8. Wide Input Voltage Range:
- Input Voltage Range: The device operates with an input voltage that is typically higher than the output voltage by at least 2V (known as the dropout voltage). This allows it to be used in various power supply designs.

## Electrical Specifications

- Output Voltage: -15V (fixed)
- Output Current: 1.5A (maximum)
- Dropout Voltage: Approximately 2V at 1A load
- Ripple Rejection: Typically 65 dB
- Thermal Shutdown Temperature: Around 150°C
- Short-Circuit Protection: Internal current limiting

## Pin Configuration

The L7915CV is available in a TO-220 package, which is commonly used for power regulators. The pin configuration for the TO-220 package is as follows:

1. Pin 1 (Input): This pin is connected to the input voltage source.
2. Pin 2 (Ground): This pin is connected to the circuit ground.
3. Pin 3 (Output): This pin provides the fixed -15V output.

## Typical Applications

1. Power Supplies:
- Negative Voltage Regulation: The L7915CV is used in power supplies that require a stable negative voltage to power various electronic circuits and components.

2. Analog Circuits:
- Operational Amplifiers: It is commonly used to provide a negative supply voltage for operational amplifiers and other analog devices.

3. Signal Processing:
- Signal Conditioning: The fixed -15V output is used in signal conditioning circuits to ensure that signals are properly processed and amplified.

4. Data Acquisition Systems:
- Measurement Systems: The L7915CV is used in data acquisition systems where precise negative voltage is required for accurate measurements and signal conditioning.

## Summary

The L7915CV is a versatile and reliable fixed negative voltage regulator designed for a wide range of applications. With its capability to provide a stable -15V output, current protection features, and ease of use, it is well-suited for powering various electronic circuits, analog components, and signal processing systems. Its robust design, including thermal and short-circuit protection, ensures reliable operation and longevity in demanding environments.
L7915CV Compare Parts
  • L7915CV vs L79M05T-TL-E
  • L7915CV vs L79M05T-E
  • L7915CV vs L79L15ACZ-TR
  • L7915CV vs L79L15ACZ-AP
  • L7915CV vs L79L15ACZ
  • L7915CV vs L79L15ACD13TR
  • L7915CV vs L79L15ACD
  • L7915CV vs L79L15ABD13TR
  • L7915CV vs L79L12ACZ-TR
  • L7915CV vs L79L12ACZ-AP
  • L7915CV vs L79L12ACZ
  • L7915CV vs L79L12ACD13TR
  • L7915CV vs L79L12ACD
  • L7915CV vs L79L12ABD-R
  • L7915CV vs L79L08ACZ-AP
  • L7915CV vs L79L08ACZ
  • L7915CV vs L79L08ACD13TR
  • L7915CV vs L79L08ACD
  • L7915CV vs L79L06ACZ
  • L7915CV vs L79L06ACD
  • L7915CV vs L79L06ABZ
  • L7915CV vs L79L05ACZ-TR
  • L7915CV vs L79L05ACZ-AP
  • L7915CV vs L79L05ACZ
  • L7915CV vs L79L05ACD13TR
  • L7915CV vs L79L05ACD
  • L7915CV vs L79L05ABZ-AP
  • L7915CV vs L79L05ABZ
  • L7915CV vs L79L05ABD13TR
  • L7915CV vs L79L05ABD
  • L7915CV vs L7924CV
  • L7915CV vs L7924ACV
  • L7915CV vs L7920CV
  • L7915CV vs L7918CV
  • L7915CV vs L7915CV-DG
  • L7915CV vs L7915CT
  • L7915CV vs L7915CP
  • L7915CV vs L7915CD2T-TR
  • L7915CV vs L7915CD2T
  • L7915CV vs L7915ACV-DG
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.