☰
L7924CV
L7924CV
Obsolete
Description:  IC REG LINEAR -24V 1.5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   L7924CV Datasheet
History Price: Obsolete
In Stock: 47640
L7924CV Specification
Specification
Part No
L7924CV
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-24V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
Current - Output
1.5A
Current - Quiescent (Iq)
3 mA
Current - Supply (Max)
-
PSRR
60dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
L7924CV PDF Datasheet
L7924CV Related Parts
L7905ACD2T
L7905ACD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACD2T-TR
L7905ACD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905ACV
L7905ACV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905ACV-DG
L7905ACV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7905C-D2TR
L7905C-D2TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T
L7905CD2T
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CD2T-TR
L7905CD2T-TR
STMicroelectronics
IC REG LINEAR -5V 1.5A D2PAK
L7905CP
L7905CP
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220FP
L7905CV
L7905CV
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220AB
L7905CV-DG
L7905CV-DG
STMicroelectronics
IC REG LINEAR -5V 1.5A TO220
L7906CD2T-TR
L7906CD2T-TR
STMicroelectronics
IC REG LINEAR -6V 1.5A D2PAK
L7906CV
L7906CV
STMicroelectronics
IC REG LINEAR -6V 1.5A TO220AB
L7924CV Compare Parts
  • L7924CV vs L79M05T-TL-E
  • L7924CV vs L79M05T-E
  • L7924CV vs L79L15ACZ-TR
  • L7924CV vs L79L15ACZ-AP
  • L7924CV vs L79L15ACZ
  • L7924CV vs L79L15ACD13TR
  • L7924CV vs L79L15ACD
  • L7924CV vs L79L15ABD13TR
  • L7924CV vs L79L12ACZ-TR
  • L7924CV vs L79L12ACZ-AP
  • L7924CV vs L79L12ACZ
  • L7924CV vs L79L12ACD13TR
  • L7924CV vs L79L12ACD
  • L7924CV vs L79L12ABD-R
  • L7924CV vs L79L08ACZ-AP
  • L7924CV vs L79L08ACZ
  • L7924CV vs L79L08ACD13TR
  • L7924CV vs L79L08ACD
  • L7924CV vs L79L06ACZ
  • L7924CV vs L79L06ACD
  • L7924CV vs L79L06ABZ
  • L7924CV vs L79L05ACZ-TR
  • L7924CV vs L79L05ACZ-AP
  • L7924CV vs L79L05ACZ
  • L7924CV vs L79L05ACD13TR
  • L7924CV vs L79L05ACD
  • L7924CV vs L79L05ABZ-AP
  • L7924CV vs L79L05ABZ
  • L7924CV vs L79L05ABD13TR
  • L7924CV vs L79L05ABD
  • L7924CV vs L7924ACV
  • L7924CV vs L7920CV
  • L7924CV vs L7918CV
  • L7924CV vs L7915CV-DG
  • L7924CV vs L7915CV
  • L7924CV vs L7915CT
  • L7924CV vs L7915CP
  • L7924CV vs L7915CD2T-TR
  • L7924CV vs L7915CD2T
  • L7924CV vs L7915ACV-DG
  • L7924CV FAQ
    Q1: What is the primary function of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV is a negative voltage regulator designed to provide a stable -24V output from a higher negative input voltage. It ensures reliable voltage regulation for electronic circuits, protecting them from voltage fluctuations and providing consistent performance in various applications.

    Q2: What is the input voltage range for the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV operates with an input voltage range typically from -26V to -40V, allowing it to handle a wide variety of power sources while maintaining stable output voltage for connected devices.

    Q3: What is the output voltage of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV provides a fixed output voltage of -24V, making it suitable for circuits and systems that require a precise negative voltage supply for proper operation.

    Q4: What is the maximum output current of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV can deliver up to 1.5A of continuous output current, providing sufficient power for medium-load applications while maintaining voltage stability and protection against overcurrent.

    Q5: What type of regulation does the STMicroelectronics L7924CV provide?
    A: The STMicroelectronics L7924CV offers linear voltage regulation, ensuring smooth and low-noise output voltage with minimal ripple, which is essential for sensitive analog and digital circuits.

    Q6: Does the STMicroelectronics L7924CV include built-in protection features?
    A: Yes, the STMicroelectronics L7924CV includes thermal shutdown and short-circuit protection features, safeguarding the device and the connected circuits from damage due to overheating or excessive current.

    Q7: What package type is the STMicroelectronics L7924CV available in?
    A: The STMicroelectronics L7924CV is typically available in a TO-220 package, which allows for easy mounting and the attachment of heat sinks to manage thermal dissipation during operation.

    Q8: How does the STMicroelectronics L7924CV handle heat dissipation?
    A: The TO-220 package of the STMicroelectronics L7924CV allows the use of external heat sinks, and the device’s internal thermal protection prevents overheating by shutting down the regulator if the junction temperature exceeds safe limits.

    Q9: Can the STMicroelectronics L7924CV be used in dual power supply configurations?
    A: Yes, the STMicroelectronics L7924CV can be paired with a positive voltage regulator, such as an L7815 or L7824, to create a dual positive and negative voltage supply for operational amplifiers and other analog circuits.

    Q10: What is the dropout voltage of the STMicroelectronics L7924CV?
    A: The dropout voltage of the STMicroelectronics L7924CV is typically around 2V at full load, meaning the input voltage must be at least 2V more negative than the desired output voltage to maintain regulation.

    Q11: What is the line regulation characteristic of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV provides excellent line regulation, typically within 0.01% per volt of input variation, ensuring that output voltage remains stable even when the input voltage fluctuates.

    Q12: How does the STMicroelectronics L7924CV respond to load changes?
    A: The STMicroelectronics L7924CV has good load regulation, maintaining a stable output voltage with minimal deviation (typically 0.3% at full load) when the load current varies, making it reliable for circuits with dynamic power demands.

    Q13: Is the STMicroelectronics L7924CV suitable for audio and analog circuits?
    A: Yes, the low-noise, stable output voltage of the STMicroelectronics L7924CV makes it suitable for audio amplifiers, analog signal processing, and other sensitive circuits that require a clean and consistent negative supply voltage.

    Q14: What are the thermal characteristics of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV can operate at junction temperatures up to 150°C. Its thermal resistance and TO-220 package design allow effective heat dissipation, ensuring reliable performance under high current conditions.

    Q15: Can the STMicroelectronics L7924CV be used in industrial applications?
    A: Yes, the STMicroelectronics L7924CV is robust and reliable, making it suitable for industrial applications requiring stable negative voltage, such as control systems, instrumentation, and process automation circuits.

    Q16: Does the STMicroelectronics L7924CV require external capacitors for stability?
    A: Yes, it is recommended to use external input and output capacitors, typically a 0.33µF capacitor at the input and a 0.1µF capacitor at the output, to ensure stability and improve transient response under dynamic load conditions.

    Q17: How does the STMicroelectronics L7924CV compare with switching regulators?
    A: Unlike switching regulators, the STMicroelectronics L7924CV provides low-noise linear regulation, which is advantageous in sensitive analog circuits but is less efficient for high-power applications due to heat dissipation.

    Q18: What is the ripple rejection of the STMicroelectronics L7924CV?
    A: The STMicroelectronics L7924CV features high ripple rejection, typically around 70dB, ensuring that variations in the input voltage have minimal impact on the output, which is critical for precision analog circuits.

    Q19: Can the STMicroelectronics L7924CV be used in automotive applications?
    A: While primarily designed for industrial and general electronics, the STMicroelectronics L7924CV can be used in automotive circuits that operate within its voltage range, provided proper thermal management and protection against transients are implemented.

    Q20: What are the advantages of using the STMicroelectronics L7924CV in a power supply design?
    A: The STMicroelectronics L7924CV offers stable -24V output, low noise, built-in protection features, high reliability, and ease of use in TO-220 packages, making it ideal for power supply designs that require a negative regulated voltage with excellent stability and protection for connected electronics.
    Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.