☰
L9945
L9945
Active
Description:  IC PTS SMART POWER
Manufacturer:  STMicroelectronics
Datasheet:   L9945 Datasheet
History Price: Active
In Stock: 31480
L9945 Specification
Specification
Part No
L9945
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
-
Voltage - Supply
3.8V ~ 5.5V, 4.5V ~ 36V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
L9945 PDF Datasheet
L9945 Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9945 Compare Parts
  • L9945 vs L99PM72PXP
  • L9945 vs L99PM72GXPTR
  • L9945 vs L99PM62XPTR
  • L9945 vs L99PM62XP
  • L9945 vs L99PM62GXPTR
  • L9945 vs L99MD02XPTR
  • L9945 vs L99MD01XPTR
  • L9945 vs L99MD01XP
  • L9945 vs L99DZ81EPTR
  • L9945 vs L99DZ81EP
  • L9945 vs L99DZ80EPTR
  • L9945 vs L99DZ80EP
  • L9945 vs L99DZ70XPTR
  • L9945 vs L99DZ70XP
  • L9945 vs L99DZ200TR
  • L9945 vs L99DZ200GTR
  • L9945 vs L99DZ120TR
  • L9945 vs L99DZ100GTR
  • L9945 vs L99DZ100GPTR
  • L9945 vs L9954XPTR
  • L9945 vs L9954XP
  • L9945 vs L9954TR
  • L9945 vs L9954LXPTR
  • L9945 vs L9954
  • L9945 vs L9953XPTR
  • L9945 vs L9953XP
  • L9945 vs L9953TR
  • L9945 vs L9953LXPTR
  • L9945 vs L9953LXP
  • L9945 vs L9953
  • L9945 vs L9952XPTR
  • L9945 vs L9952XP
  • L9945 vs L9952GXPTR
  • L9945 vs L9952GXP
  • L9945 vs L9951XPTR
  • L9945 vs L9951XP
  • L9945 vs L9951TR
  • L9945 vs L9951
  • L9945 vs L9950XPTR
  • L9945 vs L9950XP
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!