☰
L9950XP
L9950XP
Active
Description:  IC DOOR ACTUATOR DVR POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   L9950XP Datasheet
History Price: Active
In Stock: 39400
L9950XP Specification
Specification
Part No
L9950XP
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
PowerSSO-36 Exposed Bottom Pad
Supplier Device Package
PowerSSO-36
L9950XP PDF Datasheet
L9950XP Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XPTR
L9950XPTR
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9950XP Description
Overview of STMicroelectronics L9950XP

The L9950XP is a highly integrated automotive power management IC from STMicroelectronics, designed specifically for controlling and managing various automotive applications. This device is particularly well-suited for applications such as motor control, LED driving, and general-purpose power management in automotive environments. Its robust design and extensive features make it a reliable choice for modern automotive systems.

Key Specifications

- Supply Voltage Range: 4.5 V to 40 V
- Output Current: Up to 1.5 A per channel
- Number of Channels: 4 independent channels
- Operating Temperature Range: -40°C to 150°C
- Protection Features: Overcurrent, overtemperature, and undervoltage lockout
- PWM Frequency: Up to 20 kHz
- Package Type: HTSSOP (20-lead)

Power Management Features

The L9950XP is designed to manage power efficiently in automotive applications. It operates over a wide supply voltage range from 4.5 V to 40 V, making it suitable for various automotive power systems. The device can deliver an output current of up to 1.5 A per channel, allowing it to drive multiple loads simultaneously, such as motors and LEDs.

Channel Configuration

The L9950XP features four independent channels, each capable of controlling different loads. This flexibility allows for various configurations, such as driving multiple motors or controlling different LED groups. Each channel can be independently controlled, providing designers with the ability to implement complex control strategies.

Thermal and Protection Features

The L9950XP is designed to operate reliably in harsh automotive environments, with an operating temperature range of -40°C to 150°C. This wide temperature range ensures that the device can function effectively in extreme conditions. Additionally, the IC includes several built-in protection features:

- Overcurrent Protection: Prevents damage to the device and connected loads by limiting the current.
- Overtemperature Protection: Shuts down the device if the junction temperature exceeds safe limits.
- Undervoltage Lockout: Ensures that the device operates only when the supply voltage is above a specified threshold, preventing erratic behavior during power-up or power-down.

PWM Control and Efficiency

The L9950XP supports PWM (Pulse Width Modulation) control with a frequency of up to 20 kHz. This feature allows for efficient control of motor speed and LED brightness, enabling smooth operation and reducing power consumption. The ability to modulate the output effectively enhances the overall efficiency of the system.

Applications

The versatility of the L9950XP makes it suitable for a wide range of automotive applications, including:

- Motor Control: Used in applications such as window lifts, seat adjustments, and other automotive actuators.
- LED Driving: Ideal for controlling automotive lighting systems, including interior and exterior lights.
- General Power Management: Can be utilized in various power distribution and management tasks within automotive systems.

Development and Support

STMicroelectronics provides comprehensive support for the L9950XP, including evaluation boards, reference designs, and detailed documentation. This support helps engineers quickly prototype and integrate the device into their systems, ensuring a smooth development process.

In summary, the STMicroelectronics L9950XP is a robust and versatile power management IC that excels in automotive applications. Its wide supply voltage range, high output current capability, and extensive protection features make it an excellent choice for engineers looking to implement reliable and efficient power solutions in their automotive designs.
L9950XP Compare Parts
  • L9950XP vs L99PM72PXP
  • L9950XP vs L99PM72GXPTR
  • L9950XP vs L99PM62XPTR
  • L9950XP vs L99PM62XP
  • L9950XP vs L99PM62GXPTR
  • L9950XP vs L99MD02XPTR
  • L9950XP vs L99MD01XPTR
  • L9950XP vs L99MD01XP
  • L9950XP vs L99DZ81EPTR
  • L9950XP vs L99DZ81EP
  • L9950XP vs L99DZ80EPTR
  • L9950XP vs L99DZ80EP
  • L9950XP vs L99DZ70XPTR
  • L9950XP vs L99DZ70XP
  • L9950XP vs L99DZ200TR
  • L9950XP vs L99DZ200GTR
  • L9950XP vs L99DZ120TR
  • L9950XP vs L99DZ100GTR
  • L9950XP vs L99DZ100GPTR
  • L9950XP vs L9954XPTR
  • L9950XP vs L9954XP
  • L9950XP vs L9954TR
  • L9950XP vs L9954LXPTR
  • L9950XP vs L9954
  • L9950XP vs L9953XPTR
  • L9950XP vs L9953XP
  • L9950XP vs L9953TR
  • L9950XP vs L9953LXPTR
  • L9950XP vs L9953LXP
  • L9950XP vs L9953
  • L9950XP vs L9952XPTR
  • L9950XP vs L9952XP
  • L9950XP vs L9952GXPTR
  • L9950XP vs L9952GXP
  • L9950XP vs L9951XPTR
  • L9950XP vs L9951XP
  • L9950XP vs L9951TR
  • L9950XP vs L9951
  • L9950XP vs L9950XPTR
  • L9950XP vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping