☰
L9950XPTR
L9950XPTR
Active
Description:  IC DOOR ACTUATOR DVR POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   L9950XPTR Datasheet
History Price: $5.56845
In Stock: 31680
L9950XPTR Specification
Specification
Part No
L9950XPTR
Category
PMIC - Power Management - Specialized
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Automotive
Current - Supply
7mA
Voltage - Supply
7V ~ 28V
Operating Temperature
-40℃ ~ 150℃
Mounting Type
Surface Mount
Package / Case
PowerSSO-36 Exposed Bottom Pad
Supplier Device Package
PowerSSO-36
L9950XPTR PDF Datasheet
L9950XPTR Related Parts
L9915-CB
L9915-CB
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9915B
L9915B
STMicroelectronics
IC REG CTAVR C-TERM MULTIWATT8
L9916
L9916
STMicroelectronics
IC REG SMART AVR MULTIWATT8
L9945
L9945
STMicroelectronics
IC PTS SMART POWER
L9945TR
L9945TR
STMicroelectronics
IC PTS SMART POWER
L9949
L9949
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9949TR
L9949TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-20
L9950
L9950
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950TR
L9950TR
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
L9950XP
L9950XP
STMicroelectronics
IC DOOR ACTUATOR DVR POWERSSO-36
L9951
L9951
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
L9951TR
L9951TR
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
L9950XPTR Description

## Overview of STMicroelectronics L9950XPTR

The L9950XPTR is a highly integrated automotive power management IC designed by STMicroelectronics. It is primarily used for controlling various automotive applications, including motor drivers, lighting systems, and other power management tasks. This device is particularly well-suited for applications requiring high reliability and efficiency in harsh automotive environments.

## Key Features

- Integrated Power Management: The L9950XPTR integrates multiple functions, including a high-side driver, low-side driver, and various protection features, making it a versatile choice for automotive applications.
- High Voltage Capability: It can operate in a wide voltage range, making it suitable for various automotive power supply systems.
- Diagnostic Features: The device includes built-in diagnostic capabilities, allowing for real-time monitoring and fault detection, which enhances system reliability.
- Thermal Protection: The L9950XPTR is designed with thermal protection features to prevent overheating, ensuring safe operation under various conditions.

## Specifications

| Parameter | Value |
|------------------------------|------------------------------------|
| Supply Voltage (Vcc) | 5V to 40V |
| Output Current | Up to 1.5A per channel |
| Operating Temperature Range | -40°C to +125°C |
| Number of Channels | 4 channels |
| High-Side Driver Voltage | Up to 40V |
| Low-Side Driver Voltage | Up to 40V |
| PWM Frequency | Up to 20 kHz |
| Diagnostic Outputs | Short-circuit, over-temperature, and open-load detection |
| Package Type | HTSSOP-28 |

## Applications

The L9950XPTR is designed for a variety of automotive applications, including:

- Motor Control: It can drive DC motors for applications such as window lifts, sunroofs, and seat adjustments.
- Lighting Control: The device is suitable for controlling LED lighting systems, including headlights and interior lights.
- Power Distribution: It can manage power distribution in automotive systems, ensuring efficient power usage and distribution.
- Safety Systems: The diagnostic features make it ideal for use in safety-critical applications, where reliability is paramount.

## Performance Characteristics

## Efficiency

The L9950XPTR is designed to operate efficiently, minimizing power loss during operation. This is particularly important in automotive applications where energy efficiency can lead to improved fuel economy and reduced emissions.

## Reliability

With its robust design and built-in protection features, the L9950XPTR is highly reliable in demanding automotive environments. The thermal protection and diagnostic capabilities ensure that the device can operate safely under various conditions, reducing the risk of failure.

## Ease of Integration

The compact HTSSOP-28 package allows for easy integration into automotive systems, saving space on the PCB and simplifying the design process. The device's multiple functions reduce the need for additional components, further streamlining the design.

## Conclusion

The STMicroelectronics L9950XPTR is a versatile and reliable power management IC tailored for automotive applications. Its combination of high voltage capability, integrated features, and robust protection mechanisms makes it an excellent choice for engineers looking to design efficient and reliable automotive systems. With its wide range of applications and specifications, the L9950XPTR stands out as a key component in modern automotive electronics.
L9950XPTR Compare Parts
  • L9950XPTR vs L99PM72PXP
  • L9950XPTR vs L99PM72GXPTR
  • L9950XPTR vs L99PM62XPTR
  • L9950XPTR vs L99PM62XP
  • L9950XPTR vs L99PM62GXPTR
  • L9950XPTR vs L99MD02XPTR
  • L9950XPTR vs L99MD01XPTR
  • L9950XPTR vs L99MD01XP
  • L9950XPTR vs L99DZ81EPTR
  • L9950XPTR vs L99DZ81EP
  • L9950XPTR vs L99DZ80EPTR
  • L9950XPTR vs L99DZ80EP
  • L9950XPTR vs L99DZ70XPTR
  • L9950XPTR vs L99DZ70XP
  • L9950XPTR vs L99DZ200TR
  • L9950XPTR vs L99DZ200GTR
  • L9950XPTR vs L99DZ120TR
  • L9950XPTR vs L99DZ100GTR
  • L9950XPTR vs L99DZ100GPTR
  • L9950XPTR vs L9954XPTR
  • L9950XPTR vs L9954XP
  • L9950XPTR vs L9954TR
  • L9950XPTR vs L9954LXPTR
  • L9950XPTR vs L9954
  • L9950XPTR vs L9953XPTR
  • L9950XPTR vs L9953XP
  • L9950XPTR vs L9953TR
  • L9950XPTR vs L9953LXPTR
  • L9950XPTR vs L9953LXP
  • L9950XPTR vs L9953
  • L9950XPTR vs L9952XPTR
  • L9950XPTR vs L9952XP
  • L9950XPTR vs L9952GXPTR
  • L9950XPTR vs L9952GXP
  • L9950XPTR vs L9951XPTR
  • L9950XPTR vs L9951XP
  • L9950XPTR vs L9951TR
  • L9950XPTR vs L9951
  • L9950XPTR vs L9950XP
  • L9950XPTR vs L9950TR
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping