☰
LF347M
LF347M
Not For New Designs
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF347M Datasheet
History Price: $3.77000
In Stock: 41200
LF347M Specification
Specification
Part No
LF347M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
7.2mA (x4 Channels)
Current - Output / Channel
-
Voltage - Supply Span (Min)
10 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LF347M Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347M Description
The ON Semiconductor LF347M is a quad operational amplifier that is widely used in various electronic applications due to its versatility, low noise characteristics, and high performance. This device is particularly suitable for applications requiring precision signal amplification, filtering, and conditioning.

## Key Features

1. Quad Operational Amplifier: The LF347M contains four independent, high-gain, internally frequency-compensated operational amplifiers. This allows for multiple signal processing tasks to be performed simultaneously within a single package, making it efficient for circuit design.

2. Low Noise Performance: The LF347M is designed to provide low noise operation, which is essential in applications where signal integrity is critical, such as audio processing, instrumentation, and sensor applications.

3. Wide Supply Voltage Range: The device can operate with a dual supply voltage ranging from ±2V to ±15V, or a single supply voltage from 4V to 30V. This flexibility allows it to be used in a variety of circuit configurations and applications.

4. High Slew Rate: The LF347M features a high slew rate of 13 V/µs, enabling it to respond quickly to changes in input signals. This characteristic is particularly important in applications involving fast signal processing and high-frequency signals.

5. Gain Bandwidth Product: The amplifier has a gain bandwidth product of 1 MHz, which allows it to maintain performance across a range of frequencies, making it suitable for both low-frequency and high-frequency applications.

6. Wide Input Common-Mode Voltage Range: The LF347M has a common-mode voltage range that extends from the negative supply voltage to approximately 1.5V below the positive supply voltage. This feature enhances its usability in various circuit designs.

7. Low Input Offset Voltage: The device boasts a low input offset voltage of typically 0.5 mV, which is crucial for precision applications where accurate signal amplification is required.

8. Thermal Shutdown Protection: The LF347M includes thermal protection features that prevent damage due to overheating, ensuring reliable operation in demanding environments.

## Specifications

- Number of Amplifiers: 4
- Supply Voltage Range: ±2V to ±15V (dual supply), 4V to 30V (single supply)
- Input Offset Voltage: Typically 0.5 mV, maximum 3 mV
- Input Bias Current: Typically 100 nA
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 1 MHz
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Package Type: SOIC-14 (Small Outline Integrated Circuit) or DIP-14 (Dual In-line Package)
- Operating Temperature Range: -40°C to +85°C

## Applications

The LF347M is suitable for a variety of applications, including:

- Audio Equipment: Used in audio amplifiers, mixers, and other audio processing equipment for signal conditioning and amplification.
- Instrumentation: Ideal for use in measurement and instrumentation systems where precision and low noise are essential.
- Signal Processing: Employed in filters, oscillators, and other signal processing circuits.
- Data Acquisition Systems: Can be used in data acquisition systems for amplifying sensor signals and processing data.

## Conclusion

The ON Semiconductor LF347M is a reliable and high-performance quad operational amplifier that offers a range of features suitable for various applications. Its low noise, wide supply voltage range, and high slew rate make it an excellent choice for both consumer and industrial electronics. With its robust performance and flexibility, the LF347M is a valuable component for designers looking to implement reliable and efficient signal processing in their electronic systems.
LF347M Compare Parts
  • LF347M vs LF398S8#PBF
  • LF347M vs LF398P
  • LF347M vs LF398N8#PBF
  • LF347M vs LF398N/NOPB
  • LF347M vs LF398N
  • LF347M vs LF398MX/NOPB
  • LF347M vs LF398MX
  • LF347M vs LF398M/NOPB
  • LF347M vs LF398M
  • LF347M vs LF398H/NOPB
  • LF347M vs LF398H
  • LF347M vs LF398AN/NOPB
  • LF347M vs LF398AN
  • LF347M vs LF398AN
  • LF347M vs LF356N/NOPB
  • LF347M vs LF356N
  • LF347M vs LF356MX/NOPB
  • LF347M vs LF356MX
  • LF347M vs LF356M/NOPB
  • LF347M vs LF356M
  • LF347M vs LF356H/NOPB
  • LF347M vs LF356H
  • LF347M vs LF356BMX
  • LF347M vs LF356BH/NOPB
  • LF347M vs LF353PG4
  • LF347M vs LF353P
  • LF347M vs LF353N/NOPB
  • LF347M vs LF353N
  • LF347M vs LF353N
  • LF347M vs LF353N
  • LF347M vs LF353MX/NOPB
  • LF347M vs LF353MX/NOPB
  • LF347M vs LF353MX
  • LF347M vs LF353MX
  • LF347M vs LF353MX
  • LF347M vs LF353M/NOPB
  • LF347M vs LF353M
  • LF347M vs LF353DT
  • LF347M vs LF353DRE4
  • LF347M vs LF353DR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay