LM139DR
LM139DR
Active
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139DR Datasheet
History Price: $2.72000
In Stock: 22800
LM139DR Specification
Specification
Part No
LM139DR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LM139DR Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139DR Description
Overview of Texas Instruments LM139DR

The Texas Instruments LM139DR is a quad comparator designed for a wide range of applications, including signal conditioning, data acquisition, and level detection. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics. The LM139DR is particularly valued for its ability to operate over a wide voltage range and its compatibility with various logic levels.

Key Specifications

- Device Type: Quad Comparator
- Supply Voltage (V_CC): 2 V to 36 V
- Input Voltage Range: -0.3 V to V_CC + 0.3 V
- Output Voltage Swing: 0 V to V_CC - 1.5 V (at 5 mA load)
- Input Offset Voltage: 2 mV (typical)
- Input Bias Current: 50 nA (typical)
- Propagation Delay: 300 ns (typical)
- Power Supply Current: 0.5 mA per comparator (typical)
- Temperature Range: -40 °C to +125 °C
- Package Type: SOIC-14 (Surface Mount)

Architecture and Features

The LM139DR features a unique architecture that allows for high-speed operation while maintaining low power consumption.

- Quad Configuration: The device contains four independent comparators, which can be used in various configurations to compare multiple signals simultaneously. This feature enhances design flexibility and reduces the need for multiple components.

- Open-Collector Output: The comparators have an open-collector output configuration, allowing for wired-AND logic and enabling the use of higher supply voltages than the comparator itself.

- Low Power Consumption: With a typical supply current of only 0.5 mA per comparator, the LM139DR is suitable for battery-powered applications where energy efficiency is critical.

- Wide Supply Voltage Range: The ability to operate from 2 V to 36 V makes the LM139DR versatile for different applications, from low-voltage systems to high-voltage environments.

Applications

The LM139DR is suitable for a variety of applications, including:

- Signal Conditioning: Used in analog signal processing to compare input signals and generate output signals based on predefined thresholds.

- Data Acquisition Systems: Ideal for interfacing with sensors and transducers, where precise voltage comparisons are necessary for accurate data collection.

- Level Detection: Employed in applications that require monitoring of voltage levels, such as battery management systems and over-voltage protection circuits.

- Window Comparators: Can be configured to create window comparators for detecting when a signal falls within or outside a specified range.

Development Tools and Support

Texas Instruments provides a range of resources to support the design and implementation of the LM139DR, including:

- Evaluation Modules: TI offers evaluation boards that allow engineers to test the LM139DR in various configurations and applications, facilitating rapid prototyping.

- Technical Documentation: Comprehensive datasheets, application notes, and design guides are available to assist engineers in understanding the device's specifications and capabilities.

- Simulation Models: SPICE models are provided for circuit simulation, enabling designers to model the behavior of the LM139DR in their applications before physical implementation.

Conclusion

The Texas Instruments LM139DR is a highly versatile quad comparator that offers excellent performance in a compact package. With its wide supply voltage range, low power consumption, and open-collector output configuration, it is well-suited for a variety of applications in both industrial and consumer electronics. The strong support from Texas Instruments, including evaluation tools and comprehensive documentation, further enhances its appeal for engineers looking to implement reliable and efficient comparator solutions.
LM139DR Compare Parts
  • LM139DR vs LM193QT
  • LM139DR vs LM193N
  • LM139DR vs LM193H/NOPB
  • LM139DR vs LM193H
  • LM139DR vs LM193DT
  • LM139DR vs LM193DRG4
  • LM139DR vs LM193DR
  • LM139DR vs LM193AYDT
  • LM139DR vs LM193AQT
  • LM139DR vs LM193AJ/883
  • LM139DR vs LM193AH/NOPB
  • LM139DR vs LM193AH
  • LM139DR vs LM161H/883
  • LM139DR vs LM139WB
  • LM139DR vs LM139N
  • LM139DR vs LM139J/SCA
  • LM139DR vs LM139J/PB
  • LM139DR vs LM139J
  • LM139DR vs LM139DT
  • LM139DR vs LM139DRG4
  • LM139DR vs LM139DG4
  • LM139DR vs LM139D
  • LM139DR vs LM139AWGRQMLV
  • LM139DR vs LM139APT
  • LM139DR vs LM139AJRLQMLV
  • LM139DR vs LM139AJB
  • LM139DR vs LM139AJB
  • LM139DR vs LM139AJ/PB
  • LM139DR vs LM139ADT
  • LM139DR vs LM139ADRG4
  • LM139DR vs LM139ADR
  • LM139DR vs LM139ADG4
  • LM139DR vs LM139AD
  • LM139DR vs LM119W/883B
  • LM139DR vs LM119J
  • LM139DR vs LM119HRQMLV
  • LM139DR vs LM119H/NOPB
  • LM139DR vs LM119H/883
  • LM139DR vs LM119H
  • LM139DR vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.