☰
LNBP13SP
LNBP13SP
Obsolete
Description:  IC REG CONV RECVRS 1OUT 10PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   LNBP13SP Datasheet
History Price: Obsolete
In Stock: 460
LNBP13SP Specification
Specification
Part No
LNBP13SP
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, Analog and Digital Satellite Receivers
Voltage - Input
15V ~ 25V
Number of Outputs
1
Voltage - Output
13V, 18V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
LNBP13SP PDF Datasheet
LNBP13SP Related Parts
LNBEH21PD-TR
LNBEH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD
LNBH21PD
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH21PD-TR
LNBH21PD-TR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSO-20
LNBH221PD
LNBH221PD
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH221PD-TR
LNBH221PD-TR
STMicroelectronics
IC REG CONV SAT 2OUT POWERSO-36
LNBH23LQTR
LNBH23LQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23PPR
LNBH23PPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23QTR
LNBH23QTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH23TPPR
LNBH23TPPR
STMicroelectronics
IC REG CONV SAT 1OUT POWERSSO-24
LNBH23TQTR
LNBH23TQTR
STMicroelectronics
IC REG CONV SAT TV 1OUT 32QFN
LNBH24LQTR
LNBH24LQTR
STMicroelectronics
IC REG CONV SAT TV 2OUT 32QFN
LNBH25LPQR
LNBH25LPQR
STMicroelectronics
IC REG CONV SAT TV 1OUT 24QFN
LNBP13SP Compare Parts
  • LNBP13SP vs LNBP9K7-R
  • LNBP13SP vs LNBP8LIT
  • LNBP13SP vs LNBP8K7-R
  • LNBP13SP vs LNBP21PD-TR
  • LNBP13SP vs LNBP21PD
  • LNBP13SP vs LNBP21D2-TR
  • LNBP13SP vs LNBP20PD-TR
  • LNBP13SP vs LNBP20PD
  • LNBP13SP vs LNBP16SP-TR
  • LNBP13SP vs LNBP15SP-TR
  • LNBP13SP vs LNBP14SP-TR
  • LNBP13SP vs LNBP13SP-TR
  • LNBP13SP vs LNBP12SP-TR
  • LNBP13SP vs LNBP11SP-TR
  • LNBP13SP vs LNBP11LPUR
  • LNBP13SP vs LNBP10SP-TR
  • LNBP13SP vs LNBP10LPUR
  • LNBP13SP vs LNBK20D2-TR
  • LNBP13SP vs LNBH30QTR
  • LNBP13SP vs LNBH26SPQR
  • LNBP13SP vs LNBH26PQR
  • LNBP13SP vs LNBH26LSPQR
  • LNBP13SP vs LNBH26LPQR
  • LNBP13SP vs LNBH25SPQR
  • LNBP13SP vs LNBH25PQR
  • LNBP13SP vs LNBH25LSPQR
  • LNBP13SP vs LNBH25LPQR
  • LNBP13SP vs LNBH24LQTR
  • LNBP13SP vs LNBH23TQTR
  • LNBP13SP vs LNBH23TPPR
  • LNBP13SP vs LNBH23QTR
  • LNBP13SP vs LNBH23PPR
  • LNBP13SP vs LNBH23LQTR
  • LNBP13SP vs LNBH221PD-TR
  • LNBP13SP vs LNBH221PD
  • LNBP13SP vs LNBH21PD-TR
  • LNBP13SP vs LNBH21PD
  • LNBP13SP vs LNBEH21PD-TR
  • LNBP13SP vs LNBH24PPR
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.