☰
MASTERGAN3
MASTERGAN3
Active
Description:  IC HALF BRIDGE DRV 4A/6.5A 31QFN
Manufacturer:  STMicroelectronics
Datasheet:   MASTERGAN3 Datasheet
History Price: $7.61850
In Stock: 32280
MASTERGAN3 Specification
Specification
Part No
MASTERGAN3
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC-DC Converters
Interface
Logic
Load Type
Inductive, Capacitive
Technology
DMOS
Rds On (Typ)
225mOhm LS, 450mOhm HS
Current - Output / Channel
4A, 6.5A
Current - Peak Output
7A, 12A
Voltage - Supply
3.3V ~ 15V
Voltage - Load
600V (Max)
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, Reverse Current, UVLO
Mounting Type
Surface Mount
Package / Case
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
MASTERGAN3 Related Parts
MASTERGAN3TR
MASTERGAN3TR
STMicroelectronics
IC HALF BRIDGE DRV 6.5A/4A 31QFN
MASTERGAN4
MASTERGAN4
STMicroelectronics
IC HALF BRIDGE DRIVER 6.5A 31QFN
MASTERGAN5
MASTERGAN5
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN1TR
MASTERGAN1TR
STMicroelectronics
IC HALF BRIDGE DRIVER 10A 31QFN
MASTERGAN2TR
MASTERGAN2TR
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN
MASTERGAN4TR
MASTERGAN4TR
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN5TR
MASTERGAN5TR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN3 Compare Parts
  • MASTERGAN3 vs MASTERGAN4
  • MASTERGAN3 vs MASTERGAN3TR
  • MASTERGAN3 vs MASTERGAN5TR
  • MASTERGAN3 vs MASTERGAN4TR
  • MASTERGAN3 vs MASTERGAN2TR
  • MASTERGAN3 vs MASTERGAN1TR
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.