☰
MASTERGAN4
MASTERGAN4
Active
Description:  IC HALF BRIDGE DRIVER 6.5A 31QFN
Manufacturer:  STMicroelectronics
Datasheet:   MASTERGAN4 Datasheet
History Price: $12.23000
In Stock: 34920
MASTERGAN4 Specification
Specification
Part No
MASTERGAN4
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
General Purpose
Interface
Logic
Load Type
Capacitive and Resistive
Technology
-
Rds On (Typ)
225mOhm LS, 225mOhm HS
Current - Output / Channel
6.5A
Current - Peak Output
6.5A
Voltage - Supply
3.3V ~ 15V
Voltage - Load
3.3V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃
Features
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
MASTERGAN4 PDF Datasheet
MASTERGAN4 Related Parts
MASTERGAN3TR
MASTERGAN3TR
STMicroelectronics
IC HALF BRIDGE DRV 6.5A/4A 31QFN
MASTERGAN5
MASTERGAN5
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN1TR
MASTERGAN1TR
STMicroelectronics
IC HALF BRIDGE DRIVER 10A 31QFN
MASTERGAN2TR
MASTERGAN2TR
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN
MASTERGAN3
MASTERGAN3
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN4TR
MASTERGAN4TR
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN5TR
MASTERGAN5TR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN4 Description
The STMicroelectronics MASTERGAN4 is a highly advanced power management solution designed for a variety of applications, particularly in the field of power electronics. This device is part of STMicroelectronics%27 MASTERGAN family, which focuses on providing efficient and reliable power conversion solutions using Gallium Nitride (GaN) technology. Below is a detailed introduction to the MASTERGAN4, including its specifications and parameters.

## Overview of STMicroelectronics MASTERGAN4

The MASTERGAN4 is a GaN-based power stage designed for high-efficiency power conversion applications. It is particularly suitable for use in power supplies, motor drives, and other applications that require high performance and efficiency. The use of GaN technology allows for smaller form factors, higher switching frequencies, and improved thermal performance compared to traditional silicon-based solutions.

## Key Features

1. High Efficiency: The MASTERGAN4 is designed to achieve high efficiency across a wide range of operating conditions, which helps to reduce energy losses and improve overall system performance.

2. Compact Size: The device%27s compact design allows for easy integration into various applications, making it ideal for space-constrained environments.

3. High Switching Frequency: The MASTERGAN4 supports high switching frequencies, enabling smaller passive components and reducing the overall size of the power supply.

4. Integrated Driver: The device features an integrated driver that simplifies the design process and reduces the number of external components required.

5. Robust Protection Features: The MASTERGAN4 includes various protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, ensuring reliable operation in demanding environments.

6. Flexible Configuration: The device can be configured for different topologies, including half-bridge and full-bridge configurations, making it versatile for various applications.

## Specifications

- Part Number: MASTERGAN4
- Technology: Gallium Nitride (GaN)
- Input Voltage Range: 10V to 60V
- Output Voltage Range: Configurable based on application requirements
- Maximum Output Current: Up to 30A (depending on thermal management)
- Switching Frequency: Up to 1 MHz
- Efficiency: Greater than 95% under typical operating conditions
- Package Type: QFN (Quad Flat No-lead) or other compact packages
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OVP, OCP, thermal shutdown, and under-voltage lockout (UVLO)

## Applications

The STMicroelectronics MASTERGAN4 is suitable for a wide range of applications, including:

- Power Supplies: Used in AC-DC and DC-DC converters for industrial, consumer, and telecommunications applications.
- Motor Drives: Ideal for driving electric motors in various applications, including robotics, automotive, and industrial automation.
- Renewable Energy Systems: Employed in solar inverters and energy storage systems to enhance efficiency and performance.
- Telecommunications: Utilized in power amplifiers and other RF applications where high efficiency and compact size are critical.

## Conclusion

The STMicroelectronics MASTERGAN4 is a cutting-edge power management solution that leverages the advantages of Gallium Nitride technology to deliver high efficiency, compact size, and robust performance. Its versatility and advanced features make it an excellent choice for engineers looking to enhance the performance of their power conversion systems. By integrating the MASTERGAN4 into their designs, manufacturers can achieve improved energy efficiency, reduced system size, and enhanced reliability, ultimately leading to better product performance and customer satisfaction.
MASTERGAN4 Compare Parts
  • MASTERGAN4 vs MASTERGAN3TR
  • MASTERGAN4 vs MASTERGAN5TR
  • MASTERGAN4 vs MASTERGAN4TR
  • MASTERGAN4 vs MASTERGAN3
  • MASTERGAN4 vs MASTERGAN2TR
  • MASTERGAN4 vs MASTERGAN1TR
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.