☰
MASTERGAN3TR
MASTERGAN3TR
Active
Description:  IC HALF BRIDGE DRV 6.5A/4A 31QFN
Manufacturer:  STMicroelectronics
History Price: $11.31000
In Stock: 33600
MASTERGAN3TR Specification
Specification
Part No
MASTERGAN3TR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
DC-DC Converters
Interface
Logic
Load Type
Inductive, Capacitive, Resistive
Technology
DMOS
Rds On (Typ)
225mOhm LS, 450mOhm HS
Current - Output / Channel
6.5A, 4A
Current - Peak Output
6.5A, 4A
Voltage - Supply
3.3V ~ 15V
Voltage - Load
3.3V ~ 15V
Operating Temperature
-40 ℃ ~ 125 ℃
Features
Bootstrap Circuit
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
31-VQFN Exposed Pad
Supplier Device Package
31-QFN (9x9)
MASTERGAN3TR PDF Datasheet
MASTERGAN3TR Related Parts
MASTERGAN4
MASTERGAN4
STMicroelectronics
IC HALF BRIDGE DRIVER 6.5A 31QFN
MASTERGAN5
MASTERGAN5
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN1TR
MASTERGAN1TR
STMicroelectronics
IC HALF BRIDGE DRIVER 10A 31QFN
MASTERGAN2TR
MASTERGAN2TR
STMicroelectronics
IC HALF BRIDG DRV 6.5A/10A 31QFN
MASTERGAN3
MASTERGAN3
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN4TR
MASTERGAN4TR
STMicroelectronics
IC HALF BRIDGE DRV 4A/6.5A 31QFN
MASTERGAN5TR
MASTERGAN5TR
STMicroelectronics
IC HALF BRIDGE DRIVER 4A 31QFN
MASTERGAN3TR Compare Parts
  • MASTERGAN3TR vs MASTERGAN4
  • MASTERGAN3TR vs MASTERGAN5TR
  • MASTERGAN3TR vs MASTERGAN4TR
  • MASTERGAN3TR vs MASTERGAN3
  • MASTERGAN3TR vs MASTERGAN2TR
  • MASTERGAN3TR vs MASTERGAN1TR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.