☰
STA020DJTR
STA020DJTR
Active
Description:  IC AUDIO TRANSMITTER 24SO
Manufacturer:  STMicroelectronics
Datasheet:   STA020DJTR Datasheet
History Price: $6.62000
In Stock: 29300
STA020DJTR Specification
Specification
Part No
STA020DJTR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Transmitter
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
Serial
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Specifications
96kHz
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
STA020DJTR PDF Datasheet
STA020DJTR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120D13TR
STA120D13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA309A
STA309A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA020DJTR Description

The STMicroelectronics STA020DJTR is a high-performance MPEG-1 and MPEG-2 audio decoder optimized for digital audio applications in consumer electronics, multimedia systems, and automotive audio systems. It provides a fully integrated solution for stereo and multi-channel audio decoding, supporting a broad range of bitrates and sampling frequencies. The device combines hardware acceleration for audio decompression with flexible interfacing options, minimizing external component count and simplifying system design for high-quality audio playback.

## Core Specifications

* Architecture: Dedicated MPEG audio decoder with fixed-point DSP core optimized for real-time audio processing
* Supported Standards: MPEG-1 Layer I, II, III; MPEG-2 Layer I, II, III; stereo and joint stereo modes
* Sampling Rates: 16 kHz to 48 kHz for MPEG-1, 8 kHz to 24 kHz for MPEG-2
* Bitrate Support: 8 kbps to 384 kbps for stereo and joint stereo configurations
* Output Formats: 16-bit or 20-bit PCM audio data for digital audio interfaces
* Supply Voltage (V_DD): 3.0 V to 3.6 V typical operation
* Operating Temperature Range: –40°C to +85°C for industrial reliability
* Package: QFN-48L (7 x 7 mm) for compact footprint and robust thermal performance

## Memory and Buffering

* Internal RAM: Dedicated SRAM for decoding buffers and temporary storage of bitstream data
* Bitstream Buffering: Supports external serial or parallel memory interface for extended buffering in high-demand applications
* Data Path Width: Optimized internal bus architecture for 16- to 20-bit audio samples and control data

## Audio Decoding Features

* Layer I/II/III Decoding: Hardware-accelerated decoding of all MPEG layers with real-time performance
* Stereo Modes: Supports left/right, mid/side, and intensity stereo processing for accurate audio reproduction
* Dynamic Range Control: Built-in digital gain and attenuation control for uniform output levels
* Error Handling: Robust bitstream error detection and concealment to maintain audio integrity under transmission errors
* Subband Processing: Integrated subband synthesis and filtering stages for precise reconstruction of audio waveforms

## Interfaces and Connectivity

* Serial Audio Interface (SAI/I2S): Supports standard I2S or DSP-mode serial audio output for direct connection to DACs
* Control Interface: I²C or SPI compatible for system configuration and status monitoring
* Master/Slave Operation: Flexible clocking options allow integration into diverse system architectures
* Synchronization: Supports external clock synchronization for multiple device setups or multi-channel audio systems

## Operational Features

* Low-Power Modes: Idle and standby modes to minimize power consumption during inactive periods
* Hardware Acceleration: Dedicated fixed-point DSP engine for efficient real-time decoding without overloading the host processor
* Sample Rate Conversion: Internal resampling capability for uniform output to DACs at standard audio sampling frequencies
* Volume Control: Programmable digital volume adjustment with minimal distortion

## Reliability and Protection

* Electrostatic Discharge (ESD) Protection: All I/O pins protected to industry-standard levels to prevent handling damage
* Temperature Monitoring: Internal thermal safeguards prevent operation outside safe temperature ranges
* Voltage Supervision: Stable operation across specified supply voltage range with internal regulation and brownout detection
* Continuous Operation: Designed for sustained high-throughput decoding in consumer and automotive environments

## Applications

* Consumer Electronics: MP3 players, portable audio devices, digital radios, and home stereo systems
* Automotive Audio: In-car entertainment systems, navigation audio, and multi-channel audio setups
* Multimedia Systems: Digital set-top boxes, DVD players, and audio streaming devices
* Embedded Systems: Microcontroller-based audio processing where low power and compact integration are required
* Broadcast and Streaming: High-fidelity decoding of transmitted or stored MPEG audio content

## Advantages

* High Integration: Combines MPEG decoding, subband filtering, and audio processing in a single compact IC
* Real-Time Performance: Hardware acceleration enables low-latency audio playback without host CPU bottlenecks
* Flexible Interfaces: Compatible with a range of serial audio and control protocols for ease of system integration
* Wide Compatibility: Supports multiple MPEG standards and stereo modes for broad application coverage
* Low Power and Compact: Optimized for battery-operated devices and compact multimedia platforms

## Summary

The STMicroelectronics STA020DJTR is a versatile and highly integrated MPEG audio decoder capable of handling real-time stereo and multi-channel audio for consumer, automotive, and embedded applications. With support for MPEG-1 and MPEG-2 audio layers, sampling rates from 8 kHz to 48 kHz, and bitrates up to 384 kbps, it delivers high-quality audio decoding. Its hardware-accelerated DSP core, serial audio interfaces, flexible control options, and low-power operation make it suitable for a wide range of digital audio systems, providing reliable, efficient, and compact solutions for modern multimedia applications.
STA020DJTR Compare Parts
  • STA020DJTR vs STABP01
  • STA020DJTR vs STA559BWSTR
  • STA020DJTR vs STA559BW13TR
  • STA020DJTR vs STA381BWTR
  • STA020DJTR vs STA381BWSTR
  • STA020DJTR vs STA381BW
  • STA020DJTR vs STA369BWTR
  • STA020DJTR vs STA369BWSTR
  • STA020DJTR vs STA350BWTR
  • STA020DJTR vs STA350BW
  • STA020DJTR vs STA350BTR
  • STA020DJTR vs STA350B
  • STA020DJTR vs STA339BWTR
  • STA020DJTR vs STA339BWS13TR
  • STA020DJTR vs STA333W13TR
  • STA020DJTR vs STA333SML TR
  • STA020DJTR vs STA333SML
  • STA020DJTR vs STA333MLJ13TR
  • STA020DJTR vs STA333ML13TR
  • STA020DJTR vs STA333BWJ13TR
  • STA020DJTR vs STA333BW13TR
  • STA020DJTR vs STA32813TR
  • STA020DJTR vs STA326JTR
  • STA020DJTR vs STA32613TR
  • STA020DJTR vs STA323W13TR
  • STA020DJTR vs STA321TR
  • STA020DJTR vs STA321MPLTR
  • STA020DJTR vs STA321MPL1TR
  • STA020DJTR vs STA321MPL
  • STA020DJTR vs STA321
  • STA020DJTR vs STA32013TR
  • STA020DJTR vs STA311BTR
  • STA020DJTR vs STA311B
  • STA020DJTR vs STA309A13TR
  • STA020DJTR vs STA309A
  • STA020DJTR vs STA308A13TR
  • STA020DJTR vs STA308A
  • STA020DJTR vs STA30813TR
  • STA020DJTR vs STA308
  • STA020DJTR vs STA30613TR
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.