☰
STA120D13TR
STA120D13TR
Obsolete
Description:  IC AUDIO RECEIVER 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA120D13TR Datasheet
History Price: Obsolete
In Stock: 460
STA120D13TR Specification
Specification
Part No
STA120D13TR
Category
Audio Special Purpose
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Receiver
Applications
Digital Audio Interfacing
Number of Channels
1
Interface
Serial
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
Specifications
25kHz ~ 96kHz
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
STA120D13TR PDF Datasheet
STA120D13TR Related Parts
STA020D
STA020D
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA020DJTR
STA020DJTR
STMicroelectronics
IC AUDIO TRANSMITTER 24SO
STA120D
STA120D
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ
STA120DJ
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA120DJ13TR
STA120DJ13TR
STMicroelectronics
IC AUDIO RECEIVER 28SO
STA304A
STA304A
STMicroelectronics
IC FULLY INTEG PROCESSOR 44TQFP
STA30613TR
STA30613TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308
STA308
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA30813TR
STA30813TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A
STA308A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA308A13TR
STA308A13TR
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA309A
STA309A
STMicroelectronics
IC FULLY INTEG PROCESSOR 64TQFP
STA120D13TR Description
The STMicroelectronics STA120D13TR is a highly integrated audio amplifier designed for automotive and consumer applications. This device is part of STMicroelectronics' extensive portfolio of audio solutions, providing high performance, efficiency, and reliability. Below is a detailed overview of the STA120D13TR, including its specifications and parameters.

## Overview

The STA120D13TR is a Class D audio amplifier that is particularly well-suited for driving speakers in automotive audio systems, home theater systems, and other high-fidelity audio applications. Its Class D architecture allows for high efficiency, which is crucial in battery-powered devices and automotive environments where power consumption is a significant concern.

## Key Specifications

1. Output Power:
- The STA120D13TR can deliver up to 2 x 20W of output power into a 4-ohm load at a supply voltage of 14.4V. This power level is sufficient for driving mid-range and full-range speakers in various audio applications.

2. Supply Voltage:
- The amplifier operates with a supply voltage range of 8V to 18V, making it versatile for different system designs. This range allows it to be used in both automotive and consumer electronics applications.

3. Efficiency:
- The Class D architecture of the STA120D13TR provides high efficiency, typically around 90% or higher under normal operating conditions. This efficiency reduces heat generation and improves overall system performance, especially in compact designs.

4. Total Harmonic Distortion + Noise (THD+N):
- The amplifier features a low THD+N of less than 0.1% at rated output power. This low distortion level ensures high audio fidelity, making it suitable for high-quality audio applications.

5. Signal-to-Noise Ratio (SNR):
- The STA120D13TR boasts a high SNR of approximately 100 dB, which indicates excellent audio quality and minimal background noise during operation.

6. Integrated Features:
- The device includes integrated features such as over-temperature protection, short-circuit protection, and DC offset protection. These safety features enhance the reliability of the amplifier in various operating conditions.

7. Input Configuration:
- The amplifier supports differential input configurations, which help to minimize noise and interference from external sources. This feature is particularly beneficial in automotive environments where electromagnetic interference (EMI) can be a concern.

8. Package Type:
- The STA120D13TR is available in a HTQFP-48 package, which is a compact and thermally efficient package suitable for surface-mount technology (SMT) applications. This package design facilitates easy integration into printed circuit boards (PCBs).

9. Operating Temperature Range:
- The amplifier is designed to operate within a temperature range of -40°C to +125°C, making it suitable for automotive applications where temperature extremes can occur.

## Applications

The STMicroelectronics STA120D13TR is widely used in various applications, including:

- Automotive Audio Systems: Ideal for driving speakers in car audio systems, providing high-quality sound reproduction while maintaining efficiency.
- Home Theater Systems: Suitable for use in home audio systems, enhancing the listening experience with powerful audio output.
- Portable Audio Devices: Its high efficiency and compact design make it suitable for battery-powered portable audio devices.
- Consumer Electronics: Can be used in various consumer electronics applications where high-quality audio amplification is required.

## Conclusion

The STMicroelectronics STA120D13TR is a powerful and efficient Class D audio amplifier that meets the demands of modern audio applications. With its high output power, low distortion, and integrated protection features, it provides an excellent solution for driving speakers in automotive and consumer electronics. Its compact design and high efficiency make it a popular choice among engineers and designers looking to enhance audio performance in their products. Whether used in automotive audio systems, home theaters, or portable devices, the STA120D13TR delivers the reliability and sound quality needed for an exceptional audio experience.
STA120D13TR Compare Parts
  • STA120D13TR vs STABP01
  • STA120D13TR vs STA559BWSTR
  • STA120D13TR vs STA559BW13TR
  • STA120D13TR vs STA381BWTR
  • STA120D13TR vs STA381BWSTR
  • STA120D13TR vs STA381BW
  • STA120D13TR vs STA369BWTR
  • STA120D13TR vs STA369BWSTR
  • STA120D13TR vs STA350BWTR
  • STA120D13TR vs STA350BW
  • STA120D13TR vs STA350BTR
  • STA120D13TR vs STA350B
  • STA120D13TR vs STA339BWTR
  • STA120D13TR vs STA339BWS13TR
  • STA120D13TR vs STA333W13TR
  • STA120D13TR vs STA333SML TR
  • STA120D13TR vs STA333SML
  • STA120D13TR vs STA333MLJ13TR
  • STA120D13TR vs STA333ML13TR
  • STA120D13TR vs STA333BWJ13TR
  • STA120D13TR vs STA333BW13TR
  • STA120D13TR vs STA32813TR
  • STA120D13TR vs STA326JTR
  • STA120D13TR vs STA32613TR
  • STA120D13TR vs STA323W13TR
  • STA120D13TR vs STA321TR
  • STA120D13TR vs STA321MPLTR
  • STA120D13TR vs STA321MPL1TR
  • STA120D13TR vs STA321MPL
  • STA120D13TR vs STA321
  • STA120D13TR vs STA32013TR
  • STA120D13TR vs STA311BTR
  • STA120D13TR vs STA311B
  • STA120D13TR vs STA309A13TR
  • STA120D13TR vs STA309A
  • STA120D13TR vs STA308A13TR
  • STA120D13TR vs STA308A
  • STA120D13TR vs STA30813TR
  • STA120D13TR vs STA308
  • STA120D13TR vs STA30613TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.