☰
STM32C031C4U6
STM32C031C4U6
Active
Description:  IC MCU 32BIT 16KB FLASH 48UFQFPN
Manufacturer:  STMicroelectronics
History Price: $2.37000
In Stock: 6240
STM32C031C4U6 Specification
Specification
Part No
STM32C031C4U6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
45
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 21x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32C031C4U6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C031C4U6 Description
Overview of STMicroelectronics STM32C031C4U6

The STM32C031C4U6 is a microcontroller from STMicroelectronics, part of the STM32 family, which is known for its high performance and low power consumption. This specific model is designed for a variety of applications, including consumer electronics, industrial automation, and IoT devices. It combines a powerful ARM Cortex-M0+ core with a rich set of peripherals, making it suitable for both simple and complex tasks.

Key Specifications

- Core Architecture: ARM Cortex-M0+
- Operating Frequency: Up to 48 MHz
- Flash Memory: 32 KB
- SRAM: 8 KB
- Operating Voltage: 2.0 to 3.6 V
- Temperature Range: -40 to 85 °C
- Package Type: LQFP48 (48 pins)

Performance Features

The STM32C031C4U6 features an ARM Cortex-M0+ core, which is optimized for low power consumption while providing sufficient performance for a wide range of applications. The core can operate at a maximum frequency of 48 MHz, allowing for efficient processing of tasks. The microcontroller also supports a variety of low-power modes, making it ideal for battery-operated devices.

Memory and Storage

This microcontroller comes with 32 KB of Flash memory for program storage and 8 KB of SRAM for data storage. The Flash memory is programmable and erasable, allowing for easy updates and modifications to the firmware. The memory architecture is designed to support efficient data handling and execution of complex algorithms.

Peripheral Interfaces

The STM32C031C4U6 is equipped with a variety of peripherals that enhance its functionality:

- GPIO: Up to 37 general-purpose input/output pins, which can be configured for various functions.
- Timers: Multiple timers for PWM generation, input capture, and output compare.
- ADC: A 12-bit analog-to-digital converter with up to 16 channels, enabling the microcontroller to interface with analog sensors.
- USART: Universal synchronous/asynchronous receiver-transmitter for serial communication.
- I2C and SPI: Interfaces for connecting to other devices and peripherals, facilitating communication in embedded systems.

Power Management

The STM32C031C4U6 is designed with power efficiency in mind. It operates within a voltage range of 2.0 to 3.6 V, making it suitable for low-voltage applications. The microcontroller supports various low-power modes, including sleep and stop modes, which significantly reduce power consumption during idle periods.

Development and Support

STMicroelectronics provides a comprehensive development ecosystem for the STM32C031C4U6, including:

- Development Boards: Evaluation boards are available to facilitate prototyping and testing.
- Software Libraries: The STM32Cube software development platform includes libraries and middleware to simplify application development.
- IDE Support: Compatible with various integrated development environments (IDEs) such as STM32CubeIDE, Keil MDK, and IAR Embedded Workbench.

Applications

The STM32C031C4U6 is suitable for a wide range of applications, including:

- Consumer Electronics: Smart home devices, wearables, and remote controls.
- Industrial Automation: Sensor interfaces, motor control, and data acquisition systems.
- IoT Devices: Smart sensors, connected devices, and low-power wireless applications.

In summary, the STM32C031C4U6 microcontroller offers a robust combination of performance, power efficiency, and versatility, making it an excellent choice for various embedded applications. Its rich set of features and strong development support further enhance its appeal to engineers and developers.
STM32C031C4U6 Compare Parts
  • STM32C031C4U6 vs STM8TL53C4U6
  • STM32C031C4U6 vs STM8TL52G4U6
  • STM32C031C4U6 vs STM8TL52F4P6TR
  • STM32C031C4U6 vs STM8S903K3U6TR
  • STM32C031C4U6 vs STM8S903K3U6
  • STM32C031C4U6 vs STM8S903K3U3TR
  • STM32C031C4U6 vs STM8S903K3U3
  • STM32C031C4U6 vs STM8S903K3T6CTR
  • STM32C031C4U6 vs STM8S903K3T6C
  • STM32C031C4U6 vs STM8S903K3T3CTR
  • STM32C031C4U6 vs STM8S903K3T3C
  • STM32C031C4U6 vs STM8S903K3B6
  • STM32C031C4U6 vs STM8S903F3U6TR
  • STM32C031C4U6 vs STM8S903F3U3TR
  • STM32C031C4U6 vs STM8S903F3P6TR
  • STM32C031C4U6 vs STM8S903F3P6
  • STM32C031C4U6 vs STM8S903F3P3
  • STM32C031C4U6 vs STM8S903F3M6TR
  • STM32C031C4U6 vs STM8S903F3M6
  • STM32C031C4U6 vs STM8S903F3M3TR
  • STM32C031C4U6 vs STM8S903F3M3
  • STM32C031C4U6 vs STM8S208S6T6C
  • STM32C031C4U6 vs STM8S208S6T3C
  • STM32C031C4U6 vs STM8S208RBT6
  • STM32C031C4U6 vs STM8S208RBT3
  • STM32C031C4U6 vs STM8S208R8T6
  • STM32C031C4U6 vs STM8S208MBT6B
  • STM32C031C4U6 vs STM8S208CBT6TR
  • STM32C031C4U6 vs STM8S208CBT6
  • STM32C031C4U6 vs STM8S208C8T6TR
  • STM32C031C4U6 vs STM8S208C8T6
  • STM32C031C4U6 vs STM8S208C6T6TR
  • STM32C031C4U6 vs STM8S208C6T6
  • STM32C031C4U6 vs STM8S208C6T3
  • STM32C031C4U6 vs STM8S207SBT6C
  • STM32C031C4U6 vs STM8S207SBT3C
  • STM32C031C4U6 vs STM8S207S8T6CTR
  • STM32C031C4U6 vs STM8S207S8T6C
  • STM32C031C4U6 vs STM8S207S8T3CTR
  • STM32C031C4U6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet