☰
STM32C031C6U6
STM32C031C6U6
Active
Description:  IC MCU 32BIT 32KB FLASH 48UFQFPN
Manufacturer:  STMicroelectronics
History Price: $2.59000
In Stock: 21840
STM32C031C6U6 Specification
Specification
Part No
STM32C031C6U6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
45
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 21x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-UFQFN Exposed Pad
Supplier Device Package
48-UFQFPN (7x7)
STM32C031C6U6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031F6P6
STM32C031F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C031C6U6 Description
The STMicroelectronics STM32C031C6U6 is a high-performance, ultra-low-power microcontroller based on the Arm® Cortex®-M0+ core, targeting embedded applications that require efficient computation, low power consumption, and a rich set of peripherals. It integrates flexible digital and analog resources, a wide range of communication interfaces, and advanced power management features, making it suitable for industrial control, consumer electronics, and IoT devices. The device combines robust processing capabilities with energy efficiency and ease of integration into compact systems.

## Core Architecture

The STM32C031C6U6 is built on the Arm Cortex-M0+ processor core, operating at a maximum frequency of 64 MHz. The core includes a nested vectored interrupt controller (NVIC) for efficient interrupt management and supports the Thumb® instruction set, optimized for code density and performance. The microcontroller features up to 32 KB of Flash memory and 8 KB of SRAM, enabling the execution of complex control algorithms and storage of intermediate data in embedded applications. It also supports a single-cycle I/O access and deterministic interrupt latency, providing predictable real-time performance.

## Power Management

This MCU is engineered for ultra-low-power operation. It supports multiple power modes, including Run, Sleep, Stop, and Standby modes, allowing significant energy savings during idle periods. In Stop mode with the internal low-speed oscillator enabled, the device can achieve a current consumption as low as 1.7 μA. In Standby mode with RTC running, current consumption is reduced to approximately 0.4 μA. The device operates over a supply voltage range of 1.7 V to 3.6 V, allowing compatibility with both battery-powered systems and standard 3.3 V logic environments.

## Clock and Timing

The STM32C031C6U6 includes a flexible clock system. It supports an internal 16 MHz high-speed RC oscillator (HSI16) and a low-speed 32 kHz RC oscillator (LSI). Additionally, it can interface with an external crystal oscillator (HSE) for accurate timing requirements. The microcontroller integrates a phase-locked loop (PLL) to generate higher frequencies for the CPU and peripheral operations. Timers include advanced 16-bit and 32-bit general-purpose timers with PWM capability, one 16-bit basic timer, and one SysTick timer for system-level timing and task scheduling. These timers support input capture, output compare, PWM generation, and event counting.

## Analog Features

The STM32C031C6U6 integrates several analog peripherals. It includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels and conversion rates up to 1 Msps. The ADC supports both single-ended and differential inputs, with programmable sampling times to optimize accuracy versus speed. The microcontroller also includes two digital-to-analog converters (DACs) with 12-bit resolution, enabling waveform generation or analog signal output. Internal voltage reference and temperature sensor modules are available for precision measurement and calibration tasks.

## Communication Interfaces

Connectivity options are comprehensive for a microcontroller in this category. The device includes a Universal Serial Bus (USB) Full-Speed device interface, allowing direct USB communication for peripheral devices or data acquisition systems. It also integrates up to two I²C interfaces with standard-mode and fast-mode support, two SPI interfaces with full-duplex capability, and three USART/UART channels for asynchronous serial communication. Additionally, it supports one CAN interface for automotive and industrial networking and a flexible GPIO matrix for custom peripheral connections.

## Digital Peripherals and I/O

The STM32C031C6U6 features up to 37 general-purpose I/O pins, configurable with multiple drive strengths, pull-up/pull-down resistors, and alternate function mapping. Digital peripherals include timers with encoder interface support, watchdog timers (independent and window watchdogs) for system safety, and a CRC calculation unit for data integrity verification. GPIO pins support external interrupts, enabling real-time response to external events. The microcontroller also features flexible remapping of peripheral functions to optimize PCB layout and I/O usage.

## Memory and Flash Architecture

The device integrates 32 KB of Flash memory organized for high-speed execution with read-while-write capability, allowing concurrent program execution and data storage operations. Flash endurance is rated for 10,000 erase/write cycles per sector, and data retention is guaranteed for at least 20 years. The embedded SRAM is 8 KB and can be used for stack, heap, and data buffers. The microcontroller also includes a bootloader in system memory, enabling in-field firmware upgrades via USART, USB, or other supported interfaces.

## Security and Reliability Features

The STM32C031C6U6 incorporates hardware-based security and reliability mechanisms. Features include readout protection (RDP) levels to prevent unauthorized access to Flash memory, independent watchdog and window watchdog timers for system fault recovery, and a CRC unit for data integrity checks. The device also supports tamper detection on selected pins, enhancing security for applications that require protection against physical intrusion.

## Temperature and Packaging

The microcontroller operates over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments. The STM32C031C6U6 is available in a 32-pin UFQFPN package with a body size of 5 mm × 5 mm and a pitch of 0.65 mm, offering a compact footprint for space-constrained applications. Lead finish is compatible with standard Pb-free reflow soldering processes.

## Key Specifications Summary

* Core: Arm Cortex-M0+ @ 64 MHz
* Flash Memory: 32 KB
* SRAM: 8 KB
* Supply Voltage: 1.7–3.6 V
* Operating Temperature: -40°C to 85°C
* GPIO Pins: Up to 37
* ADC: 12-bit, up to 16 channels, 1 Msps
* DAC: 12-bit, 2 channels
* Timers: 16-bit and 32-bit general-purpose timers, SysTick, basic timer
* Communication Interfaces: USB Full-Speed, 2× I²C, 2× SPI, 3× USART/UART, 1× CAN
* Power Consumption: 1.7 μA in Stop mode, 0.4 μA in Standby mode
* Security Features: RDP, CRC unit, independent and window watchdogs, tamper detection
* Package: 32-pin UFQFPN, 5 mm × 5 mm, 0.65 mm pitch

## Conclusion

The STM32C031C6U6 offers a balanced combination of performance, low power consumption, and rich peripheral integration in a compact package. Its Cortex-M0+ core, multiple communication interfaces, and analog capabilities make it suitable for IoT, industrial automation, and consumer electronics applications. Attention to power mode selection, clock configuration, and peripheral optimization allows developers to maximize performance and energy efficiency in embedded systems.
STM32C031C6U6 Compare Parts
  • STM32C031C6U6 vs STM8TL53C4U6
  • STM32C031C6U6 vs STM8TL52G4U6
  • STM32C031C6U6 vs STM8TL52F4P6TR
  • STM32C031C6U6 vs STM8S903K3U6TR
  • STM32C031C6U6 vs STM8S903K3U6
  • STM32C031C6U6 vs STM8S903K3U3TR
  • STM32C031C6U6 vs STM8S903K3U3
  • STM32C031C6U6 vs STM8S903K3T6CTR
  • STM32C031C6U6 vs STM8S903K3T6C
  • STM32C031C6U6 vs STM8S903K3T3CTR
  • STM32C031C6U6 vs STM8S903K3T3C
  • STM32C031C6U6 vs STM8S903K3B6
  • STM32C031C6U6 vs STM8S903F3U6TR
  • STM32C031C6U6 vs STM8S903F3U3TR
  • STM32C031C6U6 vs STM8S903F3P6TR
  • STM32C031C6U6 vs STM8S903F3P6
  • STM32C031C6U6 vs STM8S903F3P3
  • STM32C031C6U6 vs STM8S903F3M6TR
  • STM32C031C6U6 vs STM8S903F3M6
  • STM32C031C6U6 vs STM8S903F3M3TR
  • STM32C031C6U6 vs STM8S903F3M3
  • STM32C031C6U6 vs STM8S208S6T6C
  • STM32C031C6U6 vs STM8S208S6T3C
  • STM32C031C6U6 vs STM8S208RBT6
  • STM32C031C6U6 vs STM8S208RBT3
  • STM32C031C6U6 vs STM8S208R8T6
  • STM32C031C6U6 vs STM8S208MBT6B
  • STM32C031C6U6 vs STM8S208CBT6TR
  • STM32C031C6U6 vs STM8S208CBT6
  • STM32C031C6U6 vs STM8S208C8T6TR
  • STM32C031C6U6 vs STM8S208C8T6
  • STM32C031C6U6 vs STM8S208C6T6TR
  • STM32C031C6U6 vs STM8S208C6T6
  • STM32C031C6U6 vs STM8S208C6T3
  • STM32C031C6U6 vs STM8S207SBT6C
  • STM32C031C6U6 vs STM8S207SBT3C
  • STM32C031C6U6 vs STM8S207S8T6CTR
  • STM32C031C6U6 vs STM8S207S8T6C
  • STM32C031C6U6 vs STM8S207S8T3CTR
  • STM32C031C6U6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet