☰
STM32C031F6P6
STM32C031F6P6
Active
Description:  IC MCU 32BIT 32KB FLASH 20TSSOP
Manufacturer:  STMicroelectronics
History Price: $2.06000
In Stock: 37440
STM32C031F6P6 Specification
Specification
Part No
STM32C031F6P6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
STM32C0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M0+
Core Size
32-Bit
Speed
48MHz
Connectivity
I2C, IrDA, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
18
Program Memory Size
32KB (32K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
2V ~ 3.6V
Data Converters
A/D 15x12b SAR
Oscillator Type
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
STM32C031F6P6 Related Parts
STM32C011F4P6
STM32C011F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C011F4U6TR
STM32C011F4U6TR
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20UFQFPN
STM32C011F6P6
STM32C011F6P6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20TSSOP
STM32C011F6U6TR
STM32C011F6U6TR
STMicroelectronics
IC MCU 32BIT 32KB FLASH 20UFQFPN
STM32C011J4M6
STM32C011J4M6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 8SO
STM32C011J6M6
STM32C011J6M6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 8SO
STM32C031C4T6
STM32C031C4T6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48LQFP
STM32C031C4U6
STM32C031C4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 48UFQFPN
STM32C031C6T6
STM32C031C6T6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48LQFP
STM32C031C6U6
STM32C031C6U6
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48UFQFPN
STM32C031F4P6
STM32C031F4P6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 20TSSOP
STM32C031G4U6
STM32C031G4U6
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
STM32C031F6P6 Description
The STM32C031F6P6 from STMicroelectronics is a high-performance, low-power 32-bit microcontroller based on the Arm® Cortex®-M0+ core. It is part of the STM32C0 series, which emphasizes energy efficiency, high integration, and compact packaging suitable for cost-sensitive and space-constrained applications. This device targets general-purpose embedded systems, industrial automation, consumer electronics, and IoT applications where low power consumption, robust peripherals, and high reliability are essential. The STM32C031F6P6 integrates a range of analog and digital peripherals, flexible power management, and advanced communication interfaces, providing a comprehensive platform for system designers.

## Core and Performance

The STM32C031F6P6 features an Arm® Cortex®-M0+ 32-bit processor running at up to 48 MHz, providing a balance of computational performance and energy efficiency. It includes a nested vectored interrupt controller (NVIC) for fast, deterministic interrupt handling and supports single-cycle I/O access, enhancing responsiveness in time-critical applications. The microcontroller operates with a 1.8 V to 3.6 V supply range, which allows compatibility with a variety of system power rails while supporting low-voltage applications to reduce overall power consumption.

## Memory Architecture

The device is equipped with 32 KB of flash memory for code storage and 8 KB of SRAM for data handling, providing sufficient capacity for compact to medium-complexity embedded applications. The flash memory supports fast programming and erase cycles with an endurance rating suitable for repetitive firmware updates. It also features memory protection mechanisms to prevent accidental overwrites or corruption of critical system code and data. The SRAM is divided into multiple banks to optimize access patterns and enhance execution efficiency for concurrent tasks.

## Power Management

The STM32C031F6P6 implements advanced power management modes to minimize energy consumption across various operating conditions. It includes sleep, stop, and standby modes, each designed to reduce dynamic and static power usage while maintaining peripheral or RTC functionality as needed. Typical current consumption in run mode is approximately 160 μA/MHz, while deep sleep modes can reduce consumption to below 1 μA, making it highly suitable for battery-powered and energy-sensitive applications. An integrated voltage regulator provides stable core operation, and brownout detection ensures safe startup and reliable operation under fluctuating supply conditions.

## Digital and Analog Peripherals

The STM32C031F6P6 integrates a comprehensive set of digital peripherals:

* Timers: Multiple general-purpose 16-bit timers, a 16-bit advanced-control timer for PWM generation, and a 16-bit basic timer for system timing and event scheduling.
* Communication Interfaces: Includes I²C, SPI, USART, and single-wire interfaces to support a wide variety of sensor, actuator, and network communication protocols.
* GPIO: Up to 37 configurable GPIO pins supporting multiple alternate functions, with programmable pull-up/pull-down resistors and interrupt capabilities for responsive I/O control.
* Analog: Features a 12-bit ADC with up to 16 channels for precision analog-to-digital conversion, and a comparators module for threshold detection. A single-channel 12-bit DAC is included for analog output applications.

These peripherals enable the STM32C031F6P6 to interface with sensors, control actuators, generate PWM signals, and handle complex event-driven applications efficiently.

## Clock System

The microcontroller includes a flexible clock system with an internal 16 MHz RC oscillator, capable of generating the system clock at up to 48 MHz via a phase-locked loop (PLL). It also supports an external crystal oscillator for precise timing requirements. The system clock can be divided and routed to peripheral modules to optimize power consumption and performance. The integrated low-speed 32 kHz oscillator is available for RTC and low-power operation, providing accurate timekeeping in energy-saving modes.

## Security and Reliability Features

The STM32C031F6P6 incorporates hardware-based security features to ensure robust operation in industrial and consumer applications. It includes a unique device ID for authentication, flash memory read-out protection, and option bytes to configure secure boot and access restrictions. The device also provides a watchdog timer to recover from software anomalies and a system reset controller to manage safe restart under fault conditions. Brownout reset and power-on reset circuits enhance system stability during voltage transients.

## Package and Environmental Ratings

The STM32C031F6P6 is offered in a compact 32-pin UFQFPN package, measuring 5 mm × 5 mm, which is ideal for PCB space-constrained designs. It supports an operating temperature range of –40°C to +85°C, making it suitable for industrial and harsh-environment applications. The device meets standard electromagnetic compatibility and thermal dissipation requirements when mounted on properly designed PCBs.

## Key Specifications Summary

* Core: Arm® Cortex®-M0+ 32-bit CPU, up to 48 MHz
* Flash Memory: 32 KB
* SRAM: 8 KB
* Supply Voltage: 1.8 V to 3.6 V
* Operating Temperature: –40°C to +85°C
* GPIO: Up to 37 pins with alternate functions and interrupts
* ADC: 12-bit, up to 16 channels
* DAC: 12-bit, single channel
* Timers: 16-bit general-purpose, 16-bit advanced PWM, 16-bit basic
* Communication: I²C, SPI, USART, single-wire interface
* Power Modes: Run, Sleep, Stop, Standby with typical low-power consumption
* Security: Flash read-out protection, unique ID, watchdog timer
* Package: 32-pin UFQFPN, 5 mm × 5 mm

## Conclusion

The STM32C031F6P6 is a versatile, low-power microcontroller suitable for a broad range of embedded applications requiring reliable performance, efficient energy management, and rich peripheral integration. Its combination of precise analog interfaces, flexible communication options, low-power modes, and compact packaging makes it an optimal choice for industrial automation, consumer electronics, and IoT systems. The advanced security and reliability features further enhance its suitability in applications requiring safe and robust operation.
STM32C031F6P6 Compare Parts
  • STM32C031F6P6 vs STM8TL53C4U6
  • STM32C031F6P6 vs STM8TL52G4U6
  • STM32C031F6P6 vs STM8TL52F4P6TR
  • STM32C031F6P6 vs STM8S903K3U6TR
  • STM32C031F6P6 vs STM8S903K3U6
  • STM32C031F6P6 vs STM8S903K3U3TR
  • STM32C031F6P6 vs STM8S903K3U3
  • STM32C031F6P6 vs STM8S903K3T6CTR
  • STM32C031F6P6 vs STM8S903K3T6C
  • STM32C031F6P6 vs STM8S903K3T3CTR
  • STM32C031F6P6 vs STM8S903K3T3C
  • STM32C031F6P6 vs STM8S903K3B6
  • STM32C031F6P6 vs STM8S903F3U6TR
  • STM32C031F6P6 vs STM8S903F3U3TR
  • STM32C031F6P6 vs STM8S903F3P6TR
  • STM32C031F6P6 vs STM8S903F3P6
  • STM32C031F6P6 vs STM8S903F3P3
  • STM32C031F6P6 vs STM8S903F3M6TR
  • STM32C031F6P6 vs STM8S903F3M6
  • STM32C031F6P6 vs STM8S903F3M3TR
  • STM32C031F6P6 vs STM8S903F3M3
  • STM32C031F6P6 vs STM8S208S6T6C
  • STM32C031F6P6 vs STM8S208S6T3C
  • STM32C031F6P6 vs STM8S208RBT6
  • STM32C031F6P6 vs STM8S208RBT3
  • STM32C031F6P6 vs STM8S208R8T6
  • STM32C031F6P6 vs STM8S208MBT6B
  • STM32C031F6P6 vs STM8S208CBT6TR
  • STM32C031F6P6 vs STM8S208CBT6
  • STM32C031F6P6 vs STM8S208C8T6TR
  • STM32C031F6P6 vs STM8S208C8T6
  • STM32C031F6P6 vs STM8S208C6T6TR
  • STM32C031F6P6 vs STM8S208C6T6
  • STM32C031F6P6 vs STM8S208C6T3
  • STM32C031F6P6 vs STM8S207SBT6C
  • STM32C031F6P6 vs STM8S207SBT3C
  • STM32C031F6P6 vs STM8S207S8T6CTR
  • STM32C031F6P6 vs STM8S207S8T6C
  • STM32C031F6P6 vs STM8S207S8T3CTR
  • STM32C031F6P6 vs STM8S207S8T3C
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet