☰
STOD02TPUR
STOD02TPUR
Obsolete
Description:  IC REG AMOLED DISPLAY 2OUT 12DFN
Manufacturer:  STMicroelectronics
Datasheet:   STOD02TPUR Datasheet
History Price: Obsolete
In Stock: 47440
STOD02TPUR Specification
Specification
Part No
STOD02TPUR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.5V ~ 4.5V
Number of Outputs
2
Voltage - Output
4.6V, -2.3V ~ -5.9V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
12-UFDFN Exposed Pad
Supplier Device Package
12-DFN (3x3)
STOD02TPUR PDF Datasheet
STOD02TPUR Related Parts
STOD02PUR
STOD02PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ASTPUR
STOD03ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ATPUR
STOD03ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03BTPUR
STOD03BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD1317BTPUR
STOD1317BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 1OUT 12DFN
STOD13AMTPUR
STOD13AMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ASTPUR
STOD13ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ATPUR
STOD13ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD14PUR
STOD14PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD32ATPQR
STOD32ATPQR
STMicroelectronics
IC REG AMOLED DISPLAY 3OUT 16QFN
STOD13BSTPUR
STOD13BSTPUR
STMicroelectronics
IC DC-DC CONV DUAL AMOLED 12DFN
STOD13CMTPUR
STOD13CMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD02TPUR Compare Parts
  • STOD02TPUR vs STOD14PUR
  • STOD02TPUR vs STOD13ATPUR
  • STOD02TPUR vs STOD13ASTPUR
  • STOD02TPUR vs STOD13AMTPUR
  • STOD02TPUR vs STOD1317BTPUR
  • STOD02TPUR vs STOD03BTPUR
  • STOD02TPUR vs STOD03ATPUR
  • STOD02TPUR vs STOD03ASTPUR
  • STOD02TPUR vs STOD02PUR
  • STOD02TPUR vs STOD32BTPQR
  • STOD02TPUR vs STOD30TPQR
  • STOD02TPUR vs STOD13CTPUR
  • STOD02TPUR vs STOD13CMTPUR
  • STOD02TPUR vs STOD13BSTPUR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok