☰
STOD03BTPUR
STOD03BTPUR
Obsolete
Description:  IC REG AMOLED DISPLAY 2OUT 12DFN
Manufacturer:  STMicroelectronics
Datasheet:   STOD03BTPUR Datasheet
History Price: Obsolete
In Stock: 43200
STOD03BTPUR Specification
Specification
Part No
STOD03BTPUR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.3V ~ 4.8V
Number of Outputs
2
Voltage - Output
4.6V, -2.4V ~ -5.4V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
12-UFDFN Exposed Pad
Supplier Device Package
12-DFN (3x3)
STOD03BTPUR PDF Datasheet
STOD03BTPUR Related Parts
STOD02PUR
STOD02PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD02TPUR
STOD02TPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ASTPUR
STOD03ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ATPUR
STOD03ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD1317BTPUR
STOD1317BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 1OUT 12DFN
STOD13AMTPUR
STOD13AMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ASTPUR
STOD13ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ATPUR
STOD13ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD14PUR
STOD14PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD32ATPQR
STOD32ATPQR
STMicroelectronics
IC REG AMOLED DISPLAY 3OUT 16QFN
STOD13BSTPUR
STOD13BSTPUR
STMicroelectronics
IC DC-DC CONV DUAL AMOLED 12DFN
STOD13CMTPUR
STOD13CMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03BTPUR Compare Parts
  • STOD03BTPUR vs STOD14PUR
  • STOD03BTPUR vs STOD13ATPUR
  • STOD03BTPUR vs STOD13ASTPUR
  • STOD03BTPUR vs STOD13AMTPUR
  • STOD03BTPUR vs STOD1317BTPUR
  • STOD03BTPUR vs STOD03ATPUR
  • STOD03BTPUR vs STOD03ASTPUR
  • STOD03BTPUR vs STOD02TPUR
  • STOD03BTPUR vs STOD02PUR
  • STOD03BTPUR vs STOD32BTPQR
  • STOD03BTPUR vs STOD30TPQR
  • STOD03BTPUR vs STOD13CTPUR
  • STOD03BTPUR vs STOD13CMTPUR
  • STOD03BTPUR vs STOD13BSTPUR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok