Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ STMicroelectronics STOD13CMTPUR
STOD13CMTPUR
Active
PMIC - Special Purpose Regulators
Description:
IC REG AMOLED DISPLAY 2OUT 12DFN
Manufacturer:
STMicroelectronics
Datasheet:
STOD13CMTPUR Datasheet
History Price: Active
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STOD13CMTPUR Specification
Specification
Part No
STOD13CMTPUR
Category
PMIC - Special Purpose Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Converter, AMOLED Display
Voltage - Input
2.5V ~ 4.5V
Number of Outputs
2
Voltage - Output
4.6V, -1.4V ~ -4.4V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
12-UFDFN Exposed Pad
Supplier Device Package
12-DFN (3x3)
STOD13CMTPUR PDF Datasheet
STOD13CMTPUR Datasheet
Click and Download: STOD13CMTPUR Datasheet
STOD13CMTPUR Related Parts
STOD02PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD02TPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD03BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD1317BTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 1OUT 12DFN
STOD13AMTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ASTPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD13ATPUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD14PUR
STMicroelectronics
IC REG AMOLED DISPLAY 2OUT 12DFN
STOD32ATPQR
STMicroelectronics
IC REG AMOLED DISPLAY 3OUT 16QFN
STOD13BSTPUR
STMicroelectronics
IC DC-DC CONV DUAL AMOLED 12DFN
STOD13CMTPUR Compare Parts
STOD13CMTPUR vs STOD14PUR
STOD13CMTPUR vs STOD13ATPUR
STOD13CMTPUR vs STOD13ASTPUR
STOD13CMTPUR vs STOD13AMTPUR
STOD13CMTPUR vs STOD1317BTPUR
STOD13CMTPUR vs STOD03BTPUR
STOD13CMTPUR vs STOD03ATPUR
STOD13CMTPUR vs STOD03ASTPUR
STOD13CMTPUR vs STOD02TPUR
STOD13CMTPUR vs STOD02PUR
STOD13CMTPUR vs STOD32BTPQR
STOD13CMTPUR vs STOD30TPQR
STOD13CMTPUR vs STOD13CTPUR
STOD13CMTPUR vs STOD13BSTPUR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok