☰
STSPIN32F0
STSPIN32F0
Active
Description:  IC BLDC CTLR STM32 48VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN32F0 Datasheet
History Price: $6.00000
In Stock: 860
STSPIN32F0 Specification
Specification
Part No
STSPIN32F0
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STSPIN32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
BLDC Controller
Core Processor
ARM? Cortex?-M0
Program Memory Type
FLASH (32kB)
Controller Series
STM32F031x6x7
RAM Size
4K x 8
Interface
I2C, SPI, UART/USART
Number of I/O
16
Voltage - Supply
8V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
STSPIN32F0 PDF Datasheet
STSPIN32F0 Related Parts
STSPIN32F0251
STSPIN32F0251
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0251Q
STSPIN32F0251Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0251TR
STSPIN32F0251TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252
STSPIN32F0252
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0252Q
STSPIN32F0252Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252TR
STSPIN32F0252TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0601
STSPIN32F0601
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0601TR
STSPIN32F0601TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602
STSPIN32F0602
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602Q
STSPIN32F0602Q
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602TR
STSPIN32F0602TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0A
STSPIN32F0A
STMicroelectronics
IND.& POWER CONV.
STSPIN32F0 Description
Overview of STMicroelectronics STSPIN32F0

The STMicroelectronics STSPIN32F0 is an integrated motor driver and controller that is designed to drive and control three-phase motors with precision and efficiency. It integrates a high-performance microcontroller and a powerful motor driver in a single package, making it a compact and cost-effective solution for a wide range of motor control applications. The STSPIN32F0 is particularly suitable for applications requiring precise and reliable control of brushless DC (BLDC) motors, stepper motors, and permanent magnet synchronous motors (PMSM).

Device Type and Features

The STSPIN32F0 combines a high-performance ARM Cortex-M0 processor with a fully integrated motor driver, which simplifies design and reduces the number of external components. It supports both sensor-based and sensorless motor control schemes, offering flexibility for different application needs. The device is designed to deliver high efficiency, fast response, and smooth motor control, making it ideal for use in industrial, consumer, and automotive applications.

Key Features

* Integrated Motor Driver and Controller: The STSPIN32F0 combines an ARM Cortex-M0 core microcontroller with an integrated motor driver, simplifying the overall system design by reducing the need for separate control and drive components. This integration provides better performance, lower costs, and reduced system complexity.

* High-Speed Processing: The integrated ARM Cortex-M0 microcontroller provides processing speeds of up to 48 MHz, enabling the STSPIN32F0 to handle complex motor control algorithms efficiently and in real time.

* Flexible Motor Control Options: The device supports both sensor-based and sensorless motor control, giving designers the flexibility to use either Hall-effect sensors or implement a sensorless approach. This allows for easier integration into existing systems and enhances design flexibility.

* Advanced Motor Control Algorithms: The STSPIN32F0 supports advanced motor control techniques, including Field-Oriented Control (FOC), which provides smoother operation, higher efficiency, and better performance in a variety of motor control applications.

* Wide Voltage Range: The motor driver is capable of operating with a supply voltage from 8 V to 60 V, making it compatible with a wide range of motors and power supply configurations.

* Current and Overcurrent Protection: The STSPIN32F0 includes integrated current sensing and overcurrent protection, ensuring safe operation and preventing damage to the motor driver and motor in the event of excessive current.

* High Efficiency and Low Power Consumption: The device is designed for high efficiency, ensuring minimal heat dissipation and extending the life of both the driver and the motor. Its low-power consumption makes it suitable for battery-operated and energy-efficient systems.

* Small Package Size: The STSPIN32F0 is available in a compact QFN package, which saves valuable board space and is ideal for space-constrained applications.

* Integrated MOSFETs: The motor driver features integrated MOSFETs, reducing the need for external power components and simplifying the overall design while improving the power conversion efficiency.

* PWM and Adjustable Switching Frequency: The device supports PWM (Pulse Width Modulation) control with adjustable switching frequency, providing designers with flexibility to optimize performance, reduce electromagnetic interference (EMI), and balance efficiency with noise suppression.

Electrical Characteristics

* Supply Voltage (Vcc): The STSPIN32F0 operates with a wide supply voltage range from 8 V to 60 V, allowing it to be used with a variety of power supplies and motor types, including both low-voltage and high-voltage systems.

* Output Current (Motor Drive): The motor driver is capable of delivering continuous output currents of up to 3.5 A (peak current up to 8 A), making it suitable for driving a wide range of motors, including high-torque industrial motors and low-power consumer motors.

* Control Interface: The STSPIN32F0 features a standard PWM input interface for speed and torque control, allowing for easy integration into existing motor control systems. It also supports additional control pins for more advanced functions, such as fault detection and speed feedback.

* Power Supply for Logic (Vdd): The logic section of the device operates on a supply voltage of 3.3 V, which is standard for many modern microcontrollers and digital circuits, ensuring compatibility with typical digital logic levels.

* Overvoltage Protection: The device includes built-in overvoltage protection, ensuring that the motor driver does not experience damage due to excessive supply voltage, protecting both the device and the system.

* Thermal Shutdown: The STSPIN32F0 is equipped with a thermal shutdown feature to protect the device in case of overheating, ensuring safe operation in high-temperature environments.

* Current Sense Amplifiers: Integrated current sense amplifiers allow for accurate monitoring of motor current, enabling closed-loop control strategies such as FOC (Field-Oriented Control), which improves torque and efficiency.

* MOSFET Gate Drive: The device features efficient gate drive circuits for the MOSFETs, enabling smooth switching transitions and reducing power losses during operation.

Thermal and Mechanical Characteristics

* Operating Temperature Range: The STSPIN32F0 is designed to operate over a wide temperature range of -40°C to +125°C, ensuring reliable performance in demanding environmental conditions, such as industrial and automotive applications.

* Package Type: The device comes in a compact QFN-32 package, which is ideal for space-constrained applications where small form factor and low-profile components are required.

* Thermal Resistance (θJA): The typical junction-to-ambient thermal resistance (θJA) is approximately 40°C/W, which ensures effective heat dissipation during operation and minimizes the risk of overheating in high-power applications.

* Package Dimensions: The QFN package has dimensions of 5 mm x 5 mm, offering a small footprint and making it suitable for applications with limited PCB space.

Applications

The STSPIN32F0 is ideal for applications where efficient and reliable motor control is required. Some of the most common applications include:

* Brushless DC Motors (BLDC): The device is optimized for controlling BLDC motors, which are widely used in industrial equipment, HVAC systems, and consumer electronics such as drones and electric vehicles.

* Stepper Motors: The STSPIN32F0 is also suitable for driving stepper motors, making it ideal for applications such as robotics, CNC machines, and 3D printers, where precise motion control is required.

* Electric Vehicles (EVs): With its wide input voltage range, the STSPIN32F0 is an excellent choice for electric vehicle applications, where high-efficiency motor control is critical for extending battery life and performance.

* Industrial Automation: The device is widely used in industrial applications such as robotics, conveyors, and actuators, where efficient and precise control of motors is needed to ensure reliable operation.

* Home Appliances: The STSPIN32F0 can be used in home appliances like washing machines, air conditioning units, and vacuum cleaners, where BLDC or stepper motors are commonly used for high efficiency and precise control.

* Drones and Robotics: The device is ideal for drones, robotic systems, and other motion-controlled systems where smooth and precise motor control is essential for optimal performance.

Protection Features

* Overcurrent Protection: The STSPIN32F0 features integrated overcurrent protection, which helps to prevent damage to the driver and the motor in the event of excessive current flow.

* Overtemperature Protection: The device has built-in thermal protection that will shut down the driver if it detects overheating, ensuring the system remains safe during prolonged high-load operation.

* Under-voltage Lockout: The under-voltage lockout feature ensures that the motor driver will not operate unless the supply voltage is above a certain threshold, preventing malfunction or damage caused by insufficient voltage.

* Fault Detection: The STSPIN32F0 provides fault detection outputs that notify the system when a fault, such as overcurrent or overtemperature, has occurred. This feature allows for quick fault identification and resolution.

Summary of Main Electrical Parameters

| Parameter | Typical Value |
| --------------------------- | -------------------------- |
| Supply Voltage (Vcc) | 8 V to 60 V |
| Output Current (Continuous) | 3.5 A |
| Output Current (Peak) | 8 A |
| Logic Supply Voltage (Vdd) | 3.3 V |
| Operating Temperature Range | -40°C to +125°C |
| Switching Frequency | Adjustable (up to 100 kHz) |
| Current Sense Amplifier | Integrated |
| Fault Detection | Yes |
| Package Type | QFN-32 |
| Thermal Resistance (θJA) | 40°C/W |
| Package Dimensions | 5 mm x 5 mm |

The STMicroelectronics STSPIN32F0 is a highly efficient and integrated motor driver and controller, offering precise control of BLDC and stepper motors in a compact package. With features such as advanced motor control algorithms, integrated protection, and a wide voltage range, it is well-suited for a variety of industrial, consumer, and automotive applications requiring high-performance motor control.
STSPIN32F0 Compare Parts
  • STSPIN32F0 vs STSPIN32F0BTR
  • STSPIN32F0 vs STSPIN32F0B
  • STSPIN32F0 vs STSPIN32F0ATR
  • STSPIN32F0 vs STSPIN32F0A
  • STSPIN32F0 vs STSPIN32F0602TR
  • STSPIN32F0 vs STSPIN32F0602Q
  • STSPIN32F0 vs STSPIN32F0602
  • STSPIN32F0 vs STSPIN32F0601TR
  • STSPIN32F0 vs STSPIN32F0601
  • STSPIN32F0 vs STSPIN32F0252TR
  • STSPIN32F0 vs STSPIN32F0252Q
  • STSPIN32F0 vs STSPIN32F0252
  • STSPIN32F0 vs STSPIN32F0251TR
  • STSPIN32F0 vs STSPIN32F0251Q
  • STSPIN32F0 vs STSPIN32F0251
  • STSPIN32F0 vs STSPIN32F0602QTR
  • STSPIN32F0 vs STSPIN32F0601QTR
  • STSPIN32F0 vs STSPIN32F0601Q
  • STSPIN32F0 vs STSPIN32F0252QTR
  • STSPIN32F0 vs STSPIN32F0251QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.