☰
STSPIN32F0602
STSPIN32F0602
Active
Description:  600V THREE-PHASE CONTROLLER WITH
Manufacturer:  STMicroelectronics
History Price: $6.25000
In Stock: 23600
STSPIN32F0602 Specification
Specification
Part No
STSPIN32F0602
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STSPIN32F060x
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
Home & Industrial
Core Processor
ARM? Cortex?-M0
Program Memory Type
FLASH (32kB)
Controller Series
STM32F031x6x7
RAM Size
4K x 8
Interface
I2C, SPI, UART/USART
Number of I/O
21
Voltage - Supply
9V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP (10x10)
STSPIN32F0602 PDF Datasheet
STSPIN32F0602 Related Parts
STSPIN32F0
STSPIN32F0
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
STSPIN32F0251
STSPIN32F0251
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0251Q
STSPIN32F0251Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0251TR
STSPIN32F0251TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252
STSPIN32F0252
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0252Q
STSPIN32F0252Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252TR
STSPIN32F0252TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0601
STSPIN32F0601
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0601TR
STSPIN32F0601TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602Q
STSPIN32F0602Q
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602TR
STSPIN32F0602TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0A
STSPIN32F0A
STMicroelectronics
IND.& POWER CONV.
STSPIN32F0602 Description
The STMicroelectronics STSPIN32F0602 is a highly integrated motor control system-on-chip (SoC) designed for driving brushless DC (BLDC) motors and stepper motors. This device is part of the STSPIN family, which is known for its advanced features, high efficiency, and compact design, making it suitable for a wide range of applications, including industrial automation, robotics, and consumer electronics.

## Key Features

1. Integrated Microcontroller: The STSPIN32F0602 features a built-in ARM Cortex-M0 microcontroller, which allows for advanced motor control algorithms and real-time processing. This integration reduces the need for external components and simplifies the design process.

2. Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 60V, making it versatile for various power supply configurations and applications.

3. Output Current Capability: The STSPIN32F0602 can deliver a continuous output current of up to 2A, with a peak current capability of up to 4A. This makes it suitable for driving small to medium-sized motors effectively.

4. Advanced Control Algorithms: The integrated microcontroller supports various motor control algorithms, including Field-Oriented Control (FOC) and trapezoidal control, allowing for precise speed and torque control.

5. PWM Control: The driver supports Pulse Width Modulation (PWM) control, enabling efficient motor operation and precise control over speed and torque. The adjustable PWM frequency allows for optimization based on specific application requirements.

6. Microstepping Support: For stepper motor applications, the STSPIN32F0602 supports microstepping, which enhances motion smoothness and increases positioning resolution. This feature is particularly beneficial in applications requiring high precision.

7. Integrated Protection Features: The device includes several built-in protection mechanisms, such as overcurrent protection, thermal shutdown, and undervoltage lockout. These features ensure reliable operation and protect both the motor and the driver from damage.

8. Compact Package: The STSPIN32F0602 is available in a compact package, which is ideal for space-constrained applications. Its small footprint facilitates easy integration into various designs.

9. Flexible Communication Interfaces: The device supports various communication interfaces, including UART, SPI, and I2C, allowing for easy integration with other components and systems.

## Specifications

- Supply Voltage (VCC): 4.5V to 60V
- Output Current (Continuous): 2A
- Output Current (Peak): 4A
- Microcontroller: ARM Cortex-M0
- PWM Frequency: Adjustable, typically up to 20 kHz
- Microstepping Resolution: Configurable (e.g., full-step, half-step, quarter-step, etc.)
- Thermal Shutdown: Yes
- Overcurrent Protection: Yes
- Undervoltage Lockout: Yes
- Package Type: QFN or other compact packages
- Operating Temperature Range: -40°C to +125°C
- Communication Interfaces: UART, SPI, I2C

## Applications

The STSPIN32F0602 is suitable for a wide range of applications, including:

- Industrial Automation: Ideal for driving motors in conveyor systems, robotic arms, and automated machinery.
- Consumer Electronics: Used in devices such as printers, scanners, and home appliances where precise motor control is required.
- Robotics: Suitable for various robotic systems, providing accurate control and movement capabilities.
- Medical Devices: Can be employed in medical equipment that requires reliable and precise motor control.
- Drones and UAVs: Useful in applications requiring efficient and precise motor control for propulsion and stabilization.

## Conclusion

The STMicroelectronics STSPIN32F0602 is a versatile and efficient motor control SoC that offers a comprehensive set of features suitable for various applications. Its integrated microcontroller, wide operating voltage range, high output current capability, and advanced control algorithms make it an excellent choice for engineers looking to implement reliable motor control solutions. With support for PWM and microstepping, the STSPIN32F0602 can meet the demands of both industrial and consumer applications effectively, ensuring smooth and precise motor operation. Its compact design and flexible communication interfaces further enhance its appeal for space-constrained applications, making it a valuable component in modern motor control systems.
STSPIN32F0602 Compare Parts
  • STSPIN32F0602 vs STSPIN32F0BTR
  • STSPIN32F0602 vs STSPIN32F0B
  • STSPIN32F0602 vs STSPIN32F0ATR
  • STSPIN32F0602 vs STSPIN32F0A
  • STSPIN32F0602 vs STSPIN32F0602TR
  • STSPIN32F0602 vs STSPIN32F0602Q
  • STSPIN32F0602 vs STSPIN32F0601TR
  • STSPIN32F0602 vs STSPIN32F0601
  • STSPIN32F0602 vs STSPIN32F0252TR
  • STSPIN32F0602 vs STSPIN32F0252Q
  • STSPIN32F0602 vs STSPIN32F0252
  • STSPIN32F0602 vs STSPIN32F0251TR
  • STSPIN32F0602 vs STSPIN32F0251Q
  • STSPIN32F0602 vs STSPIN32F0251
  • STSPIN32F0602 vs STSPIN32F0
  • STSPIN32F0602 vs STSPIN32F0602QTR
  • STSPIN32F0602 vs STSPIN32F0601QTR
  • STSPIN32F0602 vs STSPIN32F0601Q
  • STSPIN32F0602 vs STSPIN32F0252QTR
  • STSPIN32F0602 vs STSPIN32F0251QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.