☰
STSPIN32F0A
STSPIN32F0A
Active
Description:  IND.& POWER CONV.
Manufacturer:  STMicroelectronics
Datasheet:   STSPIN32F0A Datasheet
History Price: $6.02000
In Stock: 28880
STSPIN32F0A Specification
Specification
Part No
STSPIN32F0A
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STSPIN32F0
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
BLDC Controller
Core Processor
ARM? Cortex?-M0
Program Memory Type
FLASH (32kB)
Controller Series
STM32F031x6x7
RAM Size
4K x 8
Interface
I2C, SPI, UART/USART
Number of I/O
16
Voltage - Supply
6.7V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
STSPIN32F0A PDF Datasheet
STSPIN32F0A Related Parts
STSPIN32F0
STSPIN32F0
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
STSPIN32F0251
STSPIN32F0251
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0251Q
STSPIN32F0251Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0251TR
STSPIN32F0251TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252
STSPIN32F0252
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0252Q
STSPIN32F0252Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252TR
STSPIN32F0252TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0601
STSPIN32F0601
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0601TR
STSPIN32F0601TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602
STSPIN32F0602
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602Q
STSPIN32F0602Q
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602TR
STSPIN32F0602TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0A Description
The STMicroelectronics STSPIN32F0A is a brushless DC motor (BLDC) driver with an integrated 32-bit ARM Cortex-M0 microcontroller. It is specifically designed for motor control applications in a variety of embedded systems, particularly those requiring precision control and energy efficiency. The device offers a combination of high-performance motor control features with embedded processing power, making it an ideal solution for applications in consumer electronics, home appliances, robotics, and automotive systems.

## Key Features

1. Integrated ARM Cortex-M0 Microcontroller:
The STSPIN32F0A features an integrated 32-bit ARM Cortex-M0 processor. This microcontroller provides the necessary computing power to execute advanced algorithms for motor control, including field-oriented control (FOC) and sensorless control. The Cortex-M0 core is capable of running at up to 48 MHz, providing efficient performance for real-time motor control applications.

2. Integrated Power Stage for BLDC Motors:
The device includes an integrated power stage capable of driving a 3-phase BLDC motor. It supports an output voltage range from 4.5 V to 60 V and can deliver up to 2.5 A continuous current and 5 A peak current, making it suitable for a variety of medium-power applications. The power stage uses advanced MOSFETs to provide efficient power delivery to the motor, minimizing losses and improving system performance.

3. Advanced Motor Control Features:
The STSPIN32F0A is designed with advanced motor control features, including:

* Field-Oriented Control (FOC): For smooth and efficient control of BLDC motors.
* Sensorless Operation: The device supports sensorless motor control, reducing system complexity and cost by eliminating the need for external position sensors.
* Low-speed operation: The microcontroller’s architecture allows for efficient operation even at low motor speeds, ensuring smooth motor start-up and operation at low loads.
* Current and Voltage Monitoring: The device has built-in monitoring features that enable the detection of motor currents and voltages in real time, ensuring optimal motor performance and protection.

4. Integrated Protection Features:
The STSPIN32F0A includes several built-in protection features, such as:

* Overcurrent protection: The device can detect and respond to excessive current levels, preventing damage to the motor and power stage.
* Overvoltage protection: Ensures that the motor driver operates within safe voltage limits to avoid damage to the device or motor.
* Thermal shutdown: The device includes thermal protection that automatically shuts down the motor drive if the junction temperature exceeds safe limits.
* Undervoltage lockout: Prevents the system from operating under unsafe voltage conditions, ensuring stable operation.

5. Low Power Consumption:
The STSPIN32F0A is designed to operate with low power consumption, making it ideal for battery-powered applications such as drones, robotics, and electric vehicles. The microcontroller's low-power design ensures that the system remains energy-efficient, extending battery life and reducing operational costs.

6. Flexible Communication Interfaces:
The STSPIN32F0A provides a variety of communication interfaces for easy integration into motor control systems:

* SPI interface: For programming and communication with external devices.
* PWM inputs: To control motor speed and direction through external PWM signals.
* ADC: For analog-to-digital conversion, enabling real-time monitoring of motor parameters like current and voltage.

7. Compact and Robust Package:
The STSPIN32F0A is available in a compact HTSSOP-20 package, which offers good thermal dissipation while minimizing space requirements. This makes it suitable for space-constrained applications, such as embedded systems and portable devices, where minimizing board size is crucial.

## Specifications

* Microcontroller: ARM Cortex-M0, up to 48 MHz
* Motor Type: 3-phase BLDC motor driver
* Input Voltage Range: 4.5 V to 60 V
* Output Current: 2.5 A continuous, 5 A peak
* Overcurrent Protection: Yes
* Overvoltage Protection: Yes
* Thermal Shutdown: Yes
* Undervoltage Lockout: Yes
* PWM Inputs: Yes (for motor control)
* SPI Interface: Yes
* Current and Voltage Monitoring: Yes (via internal ADCs)
* Package Type: HTSSOP-20
* Operating Temperature Range: -40°C to +125°C
* Low Power Consumption: Yes
* Field-Oriented Control (FOC): Yes
* Sensorless Operation: Yes
* Protection: Overcurrent, overvoltage, undervoltage, thermal shutdown
* Drive Efficiency: High (low power dissipation)
* Clock Speed: Up to 48 MHz

## Applications

The STSPIN32F0A is ideal for applications requiring efficient and precise control of BLDC motors. Some of the typical use cases include:

1. Drones and Unmanned Aerial Vehicles (UAVs):
The STSPIN32F0A can be used in drone motor controllers to provide precise speed control and efficient power management, helping drones to fly longer and more stably while consuming less energy.

2. Robotics:
In robotics applications, this motor driver is perfect for servo motors and actuators. It enables fine motor control in robotic arms, autonomous robots, and other types of machinery requiring precise, low-power motor control.

3. Electric Vehicles (EVs):
The device is well-suited for use in electric vehicles, particularly for controlling BLDC motors in electric scooters, e-bikes, and electric wheelchairs. Its low power consumption and efficient motor control allow for optimal performance in battery-operated vehicles.

4. Home Appliances:
The STSPIN32F0A can be used in home appliances such as fans, washing machines, and vacuum cleaners to provide efficient motor control, reduce energy consumption, and extend the life of the appliance.

5. Power Tools:
The motor controller is suitable for use in power tools like drills, saws, and screwdrivers. It provides reliable, high-efficiency motor control, ensuring smooth operation and high torque at various speeds.

6. Industrial Automation:
In industrial automation systems, the device can be employed to drive motors in conveyors, actuators, pumps, and robotic arms, offering high-performance motor control for precision tasks.

7. Medical Devices:
The STSPIN32F0A can be used in medical equipment such as ventilators, pumps, and monitoring devices that require reliable motor control for precise mechanical movements.

8. Consumer Electronics:
The device is well-suited for consumer electronics requiring small motor control solutions, including fans, automated blinds, and robotic vacuum cleaners, where both performance and low power consumption are critical.

9. Solar Applications:
In solar-powered systems, the STSPIN32F0A can be used to efficiently control the motors in solar trackers or pumps. The low-power consumption ensures that the system operates efficiently with minimal energy usage.

10. IoT Devices:
The STSPIN32F0A is also ideal for IoT devices that require motor control, such as smart home devices, automated systems, and smart robots that need precise and reliable motor control.

## Benefits

* Integration of Microcontroller and Motor Driver:
By integrating a microcontroller and motor driver in a single device, the STSPIN32F0A reduces system complexity, minimizes the need for external components, and simplifies the design process.

* High Efficiency:
The device is designed for high-efficiency motor control, minimizing power loss and heat generation. This is crucial for energy-sensitive applications and systems with limited power budgets, such as battery-operated devices.

* Compact and Robust:
The STSPIN32F0A is packaged in a compact HTSSOP-20 package, making it suitable for space-constrained applications while ensuring robust thermal performance.

* Advanced Protection:
With built-in protection features such as overcurrent, overvoltage, thermal shutdown, and undervoltage lockout, the device offers reliable operation and safeguards against damage in harsh operating conditions.

* Low-Speed Performance:
The ability to operate efficiently at low motor speeds makes it suitable for a variety of applications where precision control is needed at low rotational speeds.

* Sensorless Control:
The device supports sensorless BLDC motor control, eliminating the need for expensive and space-consuming external sensors, reducing system complexity and cost.

## Conclusion

The STMicroelectronics STSPIN32F0A is a versatile and efficient motor driver that combines a 32-bit ARM Cortex-M0 microcontroller with a BLDC motor driver in a single package. It offers high performance, low power consumption, advanced motor control


features, and robust protection mechanisms. With its broad range of applications—from robotics and electric vehicles to home appliances and industrial automation—the STSPIN32F0A provides an ideal solution for systems requiring efficient and precise motor control in a compact form factor.
STSPIN32F0A Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much
Samara Lima Ferreira
Brazil
5 stars
2026-09-18 20:49
Excellent Product, congratulations on fast delivery
Kimberly Young
United States
5 stars
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
5 stars
2026-09-18 16:09
genuine in reel. trusted seller.