☰
STSPIN32F0TR
STSPIN32F0TR
Active
Description:  IND & POWER CONV
Manufacturer:  STMicroelectronics
History Price: $6.00000
In Stock: 10320
STSPIN32F0TR Specification
Specification
Part No
STSPIN32F0TR
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
STSPIN32F0
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
BLDC Controller
Core Processor
ARM? Cortex?-M0
Program Memory Type
FLASH (32kB)
Controller Series
STM32F031x6x7
RAM Size
4K x 8
Interface
I2C, SPI, UART/USART
Number of I/O
16
Voltage - Supply
8V ~ 45V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
STSPIN32F0TR PDF Datasheet
STSPIN32F0TR Related Parts
STSPIN32F0
STSPIN32F0
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
STSPIN32F0251
STSPIN32F0251
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0251Q
STSPIN32F0251Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0251TR
STSPIN32F0251TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252
STSPIN32F0252
STMicroelectronics
250V THREE-PHASE CONTROLLER WITH
STSPIN32F0252Q
STSPIN32F0252Q
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0252TR
STSPIN32F0252TR
STMicroelectronics
250 V THREE-PHASE CONTROLLER WIT
STSPIN32F0601
STSPIN32F0601
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0601TR
STSPIN32F0601TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602
STSPIN32F0602
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602Q
STSPIN32F0602Q
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0602TR
STSPIN32F0602TR
STMicroelectronics
600V THREE-PHASE CONTROLLER WITH
STSPIN32F0TR Compare Parts
  • STSPIN32F0TR vs STSPIN32F0B
  • STSPIN32F0TR vs STSPIN32F0ATR
  • STSPIN32F0TR vs STSPIN32F0A
  • STSPIN32F0TR vs STSPIN32F0602TR
  • STSPIN32F0TR vs STSPIN32F0602Q
  • STSPIN32F0TR vs STSPIN32F0602
  • STSPIN32F0TR vs STSPIN32F0601TR
  • STSPIN32F0TR vs STSPIN32F0601
  • STSPIN32F0TR vs STSPIN32F0252TR
  • STSPIN32F0TR vs STSPIN32F0252Q
  • STSPIN32F0TR vs STSPIN32F0252
  • STSPIN32F0TR vs STSPIN32F0251TR
  • STSPIN32F0TR vs STSPIN32F0251Q
  • STSPIN32F0TR vs STSPIN32F0251
  • STSPIN32F0TR vs STSPIN32F0
  • STSPIN32F0TR vs STSPIN32F0602QTR
  • STSPIN32F0TR vs STSPIN32F0601QTR
  • STSPIN32F0TR vs STSPIN32F0601Q
  • STSPIN32F0TR vs STSPIN32F0252QTR
  • STSPIN32F0TR vs STSPIN32F0251QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.