☰
TSM104WIDT
TSM104WIDT
Active
Description:  IC OPAMP GP 4 CIRCUIT 16SO
Manufacturer:  STMicroelectronics
Datasheet:   TSM104WIDT Datasheet
History Price: $1.45000
In Stock: 21800
TSM104WIDT Specification
Specification
Part No
TSM104WIDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.3V/μs
Gain Bandwidth Product
900 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
TSM104WIDT PDF Datasheet
TSM104WIDT Related Parts
TSM104AID
TSM104AID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIDT
TSM104AIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104AIN
TSM104AIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104ID
TSM104ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104IDT
TSM104IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAID
TSM104WAID
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAID
TSM104WAID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIDR
TSM104WAIDR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16SOIC
TSM104WAIDT
TSM104WAIDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16SO
TSM104WAIN
TSM104WAIN
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 16DIP
TSM104WAIPW
TSM104WAIPW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WAIPWE4
TSM104WAIPWE4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 16TSSOP
TSM104WIDT Description
The STMicroelectronics TSM104WIDT is a high-precision, low-noise, high-speed operational amplifier designed for demanding analog applications requiring exceptional signal fidelity. This device is part of STMicroelectronics’ precision op-amp portfolio, optimized for applications such as high-speed data acquisition, instrumentation, active filtering, and sensor signal conditioning. The TSM104WIDT offers low input offset voltage, low noise density, and wide bandwidth, making it ideal for precision analog front-end circuits in industrial, medical, and communication systems.

The TSM104WIDT is a quad operational amplifier packaged in a 14-lead TSSOP (Thin Shrink Small Outline Package) with low-profile design suitable for high-density PCB layouts. It operates over a wide supply voltage range from ±2.5 V to ±18 V or single-supply operation from 5 V to 36 V. The amplifier combines precision DC performance with fast AC response, enabling accurate amplification of small signals with minimal distortion and drift. Its architecture incorporates high-speed transistors with low input bias currents to maintain accuracy across a range of operating conditions.

## Input Characteristics

The TSM104WIDT features extremely low input offset voltage, typically 0.25 mV at 25°C, with a maximum specification of 1 mV over the full industrial temperature range of -40°C to +125°C. The input bias current is typically 2 nA, minimizing voltage drops across source resistances and enabling accurate operation with high-impedance sensors. Input offset voltage drift is specified at 0.3 µV/°C, ensuring stable operation in precision applications over temperature variations. The device exhibits high input impedance, typically exceeding 10^12 Ω differential, and provides a common-mode input voltage range that extends to within 1.5 V of the supply rails, making it suitable for single-supply designs.

## Output Characteristics

The TSM104WIDT delivers rail-to-rail output swing when driving resistive loads greater than 2 kΩ, ensuring maximum dynamic range in single-supply applications. The output stage can source and sink up to 20 mA per channel, enabling driving of moderate loads directly without external buffering. The amplifier provides low output offset and high linearity across its output range. Slew rate is 13 V/µs typical, with settling times under 2 µs for a full-scale step, supporting high-speed signal processing in data acquisition systems.

## Voltage Gain and Bandwidth

The TSM104WIDT maintains a high open-loop voltage gain, typically 120 dB, with excellent linearity across a wide frequency range. Its unity-gain bandwidth is 20 MHz, providing fast response for active filters, integrators, and summing amplifiers. The device has low total harmonic distortion, typically 0.001% at 1 kHz, ensuring high-fidelity amplification for sensitive analog signals. Its high slew rate and wide bandwidth make it suitable for applications that require both precision and speed.

## Noise Performance

The TSM104WIDT exhibits low voltage noise density of 8 nV/√Hz at 1 kHz and low current noise of 0.5 pA/√Hz, providing excellent performance for low-level signal amplification. Combined with low offset drift and high open-loop gain, these characteristics enable the amplifier to accurately amplify microvolt-level signals from sensors such as thermocouples, strain gauges, and photodiodes. Noise performance is maintained across temperature and supply variations, supporting precision instrumentation applications.

## Power Supply and Thermal Characteristics

The TSM104WIDT operates over dual-supply voltages from ±2.5 V to ±18 V and single-supply operation from 5 V to 36 V. Quiescent current is 1.2 mA per amplifier, offering low power consumption for multi-channel designs. The device is specified for industrial temperature operation from -40°C to +125°C. Thermal resistance junction-to-ambient is approximately 120°C/W in free air for the TSSOP package, allowing efficient dissipation when mounted on a properly designed PCB.

## Applications

Typical applications for the TSM104WIDT include:

* High-speed data acquisition systems
* Active analog filters and instrumentation amplifiers
* Precision sensor signal conditioning (thermocouples, strain gauges, photodiodes)
* Medical instrumentation and ECG/EEG front-end amplification
* Industrial process control and automation requiring low-noise, high-speed amplifiers
* Communication systems requiring high linearity and low distortion

## Package and Mechanical Details

The TSM104WIDT is provided in a 14-lead TSSOP package with a 0.65 mm pitch, optimized for high-density PCB layouts. The package ensures mechanical stability and facilitates low thermal resistance to ambient through copper pours and thermal vias. Pin assignments include four amplifier channels with inverting and non-inverting inputs, outputs, and power supply pins. The low-profile design allows easy integration into compact analog boards while maintaining high performance.

## Key Specifications

* Device type: Quad precision operational amplifier
* Package: 14-lead TSSOP
* Supply voltage: ±2.5 V to ±18 V (dual), 5 V to 36 V (single)
* Input offset voltage: 0.25 mV typical, 1 mV maximum
* Input bias current: 2 nA typical
* Input offset voltage drift: 0.3 µV/°C
* Input impedance: >10^12 Ω differential
* Output current: ±20 mA typical
* Open-loop gain: 120 dB typical
* Unity-gain bandwidth: 20 MHz
* Slew rate: 13 V/µs typical
* Input voltage noise: 8 nV/√Hz at 1 kHz
* Total harmonic distortion: 0.001% at 1 kHz
* Operating temperature: -40°C to +125°C
* Quiescent current: 1.2 mA per amplifier

The TSM104WIDT offers an excellent balance of high-speed operation, low noise, and precision, making it an ideal choice for applications that require high-fidelity amplification with stability across temperature and supply variations.
TSM104WIDT Compare Parts
  • TSM104WIDT vs TSM9938WEUK+
  • TSM104WIDT vs TSM9938TEUK+T
  • TSM104WIDT vs TSM9938TEUK+
  • TSM104WIDT vs TSM9938HEUK+T
  • TSM104WIDT vs TSM9938HEUK+
  • TSM104WIDT vs TSM9938FEUK+T
  • TSM104WIDT vs TSM9938FEUK+
  • TSM104WIDT vs TSM9634WEUK+T
  • TSM104WIDT vs TSM9634WEUK+
  • TSM104WIDT vs TSM9634TEUK+T
  • TSM104WIDT vs TSM9634TEUK+
  • TSM104WIDT vs TSM9634HEUK+T
  • TSM104WIDT vs TSM9634HEUK+
  • TSM104WIDT vs TSM9634FEUK+T
  • TSM104WIDT vs TSM9634FEUK+
  • TSM104WIDT vs TSM106IDT
  • TSM104WIDT vs TSM106ID
  • TSM104WIDT vs TSM104WIPWR
  • TSM104WIDT vs TSM104WIPWG4
  • TSM104WIDT vs TSM104WIPWE4
  • TSM104WIDT vs TSM104WIPW
  • TSM104WIDT vs TSM104WIDR
  • TSM104WIDT vs TSM104WIDG4
  • TSM104WIDT vs TSM104WIDE4
  • TSM104WIDT vs TSM104WID
  • TSM104WIDT vs TSM104WID
  • TSM104WIDT vs TSM104WAIPWR
  • TSM104WIDT vs TSM104WAIPWG4
  • TSM104WIDT vs TSM104WAIPWE4
  • TSM104WIDT vs TSM104WAIPW
  • TSM104WIDT vs TSM104WAIN
  • TSM104WIDT vs TSM104WAIDT
  • TSM104WIDT vs TSM104WAIDR
  • TSM104WIDT vs TSM104WAID
  • TSM104WIDT vs TSM104WAID
  • TSM104WIDT vs TSM104IDT
  • TSM104WIDT vs TSM104ID
  • TSM104WIDT vs TSM104AIN
  • TSM104WIDT vs TSM104AIDT
  • TSM104WIDT vs TSM104AID
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend