☰
VIPER06XSTR
VIPER06XSTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 10SSO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER06XSTR Datasheet
History Price: $1.07000
In Stock: 41320
VIPER06XSTR Specification
Specification
Part No
VIPER06XSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Either
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Flyback
Voltage - Start Up
13 V
Voltage - Supply (Vcc/Vdd)
11.5V ~ 23.5V
Duty Cycle
70%
Frequency - Switching
30kHz
Power (Watts)
8 W
Fault Protection
Current Limiting, Open Loop, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER06XSTR PDF Datasheet
VIPER06XSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER06XSTR Compare Parts
  • VIPER06XSTR vs VIPER53SP13TR
  • VIPER06XSTR vs VIPER53SP-E
  • VIPER06XSTR vs VIPER53SP
  • VIPER06XSTR vs VIPER53ESPTR-E
  • VIPER06XSTR vs VIPER53ESP-E
  • VIPER06XSTR vs VIPER53EDIP-E
  • VIPER06XSTR vs VIPER53DIP-E
  • VIPER06XSTR vs VIPER53DIP
  • VIPER06XSTR vs VIPER50SP13TR
  • VIPER06XSTR vs VIPER50SP
  • VIPER06XSTR vs VIPER50ASPTR-E
  • VIPER06XSTR vs VIPER50ASP-E
  • VIPER06XSTR vs VIPER50ASP
  • VIPER06XSTR vs VIPER38LE
  • VIPER06XSTR vs VIPER38LDTR
  • VIPER06XSTR vs VIPER38LD
  • VIPER06XSTR vs VIPER38HE
  • VIPER06XSTR vs VIPER38HDTR
  • VIPER06XSTR vs VIPER38HD
  • VIPER06XSTR vs VIPER37LE
  • VIPER06XSTR vs VIPER37LDTR
  • VIPER06XSTR vs VIPER37LD
  • VIPER06XSTR vs VIPER37HE
  • VIPER06XSTR vs VIPER37HDTR
  • VIPER06XSTR vs VIPER37HD
  • VIPER06XSTR vs VIPER35LE
  • VIPER06XSTR vs VIPER35LDTR
  • VIPER06XSTR vs VIPER35LD
  • VIPER06XSTR vs VIPER35HE
  • VIPER06XSTR vs VIPER35HDTR
  • VIPER06XSTR vs VIPER35HD
  • VIPER06XSTR vs VIPER32DIP
  • VIPER06XSTR vs VIPER319XDTR
  • VIPER06XSTR vs VIPER319HDTR
  • VIPER06XSTR vs VIPER318XDTR
  • VIPER06XSTR vs VIPER318LDTR
  • VIPER06XSTR vs VIPER318HDTR
  • VIPER06XSTR vs VIPER317LDTR
  • VIPER06XSTR vs VIPER317HDTR
  • VIPER06XSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.