☰
VIPER115LSTR
VIPER115LSTR
Active
Description:  IC OFFLINE SW MULT TOP 10SSOP
Manufacturer:  STMicroelectronics
History Price: $1.44000
In Stock: 27560
VIPER115LSTR Specification
Specification
Part No
VIPER115LSTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
16 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
12 W
Fault Protection
Over Load, Over Voltage
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SOP (0.154", 3.90mm Width)
Supplier Device Package
10-SSOP
Mounting Type
Surface Mount
VIPER115LSTR PDF Datasheet
VIPER115LSTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER115LSTR Compare Parts
  • VIPER115LSTR vs VIPER53SP13TR
  • VIPER115LSTR vs VIPER53SP-E
  • VIPER115LSTR vs VIPER53SP
  • VIPER115LSTR vs VIPER53ESPTR-E
  • VIPER115LSTR vs VIPER53ESP-E
  • VIPER115LSTR vs VIPER53EDIP-E
  • VIPER115LSTR vs VIPER53DIP-E
  • VIPER115LSTR vs VIPER53DIP
  • VIPER115LSTR vs VIPER50SP13TR
  • VIPER115LSTR vs VIPER50SP
  • VIPER115LSTR vs VIPER50ASPTR-E
  • VIPER115LSTR vs VIPER50ASP-E
  • VIPER115LSTR vs VIPER50ASP
  • VIPER115LSTR vs VIPER38LE
  • VIPER115LSTR vs VIPER38LDTR
  • VIPER115LSTR vs VIPER38LD
  • VIPER115LSTR vs VIPER38HE
  • VIPER115LSTR vs VIPER38HDTR
  • VIPER115LSTR vs VIPER38HD
  • VIPER115LSTR vs VIPER37LE
  • VIPER115LSTR vs VIPER37LDTR
  • VIPER115LSTR vs VIPER37LD
  • VIPER115LSTR vs VIPER37HE
  • VIPER115LSTR vs VIPER37HDTR
  • VIPER115LSTR vs VIPER37HD
  • VIPER115LSTR vs VIPER35LE
  • VIPER115LSTR vs VIPER35LDTR
  • VIPER115LSTR vs VIPER35LD
  • VIPER115LSTR vs VIPER35HE
  • VIPER115LSTR vs VIPER35HDTR
  • VIPER115LSTR vs VIPER35HD
  • VIPER115LSTR vs VIPER32DIP
  • VIPER115LSTR vs VIPER319XDTR
  • VIPER115LSTR vs VIPER319HDTR
  • VIPER115LSTR vs VIPER318XDTR
  • VIPER115LSTR vs VIPER318LDTR
  • VIPER115LSTR vs VIPER318HDTR
  • VIPER115LSTR vs VIPER317LDTR
  • VIPER115LSTR vs VIPER317HDTR
  • VIPER115LSTR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.