☰
VIPER319XDTR
VIPER319XDTR
Active
Description:  IC OFFLINE SWITCH MULT TOP 16SO
Manufacturer:  STMicroelectronics
History Price: $1.73000
In Stock: 38880
VIPER319XDTR Specification
Specification
Part No
VIPER319XDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPER
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Boost, Buck, Buck-Boost, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 30V
Duty Cycle
-
Frequency - Switching
132kHz
Power (Watts)
1 W
Fault Protection
Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER319XDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER319XDTR Compare Parts
  • VIPER319XDTR vs VIPER53SP13TR
  • VIPER319XDTR vs VIPER53SP-E
  • VIPER319XDTR vs VIPER53SP
  • VIPER319XDTR vs VIPER53ESPTR-E
  • VIPER319XDTR vs VIPER53ESP-E
  • VIPER319XDTR vs VIPER53EDIP-E
  • VIPER319XDTR vs VIPER53DIP-E
  • VIPER319XDTR vs VIPER53DIP
  • VIPER319XDTR vs VIPER50SP13TR
  • VIPER319XDTR vs VIPER50SP
  • VIPER319XDTR vs VIPER50ASPTR-E
  • VIPER319XDTR vs VIPER50ASP-E
  • VIPER319XDTR vs VIPER50ASP
  • VIPER319XDTR vs VIPER38LE
  • VIPER319XDTR vs VIPER38LDTR
  • VIPER319XDTR vs VIPER38LD
  • VIPER319XDTR vs VIPER38HE
  • VIPER319XDTR vs VIPER38HDTR
  • VIPER319XDTR vs VIPER38HD
  • VIPER319XDTR vs VIPER37LE
  • VIPER319XDTR vs VIPER37LDTR
  • VIPER319XDTR vs VIPER37LD
  • VIPER319XDTR vs VIPER37HE
  • VIPER319XDTR vs VIPER37HDTR
  • VIPER319XDTR vs VIPER37HD
  • VIPER319XDTR vs VIPER35LE
  • VIPER319XDTR vs VIPER35LDTR
  • VIPER319XDTR vs VIPER35LD
  • VIPER319XDTR vs VIPER35HE
  • VIPER319XDTR vs VIPER35HDTR
  • VIPER319XDTR vs VIPER35HD
  • VIPER319XDTR vs VIPER32DIP
  • VIPER319XDTR vs VIPER319HDTR
  • VIPER319XDTR vs VIPER318XDTR
  • VIPER319XDTR vs VIPER318LDTR
  • VIPER319XDTR vs VIPER318HDTR
  • VIPER319XDTR vs VIPER317LDTR
  • VIPER319XDTR vs VIPER317HDTR
  • VIPER319XDTR vs VIPER28LN
  • VIPER319XDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.