☰
VIPER35LDTR
VIPER35LDTR
Active
Description:  IC OFFLINE SWITCH FLYBACK 16SO
Manufacturer:  STMicroelectronics
Datasheet:   VIPER35LDTR Datasheet
History Price: $0.74070
In Stock: 8600
VIPER35LDTR Specification
Specification
Part No
VIPER35LDTR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
-
Frequency - Switching
136kHz
Power (Watts)
22 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
Mounting Type
Surface Mount
VIPER35LDTR PDF Datasheet
VIPER35LDTR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER35LDTR Compare Parts
  • VIPER35LDTR vs VIPER53SP13TR
  • VIPER35LDTR vs VIPER53SP-E
  • VIPER35LDTR vs VIPER53SP
  • VIPER35LDTR vs VIPER53ESPTR-E
  • VIPER35LDTR vs VIPER53ESP-E
  • VIPER35LDTR vs VIPER53EDIP-E
  • VIPER35LDTR vs VIPER53DIP-E
  • VIPER35LDTR vs VIPER53DIP
  • VIPER35LDTR vs VIPER50SP13TR
  • VIPER35LDTR vs VIPER50SP
  • VIPER35LDTR vs VIPER50ASPTR-E
  • VIPER35LDTR vs VIPER50ASP-E
  • VIPER35LDTR vs VIPER50ASP
  • VIPER35LDTR vs VIPER38LE
  • VIPER35LDTR vs VIPER38LDTR
  • VIPER35LDTR vs VIPER38LD
  • VIPER35LDTR vs VIPER38HE
  • VIPER35LDTR vs VIPER38HDTR
  • VIPER35LDTR vs VIPER38HD
  • VIPER35LDTR vs VIPER37LE
  • VIPER35LDTR vs VIPER37LDTR
  • VIPER35LDTR vs VIPER37LD
  • VIPER35LDTR vs VIPER37HE
  • VIPER35LDTR vs VIPER37HDTR
  • VIPER35LDTR vs VIPER37HD
  • VIPER35LDTR vs VIPER35LE
  • VIPER35LDTR vs VIPER35LD
  • VIPER35LDTR vs VIPER35HE
  • VIPER35LDTR vs VIPER35HDTR
  • VIPER35LDTR vs VIPER35HD
  • VIPER35LDTR vs VIPER32DIP
  • VIPER35LDTR vs VIPER319XDTR
  • VIPER35LDTR vs VIPER319HDTR
  • VIPER35LDTR vs VIPER318XDTR
  • VIPER35LDTR vs VIPER318LDTR
  • VIPER35LDTR vs VIPER318HDTR
  • VIPER35LDTR vs VIPER317LDTR
  • VIPER35LDTR vs VIPER317HDTR
  • VIPER35LDTR vs VIPER28LN
  • VIPER35LDTR vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.