☰
VIPER37LE
VIPER37LE
Active
Description:  IC OFFLINE SWITCH FLYBACK 10DIP
Manufacturer:  STMicroelectronics
Datasheet:   VIPER37LE Datasheet
History Price: $1.80000
In Stock: 14960
VIPER37LE Specification
Specification
Part No
VIPER37LE
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
VIPer plus
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
800V
Topology
Flyback
Voltage - Start Up
14 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 23.5V
Duty Cycle
80%
Frequency - Switching
60kHz
Power (Watts)
20 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
10-SDIP (0.300", 7.62mm)
Supplier Device Package
10-SDIP
Mounting Type
Through Hole
VIPER37LE PDF Datasheet
VIPER37LE Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER37LE Compare Parts
  • VIPER37LE vs VIPER53SP13TR
  • VIPER37LE vs VIPER53SP-E
  • VIPER37LE vs VIPER53SP
  • VIPER37LE vs VIPER53ESPTR-E
  • VIPER37LE vs VIPER53ESP-E
  • VIPER37LE vs VIPER53EDIP-E
  • VIPER37LE vs VIPER53DIP-E
  • VIPER37LE vs VIPER53DIP
  • VIPER37LE vs VIPER50SP13TR
  • VIPER37LE vs VIPER50SP
  • VIPER37LE vs VIPER50ASPTR-E
  • VIPER37LE vs VIPER50ASP-E
  • VIPER37LE vs VIPER50ASP
  • VIPER37LE vs VIPER38LE
  • VIPER37LE vs VIPER38LDTR
  • VIPER37LE vs VIPER38LD
  • VIPER37LE vs VIPER38HE
  • VIPER37LE vs VIPER38HDTR
  • VIPER37LE vs VIPER38HD
  • VIPER37LE vs VIPER37LDTR
  • VIPER37LE vs VIPER37LD
  • VIPER37LE vs VIPER37HE
  • VIPER37LE vs VIPER37HDTR
  • VIPER37LE vs VIPER37HD
  • VIPER37LE vs VIPER35LE
  • VIPER37LE vs VIPER35LDTR
  • VIPER37LE vs VIPER35LD
  • VIPER37LE vs VIPER35HE
  • VIPER37LE vs VIPER35HDTR
  • VIPER37LE vs VIPER35HD
  • VIPER37LE vs VIPER32DIP
  • VIPER37LE vs VIPER319XDTR
  • VIPER37LE vs VIPER319HDTR
  • VIPER37LE vs VIPER318XDTR
  • VIPER37LE vs VIPER318LDTR
  • VIPER37LE vs VIPER318HDTR
  • VIPER37LE vs VIPER317LDTR
  • VIPER37LE vs VIPER317HDTR
  • VIPER37LE vs VIPER28LN
  • VIPER37LE vs VIPER28LE
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.