☰
VIPERGAN50TR
VIPERGAN50TR
Active
Description:  HV CONVERTER EMBEDDING ADVANCED
Manufacturer:  STMicroelectronics
History Price: $4.70000
In Stock: 48080
VIPERGAN50TR Specification
Specification
Part No
VIPERGAN50TR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
9V ~ 23V
Duty Cycle
50%
Frequency - Switching
240kHz
Power (Watts)
50 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Soft Start
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
15-VQFN Exposed Pad
Supplier Device Package
15-QFN (5x6)
Mounting Type
Surface Mount
VIPERGAN50TR PDF Datasheet
VIPERGAN50TR Related Parts
VIPER011LS
VIPER011LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011LSTR
VIPER011LSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XS
VIPER011XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER011XSTR
VIPER011XSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012BHSTR
VIPER012BHSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HS
VIPER012HS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012HSTR
VIPER012HSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012LS
VIPER012LS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012LSTR
VIPER012LSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER012XS
VIPER012XS
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPER012XSTR
VIPER012XSTR
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
VIPER013BLSTR
VIPER013BLSTR
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
VIPERGAN50TR Compare Parts
  • VIPERGAN50TR vs VIPER53SP13TR
  • VIPERGAN50TR vs VIPER53SP-E
  • VIPERGAN50TR vs VIPER53SP
  • VIPERGAN50TR vs VIPER53ESPTR-E
  • VIPERGAN50TR vs VIPER53ESP-E
  • VIPERGAN50TR vs VIPER53EDIP-E
  • VIPERGAN50TR vs VIPER53DIP-E
  • VIPERGAN50TR vs VIPER53DIP
  • VIPERGAN50TR vs VIPER50SP13TR
  • VIPERGAN50TR vs VIPER50SP
  • VIPERGAN50TR vs VIPER50ASPTR-E
  • VIPERGAN50TR vs VIPER50ASP-E
  • VIPERGAN50TR vs VIPER50ASP
  • VIPERGAN50TR vs VIPER38LE
  • VIPERGAN50TR vs VIPER38LDTR
  • VIPERGAN50TR vs VIPER38LD
  • VIPERGAN50TR vs VIPER38HE
  • VIPERGAN50TR vs VIPER38HDTR
  • VIPERGAN50TR vs VIPER38HD
  • VIPERGAN50TR vs VIPER37LE
  • VIPERGAN50TR vs VIPER37LDTR
  • VIPERGAN50TR vs VIPER37LD
  • VIPERGAN50TR vs VIPER37HE
  • VIPERGAN50TR vs VIPER37HDTR
  • VIPERGAN50TR vs VIPER37HD
  • VIPERGAN50TR vs VIPER35LE
  • VIPERGAN50TR vs VIPER35LDTR
  • VIPERGAN50TR vs VIPER35LD
  • VIPERGAN50TR vs VIPER35HE
  • VIPERGAN50TR vs VIPER35HDTR
  • VIPERGAN50TR vs VIPER35HD
  • VIPERGAN50TR vs VIPER32DIP
  • VIPERGAN50TR vs VIPER319XDTR
  • VIPERGAN50TR vs VIPER319HDTR
  • VIPERGAN50TR vs VIPER318XDTR
  • VIPERGAN50TR vs VIPER318LDTR
  • VIPERGAN50TR vs VIPER318HDTR
  • VIPERGAN50TR vs VIPER317LDTR
  • VIPERGAN50TR vs VIPER317HDTR
  • VIPERGAN50TR vs VIPER28LN
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.