☰
VN5E025AJTR-E
VN5E025AJTR-E
Active
Description:  IC PWR SWTCH N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $3.12000
In Stock: 28120
VN5E025AJTR-E Specification
Specification
Part No
VN5E025AJTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
43A
Rds On (Typ)
25mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VN5E025AJTR-E PDF Datasheet
VN5E025AJTR-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5E025AJTR-E Description

The STMicroelectronics VN5E025AJTR-E is a robust N-channel MOSFET designed specifically for automotive and industrial applications. This device is part of the VIPower family, known for its high-performance power MOSFETs that provide efficient switching, low power dissipation, and excellent thermal performance. It is widely used for load management, protection circuits, and motor control applications where high power efficiency and reliability are crucial.

## Key Features

* High-Side Switch: The VN5E025AJTR-E is designed to operate as a high-side switch, ideal for controlling devices in automotive, industrial, and consumer applications.
* Integrated Protection: The device includes built-in thermal shutdown, overvoltage protection, current limiting, and short-circuit protection, making it highly reliable in demanding environments.
* Low RDS(on): It has a low on-state resistance (RDS(on)), which contributes to reduced power losses during operation, improving overall efficiency.
* Diagnostic Feedback: Provides diagnostic feedback to ensure the proper operation of the load, which is especially useful for fault detection and maintenance.

## Specifications

* Operating Voltage: The VN5E025AJTR-E can handle voltages up to 40V, making it suitable for a variety of automotive and industrial power supply systems.
* Continuous Load Current: It supports a continuous load current of up to 25A, making it capable of driving medium-power loads without excessive heat generation.
* RDS(on): With an extremely low on-resistance of 0.025Ω, the device ensures minimal power loss and heat generation during operation.
* Output Current: The device can handle peak output currents up to 50A, offering substantial headroom for transient conditions.
* Package Type: The VN5E025AJTR-E comes in a PTO-220 package, which is designed to efficiently dissipate heat and handle higher power levels.
* Switching Frequency: The device is capable of operating at high switching frequencies, which is essential for efficient control in motor drives and power regulation systems.

## Thermal and Protection Features

* Thermal Protection: The VN5E025AJTR-E is equipped with thermal shutdown functionality that protects the device from overheating, ensuring safe operation under varying thermal conditions.
* Overvoltage Protection: The device includes integrated overvoltage protection, preventing damage from spikes in voltage that could otherwise impact system performance.
* Current Limiting: The current limiting feature ensures that the device does not exceed its maximum current rating, preventing damage to both the MOSFET and the connected load.
* Short-Circuit Protection: The device includes short-circuit protection that prevents damage in the event of a short circuit, ensuring system reliability and safety.

## Performance Characteristics

* Low Power Consumption: The VN5E025AJTR-E is designed to minimize quiescent current consumption, making it highly suitable for low-power applications.
* High Efficiency: Due to its low RDS(on) and integrated protection features, the VN5E025AJTR-E operates with high efficiency, reducing the need for heat sinks and additional cooling in many applications.
* Fast Switching: The device supports fast switching speeds, which is essential for controlling inductive loads, such as motors or relays, with minimal switching losses.
* Electromagnetic Compatibility (EMC): The device is designed to meet stringent EMC requirements, making it suitable for automotive and industrial environments where electromagnetic interference (EMI) needs to be minimized.

## Applications

* Automotive Control Systems: The VN5E025AJTR-E is well-suited for controlling automotive loads such as lighting systems, wipers, motors, and other high-side switching applications within vehicles.
* Motor Drives: It is ideal for DC motor control, offering reliable and efficient switching in systems like power windows, fans, and HVAC systems.
* Power Management: Used in power distribution and regulation systems where efficient control of high-side switching is required, such as in industrial power supplies and battery management systems.
* Load Switches: The device can be used as a load switch in various power applications, from industrial equipment to home appliances, due to its high current handling and protection features.
* Relays and Solenoids: Ideal for controlling relays, solenoids, or other electromagnetic loads, the VN5E025AJTR-E ensures fast switching and reliable performance.

## Conclusion

The STMicroelectronics VN5E025AJTR-E is a highly reliable and efficient high-side MOSFET switch, designed for use in automotive, industrial, and consumer applications. Its integrated protection features, low on-resistance, and high current handling make it suitable for demanding environments where efficient power management and reliability are paramount. Whether used in motor control, power management, or load switching, this device offers robust performance and superior protection to ensure long-term operational stability.
VN5E025AJTR-E Compare Parts
  • VN5E025AJTR-E vs VN5T006ASPTR-E
  • VN5E025AJTR-E vs VN5R003HTR-E
  • VN5E025AJTR-E vs VN5R003H-E
  • VN5E025AJTR-E vs VN5E160STR-E
  • VN5E025AJTR-E vs VN5E160S-E
  • VN5E025AJTR-E vs VN5E160MSTR-E
  • VN5E025AJTR-E vs VN5E160MS-E
  • VN5E025AJTR-E vs VN5E160ASTR-E
  • VN5E025AJTR-E vs VN5E160ASOTR-E
  • VN5E025AJTR-E vs VN5E160AS-E
  • VN5E025AJTR-E vs VN5E050MJTR-E
  • VN5E025AJTR-E vs VN5E050MJ-E
  • VN5E025AJTR-E vs VN5E050JTR-E
  • VN5E025AJTR-E vs VN5E050J-E
  • VN5E025AJTR-E vs VN5E050ASOTR-E
  • VN5E025AJTR-E vs VN5E050AJTR-E
  • VN5E025AJTR-E vs VN5E050AJ-E
  • VN5E025AJTR-E vs VN5E025MJTR-E
  • VN5E025AJTR-E vs VN5E025MJ-E
  • VN5E025AJTR-E vs VN5E025ASOTR-E
  • VN5E025AJTR-E vs VN5E025AJ-E
  • VN5E025AJTR-E vs VN5E016MHTR-E
  • VN5E025AJTR-E vs VN5E016MH-E
  • VN5E025AJTR-E vs VN5E016AHTR-E
  • VN5E025AJTR-E vs VN5E016AH-E
  • VN5E025AJTR-E vs VN5E016AFHTR-E
  • VN5E025AJTR-E vs VN5E010MHTR-E
  • VN5E025AJTR-E vs VN5E010MH-E
  • VN5E025AJTR-E vs VN5E010AHTR-E
  • VN5E025AJTR-E vs VN5E010AH-E
  • VN5E025AJTR-E vs VN5E006ASPTR-E
  • VN5E025AJTR-E vs VN575SPTR-E
  • VN5E025AJTR-E vs VN540SPTR-E
  • VN5E025AJTR-E vs VN540SP-E
  • VN5E025AJTR-E vs VN540-12-E
  • VN5E025AJTR-E vs VN5160STR-E
  • VN5E025AJTR-E vs VN5160S-E
  • VN5E025AJTR-E vs VN5050JTR-E
  • VN5E025AJTR-E vs VN5050JJTR-E
  • VN5E025AJTR-E vs VN5050JJ-E
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great