☰
VN5E160MS-E
VN5E160MS-E
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VN5E160MS-E Datasheet
History Price: Obsolete
In Stock: 41840
VN5E160MS-E Specification
Specification
Part No
VN5E160MS-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
7A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN5E160MS-E PDF Datasheet
VN5E160MS-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5E160MS-E Compare Parts
  • VN5E160MS-E vs VN5T006ASPTR-E
  • VN5E160MS-E vs VN5R003HTR-E
  • VN5E160MS-E vs VN5R003H-E
  • VN5E160MS-E vs VN5E160STR-E
  • VN5E160MS-E vs VN5E160S-E
  • VN5E160MS-E vs VN5E160MSTR-E
  • VN5E160MS-E vs VN5E160ASTR-E
  • VN5E160MS-E vs VN5E160ASOTR-E
  • VN5E160MS-E vs VN5E160AS-E
  • VN5E160MS-E vs VN5E050MJTR-E
  • VN5E160MS-E vs VN5E050MJ-E
  • VN5E160MS-E vs VN5E050JTR-E
  • VN5E160MS-E vs VN5E050J-E
  • VN5E160MS-E vs VN5E050ASOTR-E
  • VN5E160MS-E vs VN5E050AJTR-E
  • VN5E160MS-E vs VN5E050AJ-E
  • VN5E160MS-E vs VN5E025MJTR-E
  • VN5E160MS-E vs VN5E025MJ-E
  • VN5E160MS-E vs VN5E025ASOTR-E
  • VN5E160MS-E vs VN5E025AJTR-E
  • VN5E160MS-E vs VN5E025AJ-E
  • VN5E160MS-E vs VN5E016MHTR-E
  • VN5E160MS-E vs VN5E016MH-E
  • VN5E160MS-E vs VN5E016AHTR-E
  • VN5E160MS-E vs VN5E016AH-E
  • VN5E160MS-E vs VN5E016AFHTR-E
  • VN5E160MS-E vs VN5E010MHTR-E
  • VN5E160MS-E vs VN5E010MH-E
  • VN5E160MS-E vs VN5E010AHTR-E
  • VN5E160MS-E vs VN5E010AH-E
  • VN5E160MS-E vs VN5E006ASPTR-E
  • VN5E160MS-E vs VN575SPTR-E
  • VN5E160MS-E vs VN540SPTR-E
  • VN5E160MS-E vs VN540SP-E
  • VN5E160MS-E vs VN540-12-E
  • VN5E160MS-E vs VN5160STR-E
  • VN5E160MS-E vs VN5160S-E
  • VN5E160MS-E vs VN5050JTR-E
  • VN5E160MS-E vs VN5050JJTR-E
  • VN5E160MS-E vs VN5050JJ-E
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great