☰
VN920SP-E
VN920SP-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VN920SP-E Datasheet
History Price: Obsolete
In Stock: 26780
VN920SP-E Specification
Specification
Part No
VN920SP-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
15mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN920SP-E PDF Datasheet
VN920SP-E Related Parts
VN9004AJTR
VN9004AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN9008AJTR
VN9008AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN920(012Y)
VN920(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920-12-E
VN920-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920B5HTR-E
VN920B5HTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK
VN920DSP13TR
VN920DSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920DSPTR-E
VN920DSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920PEP-E
VN920PEP-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920PEPTR-E
VN920PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920SO
VN920SO
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO-E
VN920SO-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO13TR
VN920SO13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SP-E Description
The STMicroelectronics VN920SP-E is a high-performance, integrated power switch designed for various applications, including automotive, industrial, and consumer electronics. This device is part of the STMicroelectronics VIPower™ family, which is known for its efficiency and reliability in managing power.

## Key Features

1. High Voltage Capability: The VN920SP-E can handle a maximum supply voltage of up to 40V, making it suitable for a wide range of applications.

2. Current Handling: It is capable of driving loads with a continuous current rating of up to 9A, which allows it to manage significant power levels effectively.

3. Low On-Resistance: The device features a low on-resistance (RDS(on)) of approximately 30 mΩ at 25°C, which minimizes power loss and heat generation during operation.

4. Thermal Protection: The VN920SP-E includes built-in thermal shutdown protection, which helps prevent damage due to overheating by turning off the device when the junction temperature exceeds a certain threshold.

5. Reverse Polarity Protection: This feature protects the device and the load from damage in case of incorrect power supply connections.

6. Integrated Diode: The VN920SP-E has an integrated flyback diode, which allows it to handle inductive loads without requiring additional external components.

7. Logic Level Control: The device can be controlled by standard logic levels, making it compatible with various microcontrollers and digital circuits.

8. Soft-Start Functionality: This feature helps to limit inrush current during startup, reducing stress on the load and improving overall system reliability.

## Specifications

- Part Number: VN920SP-E
- Technology: VIPower™
- Package Type: PowerSO-10
- Operating Temperature Range: -40°C to +150°C
- Maximum Supply Voltage (Vmax): 40V
- Continuous Load Current (Iout): 9A
- On-Resistance (RDS(on)): 30 mΩ (typical at 25°C)
- Input Voltage Range (Vin): 2.5V to 15V
- Thermal Shutdown Temperature: 150°C (typical)
- Reverse Voltage Protection: Yes
- Integrated Flyback Diode: Yes
- Soft-Start Feature: Yes
- Control Logic Level: Compatible with TTL/CMOS

## Applications

The VN920SP-E is suitable for a variety of applications, including:

- Automotive: Used in power management systems, lighting control, and motor drivers.
- Industrial: Ideal for controlling actuators, solenoids, and other inductive loads.
- Consumer Electronics: Can be used in power supplies, battery management systems, and home appliances.

## Conclusion

The STMicroelectronics VN920SP-E is a versatile and robust power switch that offers high current handling, low on-resistance, and integrated protection features. Its ability to operate in harsh environments and its compatibility with standard logic levels make it an excellent choice for a wide range of applications in various industries. Whether for automotive, industrial, or consumer electronics, the VN920SP-E provides reliable performance and efficiency.
VN920SP-E Compare Parts
  • VN920SP-E vs VN9D30Q100FTR
  • VN920SP-E vs VN920SPTR-E
  • VN920SP-E vs VN920SP13TR
  • VN920SP-E vs VN920SP
  • VN920SP-E vs VN920SOTR-E
  • VN920SP-E vs VN920SO13TR
  • VN920SP-E vs VN920SO-E
  • VN920SP-E vs VN920SO
  • VN920SP-E vs VN920PEPTR-E
  • VN920SP-E vs VN920PEP-E
  • VN920SP-E vs VN920DSPTR-E
  • VN920SP-E vs VN920DSP13TR
  • VN920SP-E vs VN920B5HTR-E
  • VN920SP-E vs VN920-12-E
  • VN920SP-E vs VN920(012Y)
  • VN920SP-E vs VN9008AJTR
  • VN920SP-E vs VN9004AJTR
  • VN920SP-E vs VN9D5D20FTR
  • VN920SP-E vs VN9006AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!