☰
VNH3SP30TR-E
VNH3SP30TR-E
Active
Description:  IC MTR DRV 5.5-36V MULTIPWRSO-30
Manufacturer:  STMicroelectronics
History Price: $10.72000
In Stock: 32880
VNH3SP30TR-E Specification
Specification
Part No
VNH3SP30TR-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STripFET, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel, PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
30A
Voltage - Supply
5.5V ~ 36V
Voltage - Load
5.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
30-MPSO, MultiPowerSO
Supplier Device Package
MultiPowerSO-30
VNH3SP30TR-E PDF Datasheet
VNH3SP30TR-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH3SP30TR-E Description
The STMicroelectronics VNH3SP30TR-E is a high-performance motor driver designed for driving DC motors and stepper motors in various applications, including robotics, automotive systems, and industrial automation. This device is particularly notable for its ability to handle high currents and voltages, making it suitable for demanding motor control tasks.

## Key Features

1. High Current Handling: The VNH3SP30TR-E can deliver continuous output currents of up to 30A, which allows it to drive larger motors effectively without overheating or performance loss.

2. Wide Voltage Range: The device operates within a voltage range of 5.5V to 16V, making it versatile for different applications that require various voltage levels.

3. Integrated Protection Features: The VNH3SP30TR-E includes several built-in protection mechanisms to ensure safe operation:
- Thermal Shutdown: This feature protects the driver from overheating by shutting it down when the junction temperature exceeds a predefined limit.
- Overcurrent Protection: The driver limits the output current to prevent damage to both the motor and the driver itself.
- Undervoltage Lockout: This feature prevents the driver from operating under insufficient voltage conditions, which could lead to erratic behavior.

4. H-Bridge Configuration: The VNH3SP30TR-E is designed with an H-bridge configuration, allowing for bidirectional control of the motor. This means that the motor can be driven in both forward and reverse directions by simply changing the input signals.

5. PWM Control: The device supports Pulse Width Modulation (PWM) control, enabling precise speed regulation of the motor. By adjusting the duty cycle of the PWM signal, users can effectively control the speed of the motor.

6. Compact Package: The VNH3SP30TR-E is available in a compact PowerSO-20 package, which helps save space on the PCB and simplifies integration into various designs.

## Specifications

- Continuous Output Current: 30A
- Peak Output Current: 60A (for short durations)
- Operating Voltage Range: 5.5V to 16V
- Logic Supply Voltage: 3V to 5.5V
- PWM Frequency: Up to 20 kHz
- Thermal Resistance: 3.5 °C/W (junction to case)
- Operating Temperature Range: -40°C to +150°C
- Input Logic Levels: Compatible with TTL and CMOS logic levels
- Status Feedback: Provides diagnostic feedback for overcurrent and thermal shutdown conditions.

## Applications

The VNH3SP30TR-E is widely used in various applications, including:

- Robotics: For driving motors in robotic arms, wheels, and other moving parts, allowing for precise control and movement.
- Automotive: In electric vehicles and automotive systems for controlling motors in power steering, window lifts, and seat adjustments.
- Industrial Automation: For driving conveyor belts, actuators, and other machinery that requires reliable motor control.
- Consumer Electronics: In devices that require motor control, such as printers, scanners, and other automated equipment.

## Conclusion

The STMicroelectronics VNH3SP30TR-E is a robust and versatile motor driver that offers high current handling, integrated protection features, and efficient control capabilities. Its compact design and wide range of applications make it an excellent choice for engineers looking to implement reliable motor control solutions in their projects. Whether in robotics, automotive, or industrial applications, the VNH3SP30TR-E provides the performance and reliability needed for demanding environments. Its combination of features and specifications makes it a preferred choice for many motor control applications.
VNH3SP30TR-E Compare Parts
  • VNH3SP30TR-E vs VNHD7012AY
  • VNH3SP30TR-E vs VNHD7008AYTR
  • VNH3SP30TR-E vs VNH7100BASTR
  • VNH3SP30TR-E vs VNH7100ASTR
  • VNH3SP30TR-E vs VNH7070BASTR
  • VNH3SP30TR-E vs VNH7070AYTR
  • VNH3SP30TR-E vs VNH7070ASTR
  • VNH3SP30TR-E vs VNH5200ASTR-E
  • VNH3SP30TR-E vs VNH5180ATR-E
  • VNH3SP30TR-E vs VNH5180A-E
  • VNH3SP30TR-E vs VNH5050ATR-E
  • VNH3SP30TR-E vs VNH5050A-E
  • VNH3SP30TR-E vs VNH5019ATR-E
  • VNH3SP30TR-E vs VNH5019A-E
  • VNH3SP30TR-E vs VNH3SP30-E
  • VNH3SP30TR-E vs VNH3ASP30TR-E
  • VNH3SP30TR-E vs VNH3ASP30-E
  • VNH3SP30TR-E vs VNH2SP30TR-E
  • VNH3SP30TR-E vs VNH2SP30-E
  • VNH3SP30TR-E vs VNH7040AYTR
  • VNH3SP30TR-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.