☰
VNH5180A-E
VNH5180A-E
Active
Description:  IC MTR DRVR 5.5V-18V 36POWERSSO
Manufacturer:  STMicroelectronics
Datasheet:   VNH5180A-E Datasheet
History Price: $4.58000
In Stock: 34040
VNH5180A-E Specification
Specification
Part No
VNH5180A-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
ECOPACK, VIPower
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel, PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
8A
Voltage - Supply
5.5V ~ 18V
Voltage - Load
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 TP
VNH5180A-E PDF Datasheet
VNH5180A-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180ATR-E
VNH5180ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH5180A-E Compare Parts
  • VNH5180A-E vs VNHD7012AY
  • VNH5180A-E vs VNHD7008AYTR
  • VNH5180A-E vs VNH7100BASTR
  • VNH5180A-E vs VNH7100ASTR
  • VNH5180A-E vs VNH7070BASTR
  • VNH5180A-E vs VNH7070AYTR
  • VNH5180A-E vs VNH7070ASTR
  • VNH5180A-E vs VNH5200ASTR-E
  • VNH5180A-E vs VNH5180ATR-E
  • VNH5180A-E vs VNH5050ATR-E
  • VNH5180A-E vs VNH5050A-E
  • VNH5180A-E vs VNH5019ATR-E
  • VNH5180A-E vs VNH5019A-E
  • VNH5180A-E vs VNH3SP30TR-E
  • VNH5180A-E vs VNH3SP30-E
  • VNH5180A-E vs VNH3ASP30TR-E
  • VNH5180A-E vs VNH3ASP30-E
  • VNH5180A-E vs VNH2SP30TR-E
  • VNH5180A-E vs VNH2SP30-E
  • VNH5180A-E vs VNH7040AYTR
  • VNH5180A-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.