☰
VNH5180ATR-E
VNH5180ATR-E
Active
Description:  IC MTR DRVR 5.5V-18V 36POWERSSO
Manufacturer:  STMicroelectronics
History Price: $5.44000
In Stock: 21760
VNH5180ATR-E Specification
Specification
Part No
VNH5180ATR-E
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
ECOPACK, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
Parallel, PWM
Technology
Power MOSFET
Step Resolution
-
Applications
Automotive
Current - Output
8A
Voltage - Supply
5.5V ~ 18V
Voltage - Load
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
Supplier Device Package
PowerSSO-36 TP
VNH5180ATR-E PDF Datasheet
VNH5180ATR-E Related Parts
VNH2SP30-E
VNH2SP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH2SP30TR-E
VNH2SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30-E
VNH3ASP30-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3ASP30TR-E
VNH3ASP30TR-E
STMicroelectronics
IC MTR DRV 5.5-16V MULTIPWRSO-30
VNH3SP30-E
VNH3SP30-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH3SP30TR-E
VNH3SP30TR-E
STMicroelectronics
IC MTR DRV 5.5-36V MULTIPWRSO-30
VNH5019A-E
VNH5019A-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5019ATR-E
VNH5019ATR-E
STMicroelectronics
IC MTR DRV 5.5-24V MULTIPWRSO-30
VNH5050A-E
VNH5050A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5050ATR-E
VNH5050ATR-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5180A-E
VNH5180A-E
STMicroelectronics
IC MTR DRVR 5.5V-18V 36POWERSSO
VNH5200ASTR-E
VNH5200ASTR-E
STMicroelectronics
IC MOTOR DRIVER 5.5V-18V 16SOIC
VNH5180ATR-E Description
The VNH5180ATR-E is a high-current H-bridge motor driver IC manufactured by STMicroelectronics. It is designed to drive DC motors in various automotive and industrial applications, providing robust performance and reliable motor control. This integrated circuit facilitates bidirectional control of motors with high efficiency and safety.

Features:

- Output Current: Capable of handling continuous output currents up to 14 A with peak currents of 30 A.
- Voltage Range: Operates within a voltage range of 5.5 V to 16 V, making it versatile for different motor voltages.
- Overcurrent Protection: Includes built-in overcurrent and thermal protection features to safeguard against overloads and overheating.
- Diagnostic Feedback: Provides diagnostic feedback for fault conditions, including overcurrent and thermal shutdown, to ensure reliable operation.
- PWM Control: Supports Pulse Width Modulation (PWM) for precise speed and torque control of motors.
- Low Rds(on): Features low on-resistance for efficient power delivery and reduced heat generation.

Specification:

- Continuous Output Current: 14 A
- Peak Output Current: 30 A
- Operating Voltage Range: 5.5 V to 16 V
- On-Resistance (Rds(on)): 0.8 Ω typical
- Thermal Shutdown: Integrated thermal protection with shutdown feature
- Fault Diagnostics: Overcurrent and thermal fault diagnostics
- Package Type: 25-pin PowerSO-36

Applications:

- Automotive: Ideal for driving automotive DC motors, including window lifts, wipers, and seat adjusters.
- Industrial Equipment: Suitable for industrial automation systems where robust motor control is required.
- Consumer Electronics: Used in consumer products such as robotics and home appliances that require motor control.
- Robotics: Effective in robotic systems for precise motor control and movement.
- Home Appliances: Applied in home appliances for motor-driven functions like washing machines and vacuum cleaners.
VNH5180ATR-E Compare Parts
  • VNH5180ATR-E vs VNHD7012AY
  • VNH5180ATR-E vs VNHD7008AYTR
  • VNH5180ATR-E vs VNH7100BASTR
  • VNH5180ATR-E vs VNH7100ASTR
  • VNH5180ATR-E vs VNH7070BASTR
  • VNH5180ATR-E vs VNH7070AYTR
  • VNH5180ATR-E vs VNH7070ASTR
  • VNH5180ATR-E vs VNH5200ASTR-E
  • VNH5180ATR-E vs VNH5180A-E
  • VNH5180ATR-E vs VNH5050ATR-E
  • VNH5180ATR-E vs VNH5050A-E
  • VNH5180ATR-E vs VNH5019ATR-E
  • VNH5180ATR-E vs VNH5019A-E
  • VNH5180ATR-E vs VNH3SP30TR-E
  • VNH5180ATR-E vs VNH3SP30-E
  • VNH5180ATR-E vs VNH3ASP30TR-E
  • VNH5180ATR-E vs VNH3ASP30-E
  • VNH5180ATR-E vs VNH2SP30TR-E
  • VNH5180ATR-E vs VNH2SP30-E
  • VNH5180ATR-E vs VNH7040AYTR
  • VNH5180ATR-E vs VNH5200AS-E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.